Schaffner EMC Inc. Common Mode Choke

Description
Schaffner provides horizontal and vertical common mode chokes for automotive application with rated current from 16 A to 50 A. Schaffner common chokes are attenuating common and differential mode EMI noise, by being connected to AC-AC or DC-DC automotive power electronics. The benefits of chokes are high attenuation, good temperature behavior, compact design, multiple PCB-mounting options. CAPABILITIES Inductance range: 0.33 mH-1mH* Maximum operation voltage: 600 VAC/1000 VDC Current range: 16 A-50 A Temperature operation: -40°C to +125°C Multiple PCB mounting options Compact design Customization in accordance with customer’s design is available upon request
Description
Schaffner provides horizontal and vertical common mode chokes for automotive application with rated current from 16 A to 50 A. Schaffner common chokes are attenuating common and differential mode EMI noise, by being connected to AC-AC or DC-DC automotive power electronics. The benefits of chokes are high attenuation, good temperature behavior, compact design, multiple PCB-mounting options. CAPABILITIES Inductance range: 0.33 mH-1mH* Maximum operation voltage: 600 VAC/1000 VDC Current range: 16 A-50 A Temperature operation: -40°C to +125°C Multiple PCB mounting options Compact design Customization in accordance with customer’s design is available upon request

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke -  - Schaffner EMC Inc.
Edison, NJ, USA
Common Mode Choke
Common Mode Choke
Schaffner provides horizontal and vertical common mode chokes for automotive application with rated current from 16 A to 50 A. Schaffner common chokes are attenuating common and differential mode EMI noise, by being connected to AC-AC or DC-DC automotive power electronics. The benefits of chokes are high attenuation, good temperature behavior, compact design, multiple PCB-mounting options. CAPABILITIES Inductance range: 0.33 mH-1mH* Maximum operation voltage: 600 VAC/1000 VDC Current range: 16 A-50 A Temperature operation: -40°C to +125°C Multiple PCB mounting options Compact design Customization in accordance with customer’s design is available upon request

Schaffner provides horizontal and vertical common mode chokes for automotive application with rated current from 16 A to 50 A.

Schaffner common chokes are attenuating common and differential mode EMI noise, by being connected to AC-AC or DC-DC automotive power electronics. The benefits of chokes are high attenuation, good temperature behavior, compact design, multiple PCB-mounting options.

CAPABILITIES

  • Inductance range: 0.33 mH-1mH*
  • Maximum operation voltage: 600 VAC/1000 VDC
  • Current range: 16 A-50 A
  • Temperature operation: -40°C to +125°C
  • Multiple PCB mounting options
  • Compact design
  • Customization in accordance with customer’s design is available upon request
Supplier's Site

Technical Specifications

  Schaffner EMC Inc.
Product Category Inductors, Coils, and Chokes
Product Name Common Mode Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2154JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details