Schaffner EMC Inc. Common Mode Chokes - RN212-4-02 RN212-4-02

Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 932278-RN212-4-02 Series: RN Operating Temperature Range: -40°C ~ 125°C Features: 700 µH @ 10 kHz 2 Line Common Mode Choke Through Hole 4A (Typ) DCR 27mOhm (Typ) Package: Tray Package: Vertical, 4 PC Pin Mounting: Through Hole Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: -RN 212 4 /02, 290-129, 800028, 817-1569, RN212402
Request a Quote Datasheet
Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 932278-RN212-4-02 Series: RN Operating Temperature Range: -40°C ~ 125°C Features: 700 µH @ 10 kHz 2 Line Common Mode Choke Through Hole 4A (Typ) DCR 27mOhm (Typ) Package: Tray Package: Vertical, 4 PC Pin Mounting: Through Hole Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: -RN 212 4 /02, 290-129, 800028, 817-1569, RN212402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - RN212-4-02
932278-RN212-4-02
Common Mode Chokes - RN212-4-02 932278-RN212-4-02
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 932278-RN212-4-02 Series: RN Operating Temperature Range: -40°C ~ 125°C Features: 700 µH @ 10 kHz 2 Line Common Mode Choke Through Hole 4A (Typ) DCR 27mOhm (Typ) Package: Tray Package: Vertical, 4 PC Pin Mounting: Through Hole Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: -RN 212 4 /02, 290-129, 800028, 817-1569, RN212402

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 932278-RN212-4-02
Series: RN
Operating Temperature Range: -40°C ~ 125°C
Features: 700 µH @ 10 kHz 2 Line Common Mode Choke Through Hole 4A (Typ) DCR 27mOhm (Typ)
Package: Tray
Package: Vertical, 4 PC Pin
Mounting: Through Hole
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: -RN 212 4 /02, 290-129, 800028, 817-1569, RN212402

Buy Now Datasheet
700UH 4A Inductor and Choke - 839-RN212-4-02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700UH 4A Inductor and Choke
839-RN212-4-02
700UH 4A Inductor and Choke 839-RN212-4-02
CMC 700UH 4A 2LN TH Product overview: RN212-4-02 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700UH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700UH, 4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RN212-4-02 can be used for catalog matching and distributor lookup.

CMC 700UH 4A 2LN TH Product overview: RN212-4-02 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700UH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700UH, 4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RN212-4-02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 932278-RN212-4-02 839-RN212-4-02
Product Name Common Mode Chokes - RN212-4-02 700UH 4A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD121PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2823JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMD 250MHz 6GHz Inductor and Choke - 71-0402CS-3N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details