CMC 250UH 50A 2LN TH Product overview: RB6122-50-0M3 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250UH, 50A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250UH, 50A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RB6122-50-0M3 can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7690574 | 839-RB6122-50-0M3 |
| Product Name | Leaded Inductors | 250UH 50A Inductor and Choke |
| Inductance Range | 250 microH | 250 microH |
| Lead Style | Radial; Radial | |
| Standards and Certifications | RoHS | RoHS |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Through Hole |