Inductance : 0.5 to 90 mH
Operating frequency : 0 to 400 Hz
Rated Current : 0.3 to 5 A
Voltage : ≤ 250 V
| Schaffner EMC Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EV/EH series |
| Product Name | Common-Mode Suppression Choke |
| Operating Temperature | -25 to 100 C (-13 to 212 F) |
| Mounting Option | Chassis |
| Technology | Standard |
| Application | Common Mode Choke |
| Configuration | Fixed |