Schaffner EMC Inc. Common Mode Chokes - RN102-2-02 RN102-2-02

Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 848402-RN102-2-02 Series: RN Features: 1.1 mH @ 10 kHz Line Common Mode Choke DCR Package: Tube Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: -RN 102 2 /02, 290-174, 800448, 817-1527, RN102202
Request a Quote Datasheet
Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 848402-RN102-2-02 Series: RN Features: 1.1 mH @ 10 kHz Line Common Mode Choke DCR Package: Tube Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: -RN 102 2 /02, 290-174, 800448, 817-1527, RN102202
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - RN102-2-02
848402-RN102-2-02
Common Mode Chokes - RN102-2-02 848402-RN102-2-02
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 848402-RN102-2-02 Series: RN Features: 1.1 mH @ 10 kHz Line Common Mode Choke DCR Package: Tube Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: -RN 102 2 /02, 290-174, 800448, 817-1527, RN102202

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 848402-RN102-2-02
Series: RN
Features: 1.1 mH @ 10 kHz Line Common Mode Choke DCR
Package: Tube
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: -RN 102 2 /02, 290-174, 800448, 817-1527, RN102202

Buy Now Datasheet
1.1MH 2A Inductor and Choke - 839-RN102-2-02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1MH 2A Inductor and Choke
839-RN102-2-02
1.1MH 2A Inductor and Choke 839-RN102-2-02
CMC 1.1MH 2A 2LN TH Product overview: RN102-2-02 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1MH, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.1MH, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RN102-2-02 can be used for catalog matching and distributor lookup.

CMC 1.1MH 2A 2LN TH Product overview: RN102-2-02 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1MH, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.1MH, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RN102-2-02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 848402-RN102-2-02 839-RN102-2-02
Product Name Common Mode Chokes - RN102-2-02 1.1MH 2A Inductor and Choke
Application RF Choke
Unlock Full Specs
to access all available technical data