Frequency (DC) : 1
Rated Current : 1.5 to 25 A
Voltage : ≤ 500 V
| Schaffner EMC Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RI series |
| Product Name | Saturating Choke |
| Operating Temperature | -25 to 110 C (-13 to 230 F) |
| Mounting Option | Through Hole |
| Technology | Wirewound |
| Application | Sautrating Choke |
| Configuration | Fixed |