Schaffner EMC Inc. Filters - Common Mode Chokes RN202-1-02

Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1328219-RN202-1-02 Category: Filters>Common Mode Chokes Packaging: Tray Voltage Rating - AC: 250V Size / Dimension: 0.717" L x 0.346" W (18.20mm x 8.80mm) Current Rating (Max): 1A (Typ) Standard Package: 50 Mounting: Through Hole Filter Type: Power Line Height (Max): 0.543" (13.80mm) Number of Lines: 2 Inductance @ Frequency: 3 mH @ 10 kHz DC Resistance (DCR) (Max): 205mOhm (Typ) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Vertical, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 290-176,817-1559,-RN 202 1 /02,800450,RN202102 Product Status: Obsolete Approval Agency: UR, VDE RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1328219-RN202-1-02 Category: Filters>Common Mode Chokes Packaging: Tray Voltage Rating - AC: 250V Size / Dimension: 0.717" L x 0.346" W (18.20mm x 8.80mm) Current Rating (Max): 1A (Typ) Standard Package: 50 Mounting: Through Hole Filter Type: Power Line Height (Max): 0.543" (13.80mm) Number of Lines: 2 Inductance @ Frequency: 3 mH @ 10 kHz DC Resistance (DCR) (Max): 205mOhm (Typ) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Vertical, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 290-176,817-1559,-RN 202 1 /02,800450,RN202102 Product Status: Obsolete Approval Agency: UR, VDE RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1328219-RN202-1-02 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1328219-RN202-1-02
Filters - Common Mode Chokes 1328219-RN202-1-02
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1328219-RN202-1-02 Category: Filters>Common Mode Chokes Packaging: Tray Voltage Rating - AC: 250V Size / Dimension: 0.717" L x 0.346" W (18.20mm x 8.80mm) Current Rating (Max): 1A (Typ) Standard Package: 50 Mounting: Through Hole Filter Type: Power Line Height (Max): 0.543" (13.80mm) Number of Lines: 2 Inductance @ Frequency: 3 mH @ 10 kHz DC Resistance (DCR) (Max): 205mOhm (Typ) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Vertical, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 290-176,817-1559,-RN 202 1 /02,800450,RN202102 Product Status: Obsolete Approval Agency: UR, VDE RoHS Status: RoHS Compliant

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 1328219-RN202-1-02
Category: Filters>Common Mode Chokes
Packaging: Tray
Voltage Rating - AC: 250V
Size / Dimension: 0.717" L x 0.346" W (18.20mm x 8.80mm)
Current Rating (Max): 1A (Typ)
Standard Package: 50
Mounting: Through Hole
Filter Type: Power Line
Height (Max): 0.543" (13.80mm)
Number of Lines: 2
Inductance @ Frequency: 3 mH @ 10 kHz
DC Resistance (DCR) (Max): 205mOhm (Typ)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Vertical, 4 PC Pin
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 290-176,817-1559,-RN 202 1 /02,800450,RN202102
Product Status: Obsolete
Approval Agency: UR, VDE
RoHS Status: RoHS Compliant

Buy Now Datasheet
3MH 1A Inductor and Choke - 839-RN202-1-02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3MH 1A Inductor and Choke
839-RN202-1-02
3MH 1A Inductor and Choke 839-RN202-1-02
CMC 3MH 1A 2LN TH Product overview: RN202-1-02 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MH, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3MH, 1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RN202-1-02 can be used for catalog matching and distributor lookup.

CMC 3MH 1A 2LN TH Product overview: RN202-1-02 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MH, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3MH, 1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RN202-1-02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1328219-RN202-1-02 839-RN202-1-02
Product Name Filters - Common Mode Chokes 3MH 1A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application RF Choke
Inductance Range 3000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Chokes - 1-1879855-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.0950 ohms
Impedance 120 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details