Schaffner EMC Inc. Filters - Common Mode Chokes RD7137-25-1M3

Description
Win Source Part Number: 1142617-RD7137-25-1M 3 Category: Filters>Common Mode Chokes Series: RD Package: Tray Voltage Rating - AC: 600V Voltage Rating - DC: 850V Current Rating (Max): 25A (Typ) Standard Package: 50 Filter Type: Power Line Height (Max): 1.594" (40.50mm) Number of Lines: 3 Inductance @ Frequency: 1.3 mH @ 400 Hz DC Resistance (DCR) (Max): 4.45mOhm (Typ) Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 110°C Dimension: 2.756" L x 2.756" W (70.00mm x 70.00mm) Alternative Parts (Cross-Reference): 806046; RD 7137-25-1M3; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Schaffner EMC Inc. Other Names: 292-147,RD7137-25-1M 3-ND,806046,817-2339 Base Product Number: RD7137
Request a Quote Datasheet
Description
Win Source Part Number: 1142617-RD7137-25-1M 3 Category: Filters>Common Mode Chokes Series: RD Package: Tray Voltage Rating - AC: 600V Voltage Rating - DC: 850V Current Rating (Max): 25A (Typ) Standard Package: 50 Filter Type: Power Line Height (Max): 1.594" (40.50mm) Number of Lines: 3 Inductance @ Frequency: 1.3 mH @ 400 Hz DC Resistance (DCR) (Max): 4.45mOhm (Typ) Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 110°C Dimension: 2.756" L x 2.756" W (70.00mm x 70.00mm) Alternative Parts (Cross-Reference): 806046; RD 7137-25-1M3; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Schaffner EMC Inc. Other Names: 292-147,RD7137-25-1M 3-ND,806046,817-2339 Base Product Number: RD7137
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1142617-RD7137-25-1M3
Filters - Common Mode Chokes 1142617-RD7137-25-1M3
Win Source Part Number: 1142617-RD7137-25-1M 3 Category: Filters>Common Mode Chokes Series: RD Package: Tray Voltage Rating - AC: 600V Voltage Rating - DC: 850V Current Rating (Max): 25A (Typ) Standard Package: 50 Filter Type: Power Line Height (Max): 1.594" (40.50mm) Number of Lines: 3 Inductance @ Frequency: 1.3 mH @ 400 Hz DC Resistance (DCR) (Max): 4.45mOhm (Typ) Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 110°C Dimension: 2.756" L x 2.756" W (70.00mm x 70.00mm) Alternative Parts (Cross-Reference): 806046; RD 7137-25-1M3; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Schaffner EMC Inc. Other Names: 292-147,RD7137-25-1M 3-ND,806046,817-2339 Base Product Number: RD7137

Win Source Part Number: 1142617-RD7137-25-1M3
Category: Filters>Common Mode Chokes
Series: RD
Package: Tray
Voltage Rating - AC: 600V
Voltage Rating - DC: 850V
Current Rating (Max): 25A (Typ)
Standard Package: 50
Filter Type: Power Line
Height (Max): 1.594" (40.50mm)
Number of Lines: 3
Inductance @ Frequency: 1.3 mH @ 400 Hz
DC Resistance (DCR) (Max): 4.45mOhm (Typ)
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 110°C
Dimension: 2.756" L x 2.756" W (70.00mm x 70.00mm)
Alternative Parts (Cross-Reference): 806046; RD 7137-25-1M3;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Schaffner EMC Inc.
Other Names: 292-147,RD7137-25-1M3-ND,806046,817-2339
Base Product Number: RD7137

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1142617-RD7137-25-1M3
Product Name Filters - Common Mode Chokes
Operating Temperature -25 to 110 C (-13 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - 1X97-10221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 4.47 ohms
View Details
Fixed Inductors - 1674-CL0402-J272SAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details