Schaffner EMC Inc. Inductor, 13Uh, 25Mhz, 2A; Product Range Schaffner RS512-2-02

Description
INDUCTOR, 13UH, 25MHZ, 2A; Product Range:RS Series; Inductance:13µH; DC Current Rating:2Arms; DC Resistance Max:0.03ohm; Inductance Tolerance:-; Self Resonant Frequency Min:25MHz; Inductor Case Style:- RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 13UH, 25MHZ, 2A; Product Range:RS Series; Inductance:13µH; DC Current Rating:2Arms; DC Resistance Max:0.03ohm; Inductance Tolerance:-; Self Resonant Frequency Min:25MHz; Inductor Case Style:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 13Uh, 25Mhz, 2A; Product Range Schaffner - 97F8200 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 13Uh, 25Mhz, 2A; Product Range Schaffner
97F8200
Inductor, 13Uh, 25Mhz, 2A; Product Range Schaffner 97F8200
INDUCTOR, 13UH, 25MHZ, 2A; Product Range:RS Series; Inductance:13µH; DC Current Rating:2Arms; DC Resistance Max:0.03ohm; Inductance Tolerance:-; Self Resonant Frequency Min:25MHz; Inductor Case Style:- RoHS Compliant: Yes

INDUCTOR, 13UH, 25MHZ, 2A; Product Range:RS Series; Inductance:13µH; DC Current Rating:2Arms; DC Resistance Max:0.03ohm; Inductance Tolerance:-; Self Resonant Frequency Min:25MHz; Inductor Case Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 97F8200
Product Name Inductor, 13Uh, 25Mhz, 2A; Product Range Schaffner
Inductance Range 13 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-141 0402AF-141XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers