Schaffner EMC Inc. Common Mode Chokes - RN102-0.3-02 RN102-0.3-02

Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 848623-RN102-0.3-02 Series: RN Features: 12 mH @ 1 kHz Line Common Mode Choke DCR Package: Tray Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: -RN 102 0,3/02, 290-190, 800462, 817-1523, RN1020302
Request a Quote Datasheet
Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 848623-RN102-0.3-02 Series: RN Features: 12 mH @ 1 kHz Line Common Mode Choke DCR Package: Tray Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: -RN 102 0,3/02, 290-190, 800462, 817-1523, RN1020302
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - RN102-0.3-02
848623-RN102-0.3-02
Common Mode Chokes - RN102-0.3-02 848623-RN102-0.3-02
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 848623-RN102-0.3-02 Series: RN Features: 12 mH @ 1 kHz Line Common Mode Choke DCR Package: Tray Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: -RN 102 0,3/02, 290-190, 800462, 817-1523, RN1020302

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 848623-RN102-0.3-02
Series: RN
Features: 12 mH @ 1 kHz Line Common Mode Choke DCR
Package: Tray
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: -RN 102 0,3/02, 290-190, 800462, 817-1523, RN1020302

Buy Now Datasheet
12MH 300MA Inductor and Choke - 839-RN102-0.3-02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12MH 300MA Inductor and Choke
839-RN102-0.3-02
12MH 300MA Inductor and Choke 839-RN102-0.3-02
CMC 12MH 300MA 2LN TH Product overview: RN102-0.3-02 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MH, 300MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12MH, 300MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RN102-0.3-02 can be used for catalog matching and distributor lookup.

CMC 12MH 300MA 2LN TH Product overview: RN102-0.3-02 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MH, 300MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12MH, 300MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RN102-0.3-02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 848623-RN102-0.3-02 839-RN102-0.3-02
Product Name Common Mode Chokes - RN102-0.3-02 12MH 300MA Inductor and Choke
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J562SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Q Factor 45
View Details
Common Mode Chokes - 486-3-127-623-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details