Schaffner EMC Inc. Current-Compensated Choke RN series

Description
Rated currents from 0.3 to 10 A DC to 1kHz frequency 100kHz to 3MHz common-mode resonance frequency Dual-choke configurations Multiple PCB-mounting options Frequency (DC) : 1 Inductance : 0.7 to 100 mH Rated Current : 0.3 to 10 A
Datasheet
Description
Rated currents from 0.3 to 10 A DC to 1kHz frequency 100kHz to 3MHz common-mode resonance frequency Dual-choke configurations Multiple PCB-mounting options Frequency (DC) : 1 Inductance : 0.7 to 100 mH Rated Current : 0.3 to 10 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current-Compensated Choke - RN series - Schaffner EMC Inc.
Edison, NJ, USA
Current-Compensated Choke
RN series
Current-Compensated Choke RN series
Rated currents from 0.3 to 10 A DC to 1kHz frequency 100kHz to 3MHz common-mode resonance frequency Dual-choke configurations Multiple PCB-mounting options Frequency (DC) : 1 Inductance : 0.7 to 100 mH Rated Current : 0.3 to 10 A
  • Rated currents from 0.3 to 10 A
  • DC to 1kHz frequency
  • 100kHz to 3MHz common-mode resonance frequency
  • Dual-choke configurations
  • Multiple PCB-mounting options

Frequency (DC) : 1
Inductance : 0.7 to 100 mH
Rated Current : 0.3 to 10 A

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category Inductors, Coils, and Chokes
Product Number RN series
Product Name Current-Compensated Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Common Mode Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-39N 0402CT-39NXJRW , 0402CT-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.1500 ohms
View Details
2 suppliers