Schaffner EMC Inc. 4.4MH 600MA Inductor and Choke RN102-0.6-02-4M4

Description
CMC 4.4MH 600MA 2LN TH Product overview: RN102-0.6-02-4M4 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.4MH, 600MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.4MH, 600MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RN102-0.6-02-4M4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 4.4MH 600MA 2LN TH Product overview: RN102-0.6-02-4M4 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.4MH, 600MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.4MH, 600MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RN102-0.6-02-4M4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.4MH 600MA Inductor and Choke - 839-RN102-0.6-02-4M4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.4MH 600MA Inductor and Choke
839-RN102-0.6-02-4M4
4.4MH 600MA Inductor and Choke 839-RN102-0.6-02-4M4
CMC 4.4MH 600MA 2LN TH Product overview: RN102-0.6-02-4M4 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.4MH, 600MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.4MH, 600MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RN102-0.6-02-4M4 can be used for catalog matching and distributor lookup.

CMC 4.4MH 600MA 2LN TH Product overview: RN102-0.6-02-4M4 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.4MH, 600MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.4MH, 600MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RN102-0.6-02-4M4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - RN102-0.6-02-4M4
932262-RN102-0.6-02-4M4
Common Mode Chokes - RN102-0.6-02-4M4 932262-RN102-0.6-02-4M4
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 932262-RN102-0.6-02- 4M4 Series: RN Operating Temperature Range: -40°C ~ 100°C Features: 2 Line Common Mode Choke Through Hole 600mA DCR 380mOhm (Typ) Package: Tube Package: Horizontal, 4 PC Pin Mounting: Through Hole Family Name: RN102 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 817-2083, 816485

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 932262-RN102-0.6-02-4M4
Series: RN
Operating Temperature Range: -40°C ~ 100°C
Features: 2 Line Common Mode Choke Through Hole 600mA DCR 380mOhm (Typ)
Package: Tube
Package: Horizontal, 4 PC Pin
Mounting: Through Hole
Family Name: RN102
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 817-2083, 816485

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-RN102-0.6-02-4M4 932262-RN102-0.6-02-4M4
Product Name 4.4MH 600MA Inductor and Choke Common Mode Chokes - RN102-0.6-02-4M4
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole Through Hole
Technology Power Line
Core Material Ferrite
Inductance Range 4400 microH
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-56U - Triad Magnetics
Specs
Inductance Range 35000 microH
Rated DC Current 2000 milliamps
DCR 0.7900 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details