Schaffner EMC Inc. Filters Common Mode Chokes EV28-3.0-02-5M0

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Schaffner EMC Inc. Category: Filters Common Mode Chokes Series: EV Package: Bulk Operating Temperature: -25°C ~ 100°C Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Schaffner EMC Inc. Category: Filters Common Mode Chokes Series: EV Package: Bulk Operating Temperature: -25°C ~ 100°C Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters Common Mode Chokes
Filters Common Mode Chokes
Alternative Parts (Cross-Reference): Cross Manufacturer: Schaffner EMC Inc. Category: Filters Common Mode Chokes Series: EV Package: Bulk Operating Temperature: -25°C ~ 100°C Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin

Alternative Parts (Cross-Reference): Cross
Manufacturer: Schaffner EMC Inc.
Category: Filters Common Mode Chokes
Series: EV
Package: Bulk
Operating Temperature: -25°C ~ 100°C
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin

Buy Now Datasheet
5MH 3A Inductor and Choke - 839-EV28-3.0-02-5M0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MH 3A Inductor and Choke
839-EV28-3.0-02-5M0
5MH 3A Inductor and Choke 839-EV28-3.0-02-5M0
CMC 5MH 3A 2LN TH Product overview: EV28-3.0-02-5M0 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MH, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5MH, 3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EV28-3.0-02-5M0 can be used for catalog matching and distributor lookup.

CMC 5MH 3A 2LN TH Product overview: EV28-3.0-02-5M0 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MH, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5MH, 3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EV28-3.0-02-5M0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-EV28-3.0-02-5M0
Product Name Filters Common Mode Chokes 5MH 3A Inductor and Choke
Application RF Choke
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Technology Power Line
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2825-032 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8000 to 150 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details