Schaffner EMC Inc. Filters - Common Mode Chokes RN242-4-02-3M3

Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1331515-RN242-4-02-3 M3 Category: Filters>Common Mode Chokes Packaging: Tube Voltage Rating - AC: 300V Size / Dimension: 1.220" L x 0.709" W (31.00mm x 18.00mm) Current Rating (Max): 4A Standard Package: 15 Mounting: Through Hole Filter Type: Power Line Height (Max): 1.362" (34.60mm) Number of Lines: 2 Inductance @ Frequency: 3.3 mH @ 10 kHz DC Resistance (DCR) (Max): 67mOhm (Typ) Temperature Range - Operating: -40°C ~ 100°C Case / Package: Vertical, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 816579,817-2219 Base Product Number: RN242 Approval Agency: ENEC, UR, VDE RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1331515-RN242-4-02-3 M3 Category: Filters>Common Mode Chokes Packaging: Tube Voltage Rating - AC: 300V Size / Dimension: 1.220" L x 0.709" W (31.00mm x 18.00mm) Current Rating (Max): 4A Standard Package: 15 Mounting: Through Hole Filter Type: Power Line Height (Max): 1.362" (34.60mm) Number of Lines: 2 Inductance @ Frequency: 3.3 mH @ 10 kHz DC Resistance (DCR) (Max): 67mOhm (Typ) Temperature Range - Operating: -40°C ~ 100°C Case / Package: Vertical, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 816579,817-2219 Base Product Number: RN242 Approval Agency: ENEC, UR, VDE RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1331515-RN242-4-02-3M3 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1331515-RN242-4-02-3M3
Filters - Common Mode Chokes 1331515-RN242-4-02-3M3
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1331515-RN242-4-02-3 M3 Category: Filters>Common Mode Chokes Packaging: Tube Voltage Rating - AC: 300V Size / Dimension: 1.220" L x 0.709" W (31.00mm x 18.00mm) Current Rating (Max): 4A Standard Package: 15 Mounting: Through Hole Filter Type: Power Line Height (Max): 1.362" (34.60mm) Number of Lines: 2 Inductance @ Frequency: 3.3 mH @ 10 kHz DC Resistance (DCR) (Max): 67mOhm (Typ) Temperature Range - Operating: -40°C ~ 100°C Case / Package: Vertical, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 816579,817-2219 Base Product Number: RN242 Approval Agency: ENEC, UR, VDE RoHS Status: ROHS3 Compliant

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 1331515-RN242-4-02-3M3
Category: Filters>Common Mode Chokes
Packaging: Tube
Voltage Rating - AC: 300V
Size / Dimension: 1.220" L x 0.709" W (31.00mm x 18.00mm)
Current Rating (Max): 4A
Standard Package: 15
Mounting: Through Hole
Filter Type: Power Line
Height (Max): 1.362" (34.60mm)
Number of Lines: 2
Inductance @ Frequency: 3.3 mH @ 10 kHz
DC Resistance (DCR) (Max): 67mOhm (Typ)
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: Vertical, 4 PC Pin
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 816579,817-2219
Base Product Number: RN242
Approval Agency: ENEC, UR, VDE
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1331515-RN242-4-02-3M3
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application RF Choke
Inductance Range 3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT908-V3-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Adjustable Inductors - 1956-JLC04E065TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 101
View Details