CMC 700UH 4A 2LN TH Product overview: RN112-4-02-0M7 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700UH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700UH, 4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RN112-4-02-0M7 can be used for catalog matching and distributor lookup.
Choke/Filter; Common Mode; 4A 0.7mH 24mOhm Horizontal Choke
| ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | 839-RN112-4-02-0M7 | 694-RN112-4-02-0M7 |
| Product Name | 700UH 4A Inductor and Choke | Choke/Filter; Common Mode; 4A 0.7mH 24mOhm Horizontal Choke |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) |
| Mounting Option | Through Hole | Through Hole; Through Hole |
| Technology | Power Line | |
| Core Material | Ferrite | |
| Inductance Range | 700 microH | 700 microH |