Schaffner EMC Inc. Current-Compensated Choke RD series

Description
Rated currents from 6 to 64 A Up to 600 VAC or 850 VDC DC to 400 Hz frequencies Dual, triple and quad-choke configurations Inductance : 0.25 to 25 mH Operating frequency : 0 to 400 Hz Rated Current : 6 to 64 A
Datasheet
Description
Rated currents from 6 to 64 A Up to 600 VAC or 850 VDC DC to 400 Hz frequencies Dual, triple and quad-choke configurations Inductance : 0.25 to 25 mH Operating frequency : 0 to 400 Hz Rated Current : 6 to 64 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current-Compensated Choke - RD series - Schaffner EMC Inc.
Edison, NJ, USA
Current-Compensated Choke
RD series
Current-Compensated Choke RD series
Rated currents from 6 to 64 A Up to 600 VAC or 850 VDC DC to 400 Hz frequencies Dual, triple and quad-choke configurations Inductance : 0.25 to 25 mH Operating frequency : 0 to 400 Hz Rated Current : 6 to 64 A
  • Rated currents from 6 to 64 A
  • Up to 600 VAC or 850 VDC
  • DC to 400 Hz frequencies
  • Dual, triple and quad-choke configurations

Inductance : 0.25 to 25 mH
Operating frequency : 0 to 400 Hz
Rated Current : 6 to 64 A

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category Inductors, Coils, and Chokes
Product Number RD series
Product Name Current-Compensated Choke
Operating Temperature -25 to 110 C (-13 to 230 F)
Mounting Option Through Hole
Technology Wirewound
Application Common Mode Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - FIT80-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL1008-2825JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details