Schaffner EMC Inc. 1.1MH 2A Inductor and Choke RN102-2-02-1M1

Description
CMC 1.1MH 2A 2LN TH Product overview: RN102-2-02-1M1 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1MH, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.1MH, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RN102-2-02-1M1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 1.1MH 2A 2LN TH Product overview: RN102-2-02-1M1 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1MH, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.1MH, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RN102-2-02-1M1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1MH 2A Inductor and Choke - 839-RN102-2-02-1M1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1MH 2A Inductor and Choke
839-RN102-2-02-1M1
1.1MH 2A Inductor and Choke 839-RN102-2-02-1M1
CMC 1.1MH 2A 2LN TH Product overview: RN102-2-02-1M1 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1MH, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.1MH, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RN102-2-02-1M1 can be used for catalog matching and distributor lookup.

CMC 1.1MH 2A 2LN TH Product overview: RN102-2-02-1M1 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1MH, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.1MH, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RN102-2-02-1M1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 286362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Common Mode Chokes
286362
Common Mode Chokes 286362
Schaffner RN102-2-02-1M1

Schaffner RN102-2-02-1M1

Supplier's Site
Common Mode Chokes - 286363 - RS Components, Ltd.
Corby, Northants, United Kingdom
Common Mode Chokes
286363
Common Mode Chokes 286363
Schaffner RN102-2-02-1M1

Schaffner RN102-2-02-1M1

Supplier's Site
Laguna Hills, CA, United States
Common Mode Chokes - RN102-2-02-1M1
848831-RN102-2-02-1M1
Common Mode Chokes - RN102-2-02-1M1 848831-RN102-2-02-1M1
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 848831-RN102-2-02-1M 1 Series: RN Features: 1.1 mH @ 10 kHz Line Common Mode Choke DCR Package: Tray Family Name: RN102 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 817-2086, 816488

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 848831-RN102-2-02-1M1
Series: RN
Features: 1.1 mH @ 10 kHz Line Common Mode Choke DCR
Package: Tray
Family Name: RN102
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 817-2086, 816488

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-RN102-2-02-1M1 286362 848831-RN102-2-02-1M1
Product Name 1.1MH 2A Inductor and Choke Common Mode Chokes Common Mode Chokes - RN102-2-02-1M1
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Technology Power Line
Core Material Ferrite
Inductance Range 1100 microH 1100 microH
Unlock Full Specs
to access all available technical data