Schaffner EMC Inc. 3MH 1A Inductor and Choke RN202-1-02-3M0

Description
CMC 3MH 1A 2LN TH Product overview: RN202-1-02-3M0 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MH, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3MH, 1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RN202-1-02-3M0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 3MH 1A 2LN TH Product overview: RN202-1-02-3M0 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MH, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3MH, 1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RN202-1-02-3M0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MH 1A Inductor and Choke - 839-RN202-1-02-3M0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3MH 1A Inductor and Choke
839-RN202-1-02-3M0
3MH 1A Inductor and Choke 839-RN202-1-02-3M0
CMC 3MH 1A 2LN TH Product overview: RN202-1-02-3M0 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MH, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3MH, 1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RN202-1-02-3M0 can be used for catalog matching and distributor lookup.

CMC 3MH 1A 2LN TH Product overview: RN202-1-02-3M0 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MH, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3MH, 1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RN202-1-02-3M0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - RN202-1-02-3M0
793304-RN202-1-02-3M0
Common Mode Chokes - RN202-1-02-3M0 793304-RN202-1-02-3M0
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 793304-RN202-1-02-3M 0 Series: RN Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: Vertical, 4 PC Pin Voltage Rating - AC: 300V Approvals: ENEC, UR, VDE Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 3mH @ 10kHz Categories: Filters Dimension: 0.717" L x 0.346" W (18.20mm x 8.80mm) Height (Maximum): 0.543" (13.80mm) Current Rating (Maximum): 1A DC Resistance (DCR) (Maximum): 210 mOhm (Typ) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 793304-RN202-1-02-3M0
Series: RN
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: Vertical, 4 PC Pin
Voltage Rating - AC: 300V
Approvals: ENEC, UR, VDE
Filter Type: Power Line
Number of Lines: 2
Inductance @ Frequency: 3mH @ 10kHz
Categories: Filters
Dimension: 0.717" L x 0.346" W (18.20mm x 8.80mm)
Height (Maximum): 0.543" (13.80mm)
Current Rating (Maximum): 1A
DC Resistance (DCR) (Maximum): 210 mOhm (Typ)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-RN202-1-02-3M0 793304-RN202-1-02-3M0
Product Name 3MH 1A Inductor and Choke Common Mode Chokes - RN202-1-02-3M0
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Technology Power Line
Core Material Ferrite
Inductance Range 3000 microH 3000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Rod Core Inductor - RC-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 560 microH
DCR 0.6000 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-1087-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
2 suppliers