Inductance : 0.2 to 3 mH
Operating frequency : 0 to 400 Hz
Rated Current : 16 to 50 A
| Schaffner EMC Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RB series |
| Product Name | Current-Compensated Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Chassis |
| Technology | Toroid |
| Application | Common Mode Choke |
| Configuration | Fixed |