Schaffner EMC Inc. Common Mode Chokes - RN212-0.4-02 RN212-0.4-02

Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 892012-RN212-0.4-02 Series: RN Operating Temperature Range: -40°C ~ 125°C Features: 39 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 400mA (Typ) DCR 1.67Ohm (Typ) Package: Tray Package: Vertical, 4 PC Pin Mounting: Through Hole Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: -RN 212 0,4/02, 290-122, 800027, 817-1562, RN2120402
Request a Quote Datasheet
Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 892012-RN212-0.4-02 Series: RN Operating Temperature Range: -40°C ~ 125°C Features: 39 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 400mA (Typ) DCR 1.67Ohm (Typ) Package: Tray Package: Vertical, 4 PC Pin Mounting: Through Hole Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: -RN 212 0,4/02, 290-122, 800027, 817-1562, RN2120402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - RN212-0.4-02
892012-RN212-0.4-02
Common Mode Chokes - RN212-0.4-02 892012-RN212-0.4-02
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 892012-RN212-0.4-02 Series: RN Operating Temperature Range: -40°C ~ 125°C Features: 39 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 400mA (Typ) DCR 1.67Ohm (Typ) Package: Tray Package: Vertical, 4 PC Pin Mounting: Through Hole Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: -RN 212 0,4/02, 290-122, 800027, 817-1562, RN2120402

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 892012-RN212-0.4-02
Series: RN
Operating Temperature Range: -40°C ~ 125°C
Features: 39 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 400mA (Typ) DCR 1.67Ohm (Typ)
Package: Tray
Package: Vertical, 4 PC Pin
Mounting: Through Hole
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: -RN 212 0,4/02, 290-122, 800027, 817-1562, RN2120402

Buy Now Datasheet
39MH 400MA Inductor and Choke - 839-RN212-0.4-02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39MH 400MA Inductor and Choke
839-RN212-0.4-02
39MH 400MA Inductor and Choke 839-RN212-0.4-02
CMC 39MH 400MA 2LN TH Product overview: RN212-0.4-02 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39MH, 400MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39MH, 400MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RN212-0.4-02 can be used for catalog matching and distributor lookup.

CMC 39MH 400MA 2LN TH Product overview: RN212-0.4-02 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39MH, 400MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39MH, 400MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RN212-0.4-02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 892012-RN212-0.4-02 839-RN212-0.4-02
Product Name Common Mode Chokes - RN212-0.4-02 39MH 400MA Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J152SAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 2-1624108-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0011 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers