Schaffner EMC Inc. Filters - Common Mode Chokes RN122-4-02-3M3

Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1328228-RN122-4-02-3 M3 Category: Filters>Common Mode Chokes Packaging: Tube Voltage Rating - AC: 300V Size / Dimension: 0.886" L x 0.846" W (22.50mm x 21.50mm) Current Rating (Max): 4A Standard Package: 20 Mounting: Through Hole Filter Type: Power Line Height (Max): 0.531" (13.50mm) Number of Lines: 2 Inductance @ Frequency: 3.3 mH @ 10 kHz DC Resistance (DCR) (Max): 46mOhm (Typ) Temperature Range - Operating: -40°C ~ 100°C Case / Package: Horizontal, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 817-2133,816518 Base Product Number: RN122 Approval Agency: ENEC, UR, VDE RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1328228-RN122-4-02-3 M3 Category: Filters>Common Mode Chokes Packaging: Tube Voltage Rating - AC: 300V Size / Dimension: 0.886" L x 0.846" W (22.50mm x 21.50mm) Current Rating (Max): 4A Standard Package: 20 Mounting: Through Hole Filter Type: Power Line Height (Max): 0.531" (13.50mm) Number of Lines: 2 Inductance @ Frequency: 3.3 mH @ 10 kHz DC Resistance (DCR) (Max): 46mOhm (Typ) Temperature Range - Operating: -40°C ~ 100°C Case / Package: Horizontal, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 817-2133,816518 Base Product Number: RN122 Approval Agency: ENEC, UR, VDE RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1328228-RN122-4-02-3M3 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1328228-RN122-4-02-3M3
Filters - Common Mode Chokes 1328228-RN122-4-02-3M3
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1328228-RN122-4-02-3 M3 Category: Filters>Common Mode Chokes Packaging: Tube Voltage Rating - AC: 300V Size / Dimension: 0.886" L x 0.846" W (22.50mm x 21.50mm) Current Rating (Max): 4A Standard Package: 20 Mounting: Through Hole Filter Type: Power Line Height (Max): 0.531" (13.50mm) Number of Lines: 2 Inductance @ Frequency: 3.3 mH @ 10 kHz DC Resistance (DCR) (Max): 46mOhm (Typ) Temperature Range - Operating: -40°C ~ 100°C Case / Package: Horizontal, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 817-2133,816518 Base Product Number: RN122 Approval Agency: ENEC, UR, VDE RoHS Status: ROHS3 Compliant

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 1328228-RN122-4-02-3M3
Category: Filters>Common Mode Chokes
Packaging: Tube
Voltage Rating - AC: 300V
Size / Dimension: 0.886" L x 0.846" W (22.50mm x 21.50mm)
Current Rating (Max): 4A
Standard Package: 20
Mounting: Through Hole
Filter Type: Power Line
Height (Max): 0.531" (13.50mm)
Number of Lines: 2
Inductance @ Frequency: 3.3 mH @ 10 kHz
DC Resistance (DCR) (Max): 46mOhm (Typ)
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: Horizontal, 4 PC Pin
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 817-2133,816518
Base Product Number: RN122
Approval Agency: ENEC, UR, VDE
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1328228-RN122-4-02-3M3
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application RF Choke
Inductance Range 3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1620242 - RS Components, Ltd.
Specs
Operating Temperature -55 C (-67 F)
Technology Wirewound
Core Material Ferrite; Ferrite
View Details
High Frequency & RF Inductors - 2176086-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0020 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers