Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 1328229-RN214-1.5-02
Category: Filters>Common Mode Chokes
Packaging: Tube
Voltage Rating - AC: 300V
Size / Dimension: 0.906" L x 0.610" W (23.00mm x 15.50mm)
Current Rating (Max): 1.5A
Standard Package: 25
Mounting: Through Hole
Filter Type: Power Line
Height (Max): 0.996" (25.30mm)
Number of Lines: 2
Inductance @ Frequency: 6.8 mH @ 10 kHz
DC Resistance (DCR) (Max): 123mOhm (Typ)
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: Vertical, 4 PC Pin
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 817-2183
Base Product Number: RN214
Approval Agency: ENEC, UR, VDE
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1328229-RN214-1.5-02-6M8 |
| Product Name | Filters - Common Mode Chokes |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Through Hole |
| Application | RF Choke |
| Inductance Range | 6800 microH |