Schaffner EMC Inc. Filters - Common Mode Chokes RD7127-6-25M0

Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1328236-RD7127-6-25M 0 Category: Filters>Common Mode Chokes Packaging: Tray Voltage Rating - AC: 600V Voltage Rating - DC: 850V Size / Dimension: 2.756" L x 2.756" W (70.00mm x 70.00mm) Current Rating (Max): 6A (Typ) Standard Package: 50 Mounting: Through Hole Filter Type: Power Line Height (Max): 1.594" (40.50mm) Number of Lines: 2 Inductance @ Frequency: 25 mH @ 400 Hz DC Resistance (DCR) (Max): 84.2mOhm (Typ) Temperature Range - Operating: -25°C ~ 110°C Case / Package: Horizontal, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 817-2023,RD7127-6-25 M0-ND,292-139,800659 Base Product Number: RD7127 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1328236-RD7127-6-25M 0 Category: Filters>Common Mode Chokes Packaging: Tray Voltage Rating - AC: 600V Voltage Rating - DC: 850V Size / Dimension: 2.756" L x 2.756" W (70.00mm x 70.00mm) Current Rating (Max): 6A (Typ) Standard Package: 50 Mounting: Through Hole Filter Type: Power Line Height (Max): 1.594" (40.50mm) Number of Lines: 2 Inductance @ Frequency: 25 mH @ 400 Hz DC Resistance (DCR) (Max): 84.2mOhm (Typ) Temperature Range - Operating: -25°C ~ 110°C Case / Package: Horizontal, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 817-2023,RD7127-6-25 M0-ND,292-139,800659 Base Product Number: RD7127 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1328236-RD7127-6-25M0 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1328236-RD7127-6-25M0
Filters - Common Mode Chokes 1328236-RD7127-6-25M0
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1328236-RD7127-6-25M 0 Category: Filters>Common Mode Chokes Packaging: Tray Voltage Rating - AC: 600V Voltage Rating - DC: 850V Size / Dimension: 2.756" L x 2.756" W (70.00mm x 70.00mm) Current Rating (Max): 6A (Typ) Standard Package: 50 Mounting: Through Hole Filter Type: Power Line Height (Max): 1.594" (40.50mm) Number of Lines: 2 Inductance @ Frequency: 25 mH @ 400 Hz DC Resistance (DCR) (Max): 84.2mOhm (Typ) Temperature Range - Operating: -25°C ~ 110°C Case / Package: Horizontal, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 817-2023,RD7127-6-25 M0-ND,292-139,800659 Base Product Number: RD7127 RoHS Status: ROHS3 Compliant

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 1328236-RD7127-6-25M0
Category: Filters>Common Mode Chokes
Packaging: Tray
Voltage Rating - AC: 600V
Voltage Rating - DC: 850V
Size / Dimension: 2.756" L x 2.756" W (70.00mm x 70.00mm)
Current Rating (Max): 6A (Typ)
Standard Package: 50
Mounting: Through Hole
Filter Type: Power Line
Height (Max): 1.594" (40.50mm)
Number of Lines: 2
Inductance @ Frequency: 25 mH @ 400 Hz
DC Resistance (DCR) (Max): 84.2mOhm (Typ)
Temperature Range - Operating: -25°C ~ 110°C
Case / Package: Horizontal, 4 PC Pin
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 817-2023,RD7127-6-25M0-ND,292-139,800659
Base Product Number: RD7127
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1328236-RD7127-6-25M0
Product Name Filters - Common Mode Chokes
Operating Temperature -25 to 110 C (-13 to 230 F)
Mounting Option Through Hole
Application RF Choke
Inductance Range 25000 microH
Unlock Full Specs
to access all available technical data

Similar Products

RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
250MHz 760mA Inductor and Choke - 71-0402CS-6N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Application RF Choke
View Details