Schaffner EMC Inc. Filters - Common Mode Chokes RN214-1-02-15M

Description
Win Source Part Number: 1024912-RN214-1-02-1 5M Category: Filters>Common Mode Chokes Series: RN Package: Tube Voltage Rating - AC: 300V Current Rating (Max): 1A Standard Package: 500 Filter Type: Power Line Height (Max): 0.996" (25.30mm) Number of Lines: 2 Inductance @ Frequency: 15 mH @ 10 kHz DC Resistance (DCR) (Max): 370mOhm (Typ) Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.906" L x 0.610" W (23.00mm x 15.50mm) Alternative Parts (Cross-Reference): RN114-1-02-15M; RN216-0.8-02-27M; RN116-0.8-02-27M; B82731T2132A20; DLW21SN900HQ2L; EXC24CP121URN 214-1-02-15M; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Schaffner EMC Inc. Other Names: 817-2181,816554 Base Product Number: RN214 Approval Agency: ENEC, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1024912-RN214-1-02-1 5M Category: Filters>Common Mode Chokes Series: RN Package: Tube Voltage Rating - AC: 300V Current Rating (Max): 1A Standard Package: 500 Filter Type: Power Line Height (Max): 0.996" (25.30mm) Number of Lines: 2 Inductance @ Frequency: 15 mH @ 10 kHz DC Resistance (DCR) (Max): 370mOhm (Typ) Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.906" L x 0.610" W (23.00mm x 15.50mm) Alternative Parts (Cross-Reference): RN114-1-02-15M; RN216-0.8-02-27M; RN116-0.8-02-27M; B82731T2132A20; DLW21SN900HQ2L; EXC24CP121URN 214-1-02-15M; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Schaffner EMC Inc. Other Names: 817-2181,816554 Base Product Number: RN214 Approval Agency: ENEC, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1024912-RN214-1-02-15M
Filters - Common Mode Chokes 1024912-RN214-1-02-15M
Win Source Part Number: 1024912-RN214-1-02-1 5M Category: Filters>Common Mode Chokes Series: RN Package: Tube Voltage Rating - AC: 300V Current Rating (Max): 1A Standard Package: 500 Filter Type: Power Line Height (Max): 0.996" (25.30mm) Number of Lines: 2 Inductance @ Frequency: 15 mH @ 10 kHz DC Resistance (DCR) (Max): 370mOhm (Typ) Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.906" L x 0.610" W (23.00mm x 15.50mm) Alternative Parts (Cross-Reference): RN114-1-02-15M; RN216-0.8-02-27M; RN116-0.8-02-27M; B82731T2132A20; DLW21SN900HQ2L; EXC24CP121URN 214-1-02-15M; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Schaffner EMC Inc. Other Names: 817-2181,816554 Base Product Number: RN214 Approval Agency: ENEC, UR, VDE

Win Source Part Number: 1024912-RN214-1-02-15M
Category: Filters>Common Mode Chokes
Series: RN
Package: Tube
Voltage Rating - AC: 300V
Current Rating (Max): 1A
Standard Package: 500
Filter Type: Power Line
Height (Max): 0.996" (25.30mm)
Number of Lines: 2
Inductance @ Frequency: 15 mH @ 10 kHz
DC Resistance (DCR) (Max): 370mOhm (Typ)
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.906" L x 0.610" W (23.00mm x 15.50mm)
Alternative Parts (Cross-Reference): RN114-1-02-15M; RN216-0.8-02-27M; RN116-0.8-02-27M; B82731T2132A20; DLW21SN900HQ2L; EXC24CP121URN 214-1-02-15M;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Schaffner EMC Inc.
Other Names: 817-2181,816554
Base Product Number: RN214
Approval Agency: ENEC, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1024912-RN214-1-02-15M
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-101 0402AF-101XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details