Schaffner EMC Inc. Filters - Common Mode Chokes RT8132-10-4M0

Description
Win Source Part Number: 1352251-RT8132-10-4M 0 Category: Filters - Common Mode Chokes Series: RT Package: Tray Voltage Rating - AC: 600V Size / Dimension: 2.008" Dia (51.00mm) Current Rating (Max): 10A Standard Package: 60 Filter Type: Power Line Height (Max): 1.299" (33.00mm) Number of Lines: 3 Inductance @ Frequency: 4 mH @ 100 kHz Mounting Type: Through Hole Package / Case: Horizontal, 6 PC Pin Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Schaffner EMC Inc. Base Product Number: RT8132 California Prop 65: Warning Information DC Resistance (DCR) (Max): 15mOhm (Typ)
Request a Quote Datasheet
Description
Win Source Part Number: 1352251-RT8132-10-4M 0 Category: Filters - Common Mode Chokes Series: RT Package: Tray Voltage Rating - AC: 600V Size / Dimension: 2.008" Dia (51.00mm) Current Rating (Max): 10A Standard Package: 60 Filter Type: Power Line Height (Max): 1.299" (33.00mm) Number of Lines: 3 Inductance @ Frequency: 4 mH @ 100 kHz Mounting Type: Through Hole Package / Case: Horizontal, 6 PC Pin Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Schaffner EMC Inc. Base Product Number: RT8132 California Prop 65: Warning Information DC Resistance (DCR) (Max): 15mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1352251-RT8132-10-4M0 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1352251-RT8132-10-4M0
Filters - Common Mode Chokes 1352251-RT8132-10-4M0
Win Source Part Number: 1352251-RT8132-10-4M 0 Category: Filters - Common Mode Chokes Series: RT Package: Tray Voltage Rating - AC: 600V Size / Dimension: 2.008" Dia (51.00mm) Current Rating (Max): 10A Standard Package: 60 Filter Type: Power Line Height (Max): 1.299" (33.00mm) Number of Lines: 3 Inductance @ Frequency: 4 mH @ 100 kHz Mounting Type: Through Hole Package / Case: Horizontal, 6 PC Pin Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Schaffner EMC Inc. Base Product Number: RT8132 California Prop 65: Warning Information DC Resistance (DCR) (Max): 15mOhm (Typ)

Win Source Part Number: 1352251-RT8132-10-4M0
Category: Filters - Common Mode Chokes
Series: RT
Package: Tray
Voltage Rating - AC: 600V
Size / Dimension: 2.008" Dia (51.00mm)
Current Rating (Max): 10A
Standard Package: 60
Filter Type: Power Line
Height (Max): 1.299" (33.00mm)
Number of Lines: 3
Inductance @ Frequency: 4 mH @ 100 kHz
Mounting Type: Through Hole
Package / Case: Horizontal, 6 PC Pin
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Schaffner EMC Inc.
Base Product Number: RT8132
California Prop 65: Warning Information
DC Resistance (DCR) (Max): 15mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1352251-RT8132-10-4M0
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6000 to ? microH
DCR 0.2020 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2125JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details