Schaffner EMC Inc. Filters - Common Mode Chokes RN112-3.6-02-0M4

Description
Win Source Part Number: 1088485-RN112-3.6-02 -0M4 Category: Filters>Common Mode Chokes Series: RN Package: Tube Voltage Rating - AC: 300V Current Rating (Max): 3.6A Standard Package: 25 Filter Type: Power Line Height (Max): 0.508" (12.90mm) Number of Lines: 2 Inductance @ Frequency: 400 µH @ 10 kHz DC Resistance (DCR) (Max): 27mOhm (Typ) Mounting Type: Through Hole Package / Case: Horizontal, 4 PC Pin Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.697" L x 0.673" W (17.70mm x 17.10mm) Alternative Parts (Cross-Reference): DLW5BTM501SQ2L; DLW5BTM501TQ2L; DLW5ATN331MQ2L; RN212-3.6-02-0M4; RN214-4-02-1M5; RN112-4-02-0M7; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Schaffner EMC Inc. Other Names: 817-2099,815696 Base Product Number: RN112 Approval Agency: ENEC, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1088485-RN112-3.6-02 -0M4 Category: Filters>Common Mode Chokes Series: RN Package: Tube Voltage Rating - AC: 300V Current Rating (Max): 3.6A Standard Package: 25 Filter Type: Power Line Height (Max): 0.508" (12.90mm) Number of Lines: 2 Inductance @ Frequency: 400 µH @ 10 kHz DC Resistance (DCR) (Max): 27mOhm (Typ) Mounting Type: Through Hole Package / Case: Horizontal, 4 PC Pin Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.697" L x 0.673" W (17.70mm x 17.10mm) Alternative Parts (Cross-Reference): DLW5BTM501SQ2L; DLW5BTM501TQ2L; DLW5ATN331MQ2L; RN212-3.6-02-0M4; RN214-4-02-1M5; RN112-4-02-0M7; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Schaffner EMC Inc. Other Names: 817-2099,815696 Base Product Number: RN112 Approval Agency: ENEC, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1088485-RN112-3.6-02-0M4
Filters - Common Mode Chokes 1088485-RN112-3.6-02-0M4
Win Source Part Number: 1088485-RN112-3.6-02 -0M4 Category: Filters>Common Mode Chokes Series: RN Package: Tube Voltage Rating - AC: 300V Current Rating (Max): 3.6A Standard Package: 25 Filter Type: Power Line Height (Max): 0.508" (12.90mm) Number of Lines: 2 Inductance @ Frequency: 400 µH @ 10 kHz DC Resistance (DCR) (Max): 27mOhm (Typ) Mounting Type: Through Hole Package / Case: Horizontal, 4 PC Pin Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.697" L x 0.673" W (17.70mm x 17.10mm) Alternative Parts (Cross-Reference): DLW5BTM501SQ2L; DLW5BTM501TQ2L; DLW5ATN331MQ2L; RN212-3.6-02-0M4; RN214-4-02-1M5; RN112-4-02-0M7; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Schaffner EMC Inc. Other Names: 817-2099,815696 Base Product Number: RN112 Approval Agency: ENEC, UR, VDE

Win Source Part Number: 1088485-RN112-3.6-02-0M4
Category: Filters>Common Mode Chokes
Series: RN
Package: Tube
Voltage Rating - AC: 300V
Current Rating (Max): 3.6A
Standard Package: 25
Filter Type: Power Line
Height (Max): 0.508" (12.90mm)
Number of Lines: 2
Inductance @ Frequency: 400 µH @ 10 kHz
DC Resistance (DCR) (Max): 27mOhm (Typ)
Mounting Type: Through Hole
Package / Case: Horizontal, 4 PC Pin
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.697" L x 0.673" W (17.70mm x 17.10mm)
Alternative Parts (Cross-Reference): DLW5BTM501SQ2L; DLW5BTM501TQ2L; DLW5ATN331MQ2L; RN212-3.6-02-0M4; RN214-4-02-1M5; RN112-4-02-0M7;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Schaffner EMC Inc.
Other Names: 817-2099,815696
Base Product Number: RN112
Approval Agency: ENEC, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1088485-RN112-3.6-02-0M4
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Fixed Inductors - 1674-CL1008-2106JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-3N9 0402CT-3N9XJRW , 0402CT-3N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details