Common Mode Choke 3 phase 36A 0.4mH
Common Mode Choke 3 phase 36A 0.4mH
CMC 420UH 36A 3LN TH Product overview: RB6132-36-0M4 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420UH, 36A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 420UH, 36A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RB6132-36-0M4 can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7690616 | 839-RB6132-36-0M4 |
| Product Name | Leaded Inductors | 420UH 36A Inductor and Choke |
| Application | Common Mode Choke | |
| Inductance Range | 420 microH | 420 microH |
| Lead Style | Radial; Radial | |
| Standards and Certifications | RoHS | RoHS |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |