The EH20-1.2-02-3M3 is a common mode choke for AC power line EMI suppression, with a rated current of 1.2 A and an inductance of 3.3 mH. It operates from DC to 400 Hz at a maximum continuous voltage of 250 VAC at 50°C, has a winding-to-winding isolation of 3000 VAC for 60 seconds, and a temperature range of -25°C to +100°C. The device is RoHS compliant, uses UL-rated materials, and meets UL 94 V-0 flammability standards. It weighs 10 g and has a DC resistance of 127 mΩ at 25°C. The part is designed for use in switch mode power supplies, audio and multimedia equipment, and office automation devices.
CMC 3.3MH 1.2A 2LN TH Product overview: EH20-1.2-02-3M3 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 1.2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EH20-1.2-02-3M3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 839-EH20-1.2-02-3M3 |
| Product Name | 3.3MH 1.2A Inductor and Choke |
| Operating Temperature | -25 to 100 C (-13 to 212 F) |
| Mounting Option | Through Hole |
| Technology | Current Compensated Choke |
| Core Material | Ferrite |