Schaffner EMC Inc. Common Mode Chokes - RN102-1-02-3M0 RN102-1-02-3M0

Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 848737-RN102-1-02-3M 0 Series: RN Features: 3 mH @ 10 kHz Line Common Mode Choke DCR Package: Tray Family Name: RN102 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 817-2084, 816487
Request a Quote Datasheet
Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 848737-RN102-1-02-3M 0 Series: RN Features: 3 mH @ 10 kHz Line Common Mode Choke DCR Package: Tray Family Name: RN102 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 817-2084, 816487
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - RN102-1-02-3M0
848737-RN102-1-02-3M0
Common Mode Chokes - RN102-1-02-3M0 848737-RN102-1-02-3M0
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 848737-RN102-1-02-3M 0 Series: RN Features: 3 mH @ 10 kHz Line Common Mode Choke DCR Package: Tray Family Name: RN102 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 817-2084, 816487

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 848737-RN102-1-02-3M0
Series: RN
Features: 3 mH @ 10 kHz Line Common Mode Choke DCR
Package: Tray
Family Name: RN102
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 817-2084, 816487

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 848737-RN102-1-02-3M0
Product Name Common Mode Chokes - RN102-1-02-3M0
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J104JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1-2176737-0 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0024 microH
View Details
Automotive 0.0095uH 250MHz 0.48A Inductor and Choke - 71-0402CS-9N5XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 5 (+/- %)
View Details