Schaffner EMC Inc. Leaded Inductors RB8532-36-0M8

Description
Common Mode Choke 3 phase 36A 0.8mH
Request a Quote Datasheet
Description
Common Mode Choke 3 phase 36A 0.8mH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7690625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7690625
Leaded Inductors 7690625
Common Mode Choke 3 phase 36A 0.8mH

Common Mode Choke 3 phase 36A 0.8mH

Supplier's Site
Leaded Inductors - 1705174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1705174
Leaded Inductors 1705174
Common Mode Choke 3 phase 36A 0.8mH

Common Mode Choke 3 phase 36A 0.8mH

Supplier's Site
Laguna Hills, CA, United States
Common Mode Chokes - RB8532-36-0M8
1021807-RB8532-36-0M8
Common Mode Chokes - RB8532-36-0M8 1021807-RB8532-36-0M8
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1021807-RB8532-36-0M 8 Packaging: Bulk Voltage Rating - AC: 600V Voltage Rating - DC: 1000V (1kV) Current Rating (Max): 36A Mounting: Through Hole Filter Type: Power Line Height (Max): 3.228" (82.00mm) Number of Lines: 3 Inductance @ Frequency: 830μH @ 400Hz DC Resistance (DCR) (Max): 2.3 mOhm (Typ) Categories: Filters Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: Vertical, 6 PC Pin Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 16

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 1021807-RB8532-36-0M8
Packaging: Bulk
Voltage Rating - AC: 600V
Voltage Rating - DC: 1000V (1kV)
Current Rating (Max): 36A
Mounting: Through Hole
Filter Type: Power Line
Height (Max): 3.228" (82.00mm)
Number of Lines: 3
Inductance @ Frequency: 830μH @ 400Hz
DC Resistance (DCR) (Max): 2.3 mOhm (Typ)
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: Vertical, 6 PC Pin
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 16

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7690625 1021807-RB8532-36-0M8
Product Name Leaded Inductors Common Mode Chokes - RB8532-36-0M8
Application Common Mode Choke
Inductance Range 830 microH 830 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1623941-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 15 microH
View Details
2 suppliers
Common Mode Chokes - 486-3-127-597-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers