Fluke Thermal Imager TI450 PRO 60HZ

Description
The TI450 PRO 60HZ is a thermal imager from Fluke. Features: Increased sensitivity to visualize temperature differences, NETD for the Ti450 PRO is ≤0.025 at 30 °C target temp (25 mK) Easier to visualize and diagnose issues with sharper onscreen images, multiple rectangle markers and 9 color palettes More intuitive visual interface, improved, user-tested, touch screen interface More flexibility to visualize target, tiny-to-large with interchangeable smart lenses - no calibration required, 2x and 4x telephoto, wide angle and macro lens compatibility Capture a clear, accurate image focused throughout the field of view with MultiSharp™ Focus Get an instant in-focus image of your designated target. LaserSharp® Auto Focus uses a built-in laser distance meter that calculates and displays the distance from your designated target. Get 4x the pixel data with SuperResolution, which captures multiple images and combines them to create a 640 x 480 image Save time - wirelessly sync images directly from your camera to the Fluke Connect® system, and attach to an asset record or work order Reduce the need take notes in the field with IR-PhotoNotes™ and voice annotations Accessories: Infrared camera with standard infrared lens AC power supply and battery pack charger (including universal AC adapters) Two rugged lithium ion smart battery packs USB cable HDMI video cable 4 GB micro SD card Rugged, hard carrying case Soft transport bag Adjustable hand strap The Fluke TI450 PRO 60HZ infrared camera introduces a leading-edge visual infrared experience. Smartest, most intuitive user interface. Increased thermal sensitivity to capture the smallest differences. Latest technology for on-screen clarity. Lens compatibility to capture targets tiny-to-large. Powerful, easy-to-use Fluke Connect® A comprehensive and connected platform that represents the future of integrated equipment maintenance, monitoring, analysis and reporting. It’s easier than ever to optimize thermal images, perform analytics, generate quick, customizable, robust reports, and export images to the format of your choice in the cloud. And you will be able to integrate with Fluke Connect—the largest integrated system of maintenance software and tools in the world. Modern visual design Intuitive navigation—easier to learn, easier and faster to work in Simplified work flows Simplified reporting workflow and better report templates Fluke Connect Cloud storage
Datasheet
Description
The TI450 PRO 60HZ is a thermal imager from Fluke. Features: Increased sensitivity to visualize temperature differences, NETD for the Ti450 PRO is ≤0.025 at 30 °C target temp (25 mK) Easier to visualize and diagnose issues with sharper onscreen images, multiple rectangle markers and 9 color palettes More intuitive visual interface, improved, user-tested, touch screen interface More flexibility to visualize target, tiny-to-large with interchangeable smart lenses - no calibration required, 2x and 4x telephoto, wide angle and macro lens compatibility Capture a clear, accurate image focused throughout the field of view with MultiSharp™ Focus Get an instant in-focus image of your designated target. LaserSharp® Auto Focus uses a built-in laser distance meter that calculates and displays the distance from your designated target. Get 4x the pixel data with SuperResolution, which captures multiple images and combines them to create a 640 x 480 image Save time - wirelessly sync images directly from your camera to the Fluke Connect® system, and attach to an asset record or work order Reduce the need take notes in the field with IR-PhotoNotes™ and voice annotations Accessories: Infrared camera with standard infrared lens AC power supply and battery pack charger (including universal AC adapters) Two rugged lithium ion smart battery packs USB cable HDMI video cable 4 GB micro SD card Rugged, hard carrying case Soft transport bag Adjustable hand strap The Fluke TI450 PRO 60HZ infrared camera introduces a leading-edge visual infrared experience. Smartest, most intuitive user interface. Increased thermal sensitivity to capture the smallest differences. Latest technology for on-screen clarity. Lens compatibility to capture targets tiny-to-large. Powerful, easy-to-use Fluke Connect® A comprehensive and connected platform that represents the future of integrated equipment maintenance, monitoring, analysis and reporting. It’s easier than ever to optimize thermal images, perform analytics, generate quick, customizable, robust reports, and export images to the format of your choice in the cloud. And you will be able to integrate with Fluke Connect—the largest integrated system of maintenance software and tools in the world. Modern visual design Intuitive navigation—easier to learn, easier and faster to work in Simplified work flows Simplified reporting workflow and better report templates Fluke Connect Cloud storage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager TI450 PRO 60HZ
The TI450 PRO 60HZ is a thermal imager from Fluke. Features: Increased sensitivity to visualize temperature differences, NETD for the Ti450 PRO is ≤0.025 at 30 °C target temp (25 mK) Easier to visualize and diagnose issues with sharper onscreen images, multiple rectangle markers and 9 color palettes More intuitive visual interface, improved, user-tested, touch screen interface More flexibility to visualize target, tiny-to-large with interchangeable smart lenses - no calibration required, 2x and 4x telephoto, wide angle and macro lens compatibility Capture a clear, accurate image focused throughout the field of view with MultiSharp™ Focus Get an instant in-focus image of your designated target. LaserSharp® Auto Focus uses a built-in laser distance meter that calculates and displays the distance from your designated target. Get 4x the pixel data with SuperResolution, which captures multiple images and combines them to create a 640 x 480 image Save time - wirelessly sync images directly from your camera to the Fluke Connect® system, and attach to an asset record or work order Reduce the need take notes in the field with IR-PhotoNotes™ and voice annotations Accessories: Infrared camera with standard infrared lens AC power supply and battery pack charger (including universal AC adapters) Two rugged lithium ion smart battery packs USB cable HDMI video cable 4 GB micro SD card Rugged, hard carrying case Soft transport bag Adjustable hand strap The Fluke TI450 PRO 60HZ infrared camera introduces a leading-edge visual infrared experience. Smartest, most intuitive user interface. Increased thermal sensitivity to capture the smallest differences. Latest technology for on-screen clarity. Lens compatibility to capture targets tiny-to-large. Powerful, easy-to-use Fluke Connect® A comprehensive and connected platform that represents the future of integrated equipment maintenance, monitoring, analysis and reporting. It’s easier than ever to optimize thermal images, perform analytics, generate quick, customizable, robust reports, and export images to the format of your choice in the cloud. And you will be able to integrate with Fluke Connect—the largest integrated system of maintenance software and tools in the world. Modern visual design Intuitive navigation—easier to learn, easier and faster to work in Simplified work flows Simplified reporting workflow and better report templates Fluke Connect Cloud storage

The TI450 PRO 60HZ is a thermal imager from Fluke.

Features:

  • Increased sensitivity to visualize temperature differences, NETD for the Ti450 PRO is ≤0.025 at 30 °C target temp (25 mK)
  • Easier to visualize and diagnose issues with sharper onscreen images, multiple rectangle markers and 9 color palettes
  • More intuitive visual interface, improved, user-tested, touch screen interface
  • More flexibility to visualize target, tiny-to-large with interchangeable smart lenses - no calibration required, 2x and 4x telephoto, wide angle and macro lens compatibility
  • Capture a clear, accurate image focused throughout the field of view with MultiSharp™ Focus
  • Get an instant in-focus image of your designated target. LaserSharp® Auto Focus uses a built-in laser distance meter that calculates and displays the distance from your designated target.
  • Get 4x the pixel data with SuperResolution, which captures multiple images and combines them to create a 640 x 480 image
  • Save time - wirelessly sync images directly from your camera to the Fluke Connect® system, and attach to an asset record or work order
  • Reduce the need take notes in the field with IR-PhotoNotes™ and voice annotations

Accessories:

  • Infrared camera with standard infrared lens
  • AC power supply and battery pack charger (including universal AC adapters)
  • Two rugged lithium ion smart battery packs
  • USB cable
  • HDMI video cable
  • 4 GB micro SD card
  • Rugged, hard carrying case
  • Soft transport bag
  • Adjustable hand strap

The Fluke TI450 PRO 60HZ infrared camera introduces a leading-edge visual infrared experience. Smartest, most intuitive user interface. Increased thermal sensitivity to capture the smallest differences. Latest technology for on-screen clarity. Lens compatibility to capture targets tiny-to-large.

Powerful, easy-to-use Fluke Connect®

A comprehensive and connected platform that represents the future of integrated equipment maintenance, monitoring, analysis and reporting. It’s easier than ever to optimize thermal images, perform analytics, generate quick, customizable, robust reports, and export images to the format of your choice in the cloud. And you will be able to integrate with Fluke Connect—the largest integrated system of maintenance software and tools in the world.

  • Modern visual design
  • Intuitive navigation—easier to learn, easier and faster to work in
  • Simplified work flows
  • Simplified reporting workflow and better report templates
  • Fluke Connect Cloud storage
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Thermal Imagers
Product Number TI450 PRO 60HZ
Product Name Thermal Imager
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Borescope Thermal Imagers - MWIR-b-640 - LAND
Specs
Cooling Water Cooled
Computer Host PC
Ambient Temperature Range -4 to 140 F (-20 to 60 C)
View Details
Thermal Imaging Cameras - 2309295 - RS Components, Ltd.
Specs
Features & Options Built-in Color / Visual Camera
Horizontal 120 lines
Vertical 160 lines
View Details
PCE-TC 38 -  - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Portable Portable; Battery Powered
Measurement Range -20 to 550 C (-4 to 1022 F)
Temperature Resolution 0.1000 DegC (0.1800 DegF)
View Details