Fluke Thermal Imager TI32

Description
The TI32 is a thermal imager from Fluke. Features: Delivers the clear, crisp images needed to find problems fast with its 320 x 240 sensor. Identify even the smallest temperature differences that could indicate problems with thermal sensitivity (NETD) Automatic alignment (parallax correction) of visual and infrared images with Fluke patented IR-Fusion® Optional telephoto and wide angle lenses available for added versatility and special applications. (easily installable in the field) Field replaceable batteries give you maximum flexibility no matter where your work takes you. Intuitive, three-button menu is easy to use—simply navigate with the push of a thumb. No need to carry pen and paper—record findings by speaking into the imager. Voice annotations can be recorded with every image you take. Voice comments are saved along with individual images for future reference. One-handed focus capability, emissivity correction, reflected background temperature compensation, and transmission correction increase the accuracy of measurements in most situations. Adjustable hand strap for left-or right-handed use. Everything needed to get started is included. Optimized for field use in challenging work environments. Engineered and tested to withstand a 2 m (6.5 ft) drop for the ultimate peace of mind - When was the last time you dropped a tool or piece of equipment? Withstands dust and water—tested to an IP54 rating. Manufactured in the U.S.A. Specifications: Temperature measurement range (not calibrated below -10 °C) - -20 °C to +600 °C (-4 °F to +1112 °F) Temperature measurement accuracy - ±2 °C or 2% (at 25 °C nominal, whichever is greater) Image capture frequency - 9 Hz refresh rate or 60 Hz refresh rate depending upon model variation Detector type - 320 X 240 Focal Plane Array, uncooled microbolometer The Ti32 combines powerful 320 x 240 resolution with IR-Fusion® Technology, the blending of digital and infrared images into a single image, delivering strikingly crisp detailed images, making problem detection extremely easy. Identifying issues and easily reporting findings can be a challenge. AutoBlend™ lets you make a difference with each thermal inspection every time, as it gives you the ability to identify issues and report easier with partially transparent images. If you are performing electrical and mechanical applications, including switch gear and utility inspections, the Ti32 is ideal for you. That’s because it has thermal sensitivity of ≤ 0.045 °C at 30 °C (45 mK) and a temperature range from -20 ° to 600 °C (-4 ° to 1112 °F). Stop relying on pen and paper – let the voice annotation feature make documenting specific details easier than ever. For added versatility in your special applications, add our field-installable telephoto and wide angle lenses. For applications that require a high temperature range and low thermal sensitivity (NETD), the Ti400 is an alternative choice. It features wireless connectivity for quick and easy sharing of images, LaserSharp® Auto Focus for consistently in-focus images – every, single, time and a ruggedized high resolution 640 x 480 capacitive touch screen for quick menu navigation.
Datasheet
Description
The TI32 is a thermal imager from Fluke. Features: Delivers the clear, crisp images needed to find problems fast with its 320 x 240 sensor. Identify even the smallest temperature differences that could indicate problems with thermal sensitivity (NETD) Automatic alignment (parallax correction) of visual and infrared images with Fluke patented IR-Fusion® Optional telephoto and wide angle lenses available for added versatility and special applications. (easily installable in the field) Field replaceable batteries give you maximum flexibility no matter where your work takes you. Intuitive, three-button menu is easy to use—simply navigate with the push of a thumb. No need to carry pen and paper—record findings by speaking into the imager. Voice annotations can be recorded with every image you take. Voice comments are saved along with individual images for future reference. One-handed focus capability, emissivity correction, reflected background temperature compensation, and transmission correction increase the accuracy of measurements in most situations. Adjustable hand strap for left-or right-handed use. Everything needed to get started is included. Optimized for field use in challenging work environments. Engineered and tested to withstand a 2 m (6.5 ft) drop for the ultimate peace of mind - When was the last time you dropped a tool or piece of equipment? Withstands dust and water—tested to an IP54 rating. Manufactured in the U.S.A. Specifications: Temperature measurement range (not calibrated below -10 °C) - -20 °C to +600 °C (-4 °F to +1112 °F) Temperature measurement accuracy - ±2 °C or 2% (at 25 °C nominal, whichever is greater) Image capture frequency - 9 Hz refresh rate or 60 Hz refresh rate depending upon model variation Detector type - 320 X 240 Focal Plane Array, uncooled microbolometer The Ti32 combines powerful 320 x 240 resolution with IR-Fusion® Technology, the blending of digital and infrared images into a single image, delivering strikingly crisp detailed images, making problem detection extremely easy. Identifying issues and easily reporting findings can be a challenge. AutoBlend™ lets you make a difference with each thermal inspection every time, as it gives you the ability to identify issues and report easier with partially transparent images. If you are performing electrical and mechanical applications, including switch gear and utility inspections, the Ti32 is ideal for you. That’s because it has thermal sensitivity of ≤ 0.045 °C at 30 °C (45 mK) and a temperature range from -20 ° to 600 °C (-4 ° to 1112 °F). Stop relying on pen and paper – let the voice annotation feature make documenting specific details easier than ever. For added versatility in your special applications, add our field-installable telephoto and wide angle lenses. For applications that require a high temperature range and low thermal sensitivity (NETD), the Ti400 is an alternative choice. It features wireless connectivity for quick and easy sharing of images, LaserSharp® Auto Focus for consistently in-focus images – every, single, time and a ruggedized high resolution 640 x 480 capacitive touch screen for quick menu navigation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager - TI32 - ValueTronics International, Inc.
Elgin, IL, USA
Thermal Imager
TI32
Thermal Imager TI32
The TI32 is a thermal imager from Fluke. Features: Delivers the clear, crisp images needed to find problems fast with its 320 x 240 sensor. Identify even the smallest temperature differences that could indicate problems with thermal sensitivity (NETD) Automatic alignment (parallax correction) of visual and infrared images with Fluke patented IR-Fusion® Optional telephoto and wide angle lenses available for added versatility and special applications. (easily installable in the field) Field replaceable batteries give you maximum flexibility no matter where your work takes you. Intuitive, three-button menu is easy to use—simply navigate with the push of a thumb. No need to carry pen and paper—record findings by speaking into the imager. Voice annotations can be recorded with every image you take. Voice comments are saved along with individual images for future reference. One-handed focus capability, emissivity correction, reflected background temperature compensation, and transmission correction increase the accuracy of measurements in most situations. Adjustable hand strap for left-or right-handed use. Everything needed to get started is included. Optimized for field use in challenging work environments. Engineered and tested to withstand a 2 m (6.5 ft) drop for the ultimate peace of mind - When was the last time you dropped a tool or piece of equipment? Withstands dust and water—tested to an IP54 rating. Manufactured in the U.S.A. Specifications: Temperature measurement range (not calibrated below -10 °C) - -20 °C to +600 °C (-4 °F to +1112 °F) Temperature measurement accuracy - ±2 °C or 2% (at 25 °C nominal, whichever is greater) Image capture frequency - 9 Hz refresh rate or 60 Hz refresh rate depending upon model variation Detector type - 320 X 240 Focal Plane Array, uncooled microbolometer The Ti32 combines powerful 320 x 240 resolution with IR-Fusion® Technology, the blending of digital and infrared images into a single image, delivering strikingly crisp detailed images, making problem detection extremely easy. Identifying issues and easily reporting findings can be a challenge. AutoBlend™ lets you make a difference with each thermal inspection every time, as it gives you the ability to identify issues and report easier with partially transparent images. If you are performing electrical and mechanical applications, including switch gear and utility inspections, the Ti32 is ideal for you. That’s because it has thermal sensitivity of ≤ 0.045 °C at 30 °C (45 mK) and a temperature range from -20 ° to 600 °C (-4 ° to 1112 °F). Stop relying on pen and paper – let the voice annotation feature make documenting specific details easier than ever. For added versatility in your special applications, add our field-installable telephoto and wide angle lenses. For applications that require a high temperature range and low thermal sensitivity (NETD), the Ti400 is an alternative choice. It features wireless connectivity for quick and easy sharing of images, LaserSharp® Auto Focus for consistently in-focus images – every, single, time and a ruggedized high resolution 640 x 480 capacitive touch screen for quick menu navigation.

The TI32 is a thermal imager from Fluke.

Features:

  • Delivers the clear, crisp images needed to find problems fast with its 320 x 240 sensor.
  • Identify even the smallest temperature differences that could indicate problems with thermal sensitivity (NETD)
  • Automatic alignment (parallax correction) of visual and infrared images with Fluke patented IR-Fusion®
  • Optional telephoto and wide angle lenses available for added versatility and special applications. (easily installable in the field)
  • Field replaceable batteries give you maximum flexibility no matter where your work takes you.
  • Intuitive, three-button menu is easy to use—simply navigate with the push of a thumb.
  • No need to carry pen and paper—record findings by speaking into the imager. Voice annotations can be recorded with every image you take. Voice comments are saved along with individual images for future reference.
  • One-handed focus capability, emissivity correction, reflected background temperature compensation, and transmission correction increase the accuracy of measurements in most situations.
  • Adjustable hand strap for left-or right-handed use.
  • Everything needed to get started is included.
  • Optimized for field use in challenging work environments.
  • Engineered and tested to withstand a 2 m (6.5 ft) drop for the ultimate peace of mind - When was the last time you dropped a tool or piece of equipment?
  • Withstands dust and water—tested to an IP54 rating.
  • Manufactured in the U.S.A.

Specifications:

  • Temperature measurement range (not calibrated below -10 °C) - -20 °C to +600 °C (-4 °F to +1112 °F)
  • Temperature measurement accuracy - ±2 °C or 2% (at 25 °C nominal, whichever is greater)
  • Image capture frequency - 9 Hz refresh rate or 60 Hz refresh rate depending upon model variation
  • Detector type - 320 X 240 Focal Plane Array, uncooled microbolometer

The Ti32 combines powerful 320 x 240 resolution with IR-Fusion® Technology, the blending of digital and infrared images into a single image, delivering strikingly crisp detailed images, making problem detection extremely easy. Identifying issues and easily reporting findings can be a challenge. AutoBlend™ lets you make a difference with each thermal inspection every time, as it gives you the ability to identify issues and report easier with partially transparent images. If you are performing electrical and mechanical applications, including switch gear and utility inspections, the Ti32 is ideal for you. That’s because it has thermal sensitivity of ≤ 0.045 °C at 30 °C (45 mK) and a temperature range from -20 ° to 600 °C (-4 ° to 1112 °F). Stop relying on pen and paper – let the voice annotation feature make documenting specific details easier than ever. For added versatility in your special applications, add our field-installable telephoto and wide angle lenses. For applications that require a high temperature range and low thermal sensitivity (NETD), the Ti400 is an alternative choice. It features wireless connectivity for quick and easy sharing of images, LaserSharp® Auto Focus for consistently in-focus images – every, single, time and a ruggedized high resolution 640 x 480 capacitive touch screen for quick menu navigation.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Thermal Imagers
Product Number TI32
Product Name Thermal Imager
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Thermographic Camera - ImageIR® 5300 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
UTi120T Pocket-Sized Thermal Imager - UTi120T - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
Ambient Temperature Range -4 to 752 F (-20 to 400 C)
View Details
Glass Tempering Furnace System -  - LAND
Specs
Detector Type Line Scanning
Ambient Temperature Range 32 to 158 F (0.0 to 70 C)
Measurement Range 150 to 1100 C (302 to 2012 F)
View Details