Fluke Thermal Imager TIR2-10/20

Description
The TIR2-10/20 is a thermal imager from Fluke. Features: Industry Leading Thermal Sensitivity (≤0.050 °C NETD) Provides Solid Resolution, And Ultra High-Quality Images IR-Fusion Technology Automatically Merges Visual And Thermal Images Pinpointing Trouble Areas Quicker By Automatically Relating Thermal Images With The Real World The 180° Articulating Lens Is Great For Viewing Around Obstructions The 5" High Resolution, High Contrast Display Is The Biggest Display In The Industry 160 x 120 Focal Plane Array And 20mm High Quality Germanium Lens With Continuous Single Finger Focus Provide Exceptional Image Resolution SmartView Professional Report Writing Software Generates Fast, Easy, Customizable Reports Including Rich Image Analysis The Intuitive Operation With On-Camera Windows CE Interface Makes It Easy To Use Applications: Roofing Surveys Energy Audits Moisture Remediation Common Building Diagnostics Applications Are- Roofing Surveys Detect wet insulation in flat-roof systems quickly and efficiently Energy Audits Perform infrared energy audits for residential and commercial applications Moisture/Restoration Accurately detect moisture issues located behind exterior and interior walls, in ceilings or under carpet covered floors Mold Remediation Control mold by finding unknown sources of moisture that would otherwise go undetected. Infrared scanning is the fastest most efficient way to provide 100% moisture detection coverage The Fluke TiR2-10/20 thermal imager is for professionals demanding the best solutions in building diagnostics applications. The Fluke TiR2-10/20 provides the industry's largest LCD to view on-camera images, augmented with the innovative IR-Fusion™ technology to better pinpoint building problems. IR-Fusion is the overlay of IR and visible images, allowing one to clearly identify critical points within the thermal image. The primary diagnostic procedure for determining the thermal performance of a building envelope is infrared thermography. It can be used to identify heating and cooling loss due to poor construction, missing or inadequate insulation and moisture intrusion. Correcting the defects plays a significant role in increasing building efficiency and structural integrity.
Description
The TIR2-10/20 is a thermal imager from Fluke. Features: Industry Leading Thermal Sensitivity (≤0.050 °C NETD) Provides Solid Resolution, And Ultra High-Quality Images IR-Fusion Technology Automatically Merges Visual And Thermal Images Pinpointing Trouble Areas Quicker By Automatically Relating Thermal Images With The Real World The 180° Articulating Lens Is Great For Viewing Around Obstructions The 5" High Resolution, High Contrast Display Is The Biggest Display In The Industry 160 x 120 Focal Plane Array And 20mm High Quality Germanium Lens With Continuous Single Finger Focus Provide Exceptional Image Resolution SmartView Professional Report Writing Software Generates Fast, Easy, Customizable Reports Including Rich Image Analysis The Intuitive Operation With On-Camera Windows CE Interface Makes It Easy To Use Applications: Roofing Surveys Energy Audits Moisture Remediation Common Building Diagnostics Applications Are- Roofing Surveys Detect wet insulation in flat-roof systems quickly and efficiently Energy Audits Perform infrared energy audits for residential and commercial applications Moisture/Restoration Accurately detect moisture issues located behind exterior and interior walls, in ceilings or under carpet covered floors Mold Remediation Control mold by finding unknown sources of moisture that would otherwise go undetected. Infrared scanning is the fastest most efficient way to provide 100% moisture detection coverage The Fluke TiR2-10/20 thermal imager is for professionals demanding the best solutions in building diagnostics applications. The Fluke TiR2-10/20 provides the industry's largest LCD to view on-camera images, augmented with the innovative IR-Fusion™ technology to better pinpoint building problems. IR-Fusion is the overlay of IR and visible images, allowing one to clearly identify critical points within the thermal image. The primary diagnostic procedure for determining the thermal performance of a building envelope is infrared thermography. It can be used to identify heating and cooling loss due to poor construction, missing or inadequate insulation and moisture intrusion. Correcting the defects plays a significant role in increasing building efficiency and structural integrity.

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager TIR2-10/20
The TIR2-10/20 is a thermal imager from Fluke. Features: Industry Leading Thermal Sensitivity (≤0.050 °C NETD) Provides Solid Resolution, And Ultra High-Quality Images IR-Fusion Technology Automatically Merges Visual And Thermal Images Pinpointing Trouble Areas Quicker By Automatically Relating Thermal Images With The Real World The 180° Articulating Lens Is Great For Viewing Around Obstructions The 5" High Resolution, High Contrast Display Is The Biggest Display In The Industry 160 x 120 Focal Plane Array And 20mm High Quality Germanium Lens With Continuous Single Finger Focus Provide Exceptional Image Resolution SmartView Professional Report Writing Software Generates Fast, Easy, Customizable Reports Including Rich Image Analysis The Intuitive Operation With On-Camera Windows CE Interface Makes It Easy To Use Applications: Roofing Surveys Energy Audits Moisture Remediation Common Building Diagnostics Applications Are- Roofing Surveys Detect wet insulation in flat-roof systems quickly and efficiently Energy Audits Perform infrared energy audits for residential and commercial applications Moisture/Restoration Accurately detect moisture issues located behind exterior and interior walls, in ceilings or under carpet covered floors Mold Remediation Control mold by finding unknown sources of moisture that would otherwise go undetected. Infrared scanning is the fastest most efficient way to provide 100% moisture detection coverage The Fluke TiR2-10/20 thermal imager is for professionals demanding the best solutions in building diagnostics applications. The Fluke TiR2-10/20 provides the industry's largest LCD to view on-camera images, augmented with the innovative IR-Fusion™ technology to better pinpoint building problems. IR-Fusion is the overlay of IR and visible images, allowing one to clearly identify critical points within the thermal image. The primary diagnostic procedure for determining the thermal performance of a building envelope is infrared thermography. It can be used to identify heating and cooling loss due to poor construction, missing or inadequate insulation and moisture intrusion. Correcting the defects plays a significant role in increasing building efficiency and structural integrity.

The TIR2-10/20 is a thermal imager from Fluke.

Features:

  • Industry Leading Thermal Sensitivity (≤0.050 °C NETD) Provides Solid Resolution, And Ultra High-Quality Images
  • IR-Fusion Technology Automatically Merges Visual And Thermal Images Pinpointing Trouble Areas Quicker By Automatically Relating Thermal Images With The Real World
  • The 180° Articulating Lens Is Great For Viewing Around Obstructions
  • The 5" High Resolution, High Contrast Display Is The Biggest Display In The Industry
  • 160 x 120 Focal Plane Array And 20mm High Quality Germanium Lens With Continuous Single Finger Focus Provide Exceptional Image Resolution
  • SmartView Professional Report Writing Software Generates Fast, Easy, Customizable Reports Including Rich Image Analysis
  • The Intuitive Operation With On-Camera Windows CE Interface Makes It Easy To Use

Applications:

  • Roofing Surveys
  • Energy Audits
  • Moisture
  • Remediation

Common Building Diagnostics Applications Are-

Roofing Surveys

  • Detect wet insulation in flat-roof systems quickly and efficiently

Energy Audits

  • Perform infrared energy audits for residential and commercial applications

Moisture/Restoration

  • Accurately detect moisture issues located behind exterior and interior walls, in ceilings or under carpet covered floors

Mold Remediation

  • Control mold by finding unknown sources of moisture that would otherwise go undetected. Infrared scanning is the fastest most efficient way to provide 100% moisture detection coverage

The Fluke TiR2-10/20 thermal imager is for professionals demanding the best solutions in building diagnostics applications. The Fluke TiR2-10/20 provides the industry's largest LCD to view on-camera images, augmented with the innovative IR-Fusion™ technology to better pinpoint building problems. IR-Fusion is the overlay of IR and visible images, allowing one to clearly identify critical points within the thermal image. The primary diagnostic procedure for determining the thermal performance of a building envelope is infrared thermography. It can be used to identify heating and cooling loss due to poor construction, missing or inadequate insulation and moisture intrusion. Correcting the defects plays a significant role in increasing building efficiency and structural integrity.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Thermal Imagers
Product Number TIR2-10/20
Product Name Thermal Imager
Unlock Full Specs
to access all available technical data

Similar Products

PI 450i CM - OPTPI45ILTCM - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type Uncooled bolometer
Cooling Uncooled
Measurement Range -20 to 1500 C (-4 to 2732 F)
View Details
Thermal Imaging Cameras - 1938700 - RS Components, Ltd.
Specs
Features & Options Built-in Color / Visual Camera
Horizontal 80 lines
Vertical 80 lines
View Details
Zoom Infrared Camera Series - ImageIR®6300 Z - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Measurement Range -10 to 600 C (14 to 1112 F)
View Details