Fluke Thermal Imager TIR32

Description
The TIR32 is a thermal imager from Fluke. Features: Superior image quality Delivers the clear, crisp images needed to find problems fast with its 320 x 240 sensor. Identify even the smallest temperature differences that could indicate problems with thermal sensitivity (NETD) Automatic alignment (parallax correction) of visual and infrared images with Fluke patented IR-Fusion® Optional telephoto and wide angle lenses available for added versatility and special applications. (easily installable in the field) Easy to use Field replaceable batteries give you maximum flexibility no matter where your work takes you. Intuitive, three-button menu is easy to use—simply navigate with the push of a thumb. No need to carry pen and paper—record findings by speaking into the imager. Voice annotations can be recorded with every image you take. Voice comments are saved along with individual images for future reference. One-handed focus capability, emissivity correction, reflected background temperature compensation, and transmission correction increase the accuracy of measurements in most situations. Adjustable hand strap for left-or right-handed use. Everything needed to get started is included. Rugged Optimized for field use in challenging work environments. Engineered and tested to withstand a 2 m drop for the ultimate peace of mind - When was the last time you dropped a tool or piece of equipment? Withstands dust and water—tested to an IP54 rating. Accessories: Thermal imager with standard infrared lens Ac power supply and battery pack charger (including mains adapters) Two, rugged lithium ion smart battery packs SD memory card Multi-format USB memory card reader for downloading images into your computer SmartView® software with free software upgrades for life Rugged, hard carrying case Soft transport bag Adjustable hand strap Printed users manual Warranty registration card The Fluke TIR32 is an infrared camera. When You Need to See the Most Subtle Temperature Differences from Short or Long Distances We know you work long hours in the field. That’s why we built this camera tough, so you can quickly and easily move from job to job. The TiR32 can save you time and money by allowing you to quickly identify building application problems and cut energy waste. Combining powerful 320 x 240 resolution with IR-Fusion® Technology, the blending of digital and infrared images into a single image, the TIR32 delivers strikingly crisp detailed images, making problem detection extremely easy. The TiR32 also produces partially transparent images that help you identify issues and report findings easier (AutoBlend™). A Precision Instrument for Advanced Infrared Camera Trouble Shooting With thermal sensitivity of ≤ 0.04 °C at 30 °C (40 mK) and temperature ranges from -20 °C to 150 °C (-4 °F to 302 °F) the TiR32 is ideal for all building applications including energy audits, weatherization and restoration. Field installable telephoto and wide angle lenses are available for added versatility for special applications and voice annotation makes pen and paper no longer necessary. For applications that require a high temperature range and low thermal sensitivity (NETD), the Fluke Ti400 is an alternative choice. It features wireless connectivity for quick and easy sharing of images, LaserSharp® Auto Focus for consistently in-focus images – every, single, time and a ruggedized high resolution 640 x 480 capacitive touch screen for quick menu navigation.
Datasheet
Description
The TIR32 is a thermal imager from Fluke. Features: Superior image quality Delivers the clear, crisp images needed to find problems fast with its 320 x 240 sensor. Identify even the smallest temperature differences that could indicate problems with thermal sensitivity (NETD) Automatic alignment (parallax correction) of visual and infrared images with Fluke patented IR-Fusion® Optional telephoto and wide angle lenses available for added versatility and special applications. (easily installable in the field) Easy to use Field replaceable batteries give you maximum flexibility no matter where your work takes you. Intuitive, three-button menu is easy to use—simply navigate with the push of a thumb. No need to carry pen and paper—record findings by speaking into the imager. Voice annotations can be recorded with every image you take. Voice comments are saved along with individual images for future reference. One-handed focus capability, emissivity correction, reflected background temperature compensation, and transmission correction increase the accuracy of measurements in most situations. Adjustable hand strap for left-or right-handed use. Everything needed to get started is included. Rugged Optimized for field use in challenging work environments. Engineered and tested to withstand a 2 m drop for the ultimate peace of mind - When was the last time you dropped a tool or piece of equipment? Withstands dust and water—tested to an IP54 rating. Accessories: Thermal imager with standard infrared lens Ac power supply and battery pack charger (including mains adapters) Two, rugged lithium ion smart battery packs SD memory card Multi-format USB memory card reader for downloading images into your computer SmartView® software with free software upgrades for life Rugged, hard carrying case Soft transport bag Adjustable hand strap Printed users manual Warranty registration card The Fluke TIR32 is an infrared camera. When You Need to See the Most Subtle Temperature Differences from Short or Long Distances We know you work long hours in the field. That’s why we built this camera tough, so you can quickly and easily move from job to job. The TiR32 can save you time and money by allowing you to quickly identify building application problems and cut energy waste. Combining powerful 320 x 240 resolution with IR-Fusion® Technology, the blending of digital and infrared images into a single image, the TIR32 delivers strikingly crisp detailed images, making problem detection extremely easy. The TiR32 also produces partially transparent images that help you identify issues and report findings easier (AutoBlend™). A Precision Instrument for Advanced Infrared Camera Trouble Shooting With thermal sensitivity of ≤ 0.04 °C at 30 °C (40 mK) and temperature ranges from -20 °C to 150 °C (-4 °F to 302 °F) the TiR32 is ideal for all building applications including energy audits, weatherization and restoration. Field installable telephoto and wide angle lenses are available for added versatility for special applications and voice annotation makes pen and paper no longer necessary. For applications that require a high temperature range and low thermal sensitivity (NETD), the Fluke Ti400 is an alternative choice. It features wireless connectivity for quick and easy sharing of images, LaserSharp® Auto Focus for consistently in-focus images – every, single, time and a ruggedized high resolution 640 x 480 capacitive touch screen for quick menu navigation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager - TIR32 - ValueTronics International, Inc.
Elgin, IL, USA
Thermal Imager
TIR32
Thermal Imager TIR32
The TIR32 is a thermal imager from Fluke. Features: Superior image quality Delivers the clear, crisp images needed to find problems fast with its 320 x 240 sensor. Identify even the smallest temperature differences that could indicate problems with thermal sensitivity (NETD) Automatic alignment (parallax correction) of visual and infrared images with Fluke patented IR-Fusion® Optional telephoto and wide angle lenses available for added versatility and special applications. (easily installable in the field) Easy to use Field replaceable batteries give you maximum flexibility no matter where your work takes you. Intuitive, three-button menu is easy to use—simply navigate with the push of a thumb. No need to carry pen and paper—record findings by speaking into the imager. Voice annotations can be recorded with every image you take. Voice comments are saved along with individual images for future reference. One-handed focus capability, emissivity correction, reflected background temperature compensation, and transmission correction increase the accuracy of measurements in most situations. Adjustable hand strap for left-or right-handed use. Everything needed to get started is included. Rugged Optimized for field use in challenging work environments. Engineered and tested to withstand a 2 m drop for the ultimate peace of mind - When was the last time you dropped a tool or piece of equipment? Withstands dust and water—tested to an IP54 rating. Accessories: Thermal imager with standard infrared lens Ac power supply and battery pack charger (including mains adapters) Two, rugged lithium ion smart battery packs SD memory card Multi-format USB memory card reader for downloading images into your computer SmartView® software with free software upgrades for life Rugged, hard carrying case Soft transport bag Adjustable hand strap Printed users manual Warranty registration card The Fluke TIR32 is an infrared camera. When You Need to See the Most Subtle Temperature Differences from Short or Long Distances We know you work long hours in the field. That’s why we built this camera tough, so you can quickly and easily move from job to job. The TiR32 can save you time and money by allowing you to quickly identify building application problems and cut energy waste. Combining powerful 320 x 240 resolution with IR-Fusion® Technology, the blending of digital and infrared images into a single image, the TIR32 delivers strikingly crisp detailed images, making problem detection extremely easy. The TiR32 also produces partially transparent images that help you identify issues and report findings easier (AutoBlend™). A Precision Instrument for Advanced Infrared Camera Trouble Shooting With thermal sensitivity of ≤ 0.04 °C at 30 °C (40 mK) and temperature ranges from -20 °C to 150 °C (-4 °F to 302 °F) the TiR32 is ideal for all building applications including energy audits, weatherization and restoration. Field installable telephoto and wide angle lenses are available for added versatility for special applications and voice annotation makes pen and paper no longer necessary. For applications that require a high temperature range and low thermal sensitivity (NETD), the Fluke Ti400 is an alternative choice. It features wireless connectivity for quick and easy sharing of images, LaserSharp® Auto Focus for consistently in-focus images – every, single, time and a ruggedized high resolution 640 x 480 capacitive touch screen for quick menu navigation.

The TIR32 is a thermal imager from Fluke.

Features:

  • Superior image quality
  • Delivers the clear, crisp images needed to find problems fast with its 320 x 240 sensor.
  • Identify even the smallest temperature differences that could indicate problems with thermal sensitivity (NETD)
  • Automatic alignment (parallax correction) of visual and infrared images with Fluke patented IR-Fusion®
  • Optional telephoto and wide angle lenses available for added versatility and special applications. (easily installable in the field)
  • Easy to use
  • Field replaceable batteries give you maximum flexibility no matter where your work takes you.
  • Intuitive, three-button menu is easy to use—simply navigate with the push of a thumb.
  • No need to carry pen and paper—record findings by speaking into the imager. Voice annotations can be recorded with every image you take. Voice comments are saved along with individual images for future reference.
  • One-handed focus capability, emissivity correction, reflected background temperature compensation, and transmission correction increase the accuracy of measurements in most situations.
  • Adjustable hand strap for left-or right-handed use.
  • Everything needed to get started is included.
  • Rugged
  • Optimized for field use in challenging work environments.
  • Engineered and tested to withstand a 2 m drop for the ultimate peace of mind - When was the last time you dropped a tool or piece of equipment?
  • Withstands dust and water—tested to an IP54 rating.

Accessories:

  • Thermal imager with standard infrared lens
  • Ac power supply and battery pack charger (including mains adapters)
  • Two, rugged lithium ion smart battery packs
  • SD memory card
  • Multi-format USB memory card reader for downloading images into your computer
  • SmartView® software with free software upgrades for life
  • Rugged, hard carrying case
  • Soft transport bag
  • Adjustable hand strap
  • Printed users manual
  • Warranty registration card

The Fluke TIR32 is an infrared camera.

When You Need to See the Most Subtle Temperature Differences from Short or Long Distances

We know you work long hours in the field. That’s why we built this camera tough, so you can quickly and easily move from job to job. The TiR32 can save you time and money by allowing you to quickly identify building application problems and cut energy waste. Combining powerful 320 x 240 resolution with IR-Fusion® Technology, the blending of digital and infrared images into a single image, the TIR32 delivers strikingly crisp detailed images, making problem detection extremely easy. The TiR32 also produces partially transparent images that help you identify issues and report findings easier (AutoBlend™).

A Precision Instrument for Advanced Infrared Camera Trouble Shooting

With thermal sensitivity of ≤ 0.04 °C at 30 °C (40 mK) and temperature ranges from -20 °C to 150 °C (-4 °F to 302 °F) the TiR32 is ideal for all building applications including energy audits, weatherization and restoration. Field installable telephoto and wide angle lenses are available for added versatility for special applications and voice annotation makes pen and paper no longer necessary. For applications that require a high temperature range and low thermal sensitivity (NETD), the Fluke Ti400 is an alternative choice. It features wireless connectivity for quick and easy sharing of images, LaserSharp® Auto Focus for consistently in-focus images – every, single, time and a ruggedized high resolution 640 x 480 capacitive touch screen for quick menu navigation.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Thermal Imagers
Product Number TIR32
Product Name Thermal Imager
Unlock Full Specs
to access all available technical data

Similar Products

Zoom Infrared Camera Series - ImageIR®6300 Z - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Measurement Range -10 to 600 C (14 to 1112 F)
View Details
UTx325M Infrared Long-Distance Thermal Monocular - UTx325M - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
View Details
Slag Detection System - SDS V2 - LAND
Specs
Detector Type Line Scanning
Cooling Water Cooled
Measurement Range 500 to 1800 C (932 to 3272 F)
View Details