Fluke Thermal Imager TIS55 30HZ

Description
The TIS55 30HZ is a thermal imager from Fluke. Features: Manual focus infrared camera with 220x165 resolution (36,300 pixels) Captures optimal images from as close as 0.15m (6in) Provides a D:S of 353:1 Offers a temperature measurement range from -20 °C to 450 °C (–4 °F to 842 °F) Includes a built-in laser pointer Displays images on a 3.5 inch, 320x240 LCD Offers five presets of IR-Fusion® with AutoBlend and PIP to help find problems fast Captures visible light images with built-in 5 megapixel industrial performance digital camera Includes a smart battery system that allows you to easily monitor your battery charge level with five-segment LED display Allows real-time communication by email from your smart phone with Fluke Connect® Stores thousands of images—4 GB internal memory and included 4 GB micro SD card Accessories: Universal AC power adapter Lithium ion smart battery USB cable Micro SD card Hard carrying case Soft transport bag Adjustable hand strap Quick reference guide Safety sheet The Fluke TiS55 30HZ gives you the flexibility of manual focus to capture the best image possible of your target. Use it to quickly identify potential building, electrical, and mechanical problems with crisp and clear 220x165 resolution. It is built rugged so you can take it anywhere. And with five presets of IR-Fusion® AutoBlend™ you can blend a visible light image with an infrared image at five different levels to more easily locate problems. Likewise, picture-in-picture mode lets you maintain a frame of reference by placing an infrared window within the digital image to highlight the point of interest. With a distance to spot (D:S) ratio of 353:1 you can capture those images from a longer distance away.
Datasheet
Description
The TIS55 30HZ is a thermal imager from Fluke. Features: Manual focus infrared camera with 220x165 resolution (36,300 pixels) Captures optimal images from as close as 0.15m (6in) Provides a D:S of 353:1 Offers a temperature measurement range from -20 °C to 450 °C (–4 °F to 842 °F) Includes a built-in laser pointer Displays images on a 3.5 inch, 320x240 LCD Offers five presets of IR-Fusion® with AutoBlend and PIP to help find problems fast Captures visible light images with built-in 5 megapixel industrial performance digital camera Includes a smart battery system that allows you to easily monitor your battery charge level with five-segment LED display Allows real-time communication by email from your smart phone with Fluke Connect® Stores thousands of images—4 GB internal memory and included 4 GB micro SD card Accessories: Universal AC power adapter Lithium ion smart battery USB cable Micro SD card Hard carrying case Soft transport bag Adjustable hand strap Quick reference guide Safety sheet The Fluke TiS55 30HZ gives you the flexibility of manual focus to capture the best image possible of your target. Use it to quickly identify potential building, electrical, and mechanical problems with crisp and clear 220x165 resolution. It is built rugged so you can take it anywhere. And with five presets of IR-Fusion® AutoBlend™ you can blend a visible light image with an infrared image at five different levels to more easily locate problems. Likewise, picture-in-picture mode lets you maintain a frame of reference by placing an infrared window within the digital image to highlight the point of interest. With a distance to spot (D:S) ratio of 353:1 you can capture those images from a longer distance away.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager TIS55 30HZ
The TIS55 30HZ is a thermal imager from Fluke. Features: Manual focus infrared camera with 220x165 resolution (36,300 pixels) Captures optimal images from as close as 0.15m (6in) Provides a D:S of 353:1 Offers a temperature measurement range from -20 °C to 450 °C (–4 °F to 842 °F) Includes a built-in laser pointer Displays images on a 3.5 inch, 320x240 LCD Offers five presets of IR-Fusion® with AutoBlend and PIP to help find problems fast Captures visible light images with built-in 5 megapixel industrial performance digital camera Includes a smart battery system that allows you to easily monitor your battery charge level with five-segment LED display Allows real-time communication by email from your smart phone with Fluke Connect® Stores thousands of images—4 GB internal memory and included 4 GB micro SD card Accessories: Universal AC power adapter Lithium ion smart battery USB cable Micro SD card Hard carrying case Soft transport bag Adjustable hand strap Quick reference guide Safety sheet The Fluke TiS55 30HZ gives you the flexibility of manual focus to capture the best image possible of your target. Use it to quickly identify potential building, electrical, and mechanical problems with crisp and clear 220x165 resolution. It is built rugged so you can take it anywhere. And with five presets of IR-Fusion® AutoBlend™ you can blend a visible light image with an infrared image at five different levels to more easily locate problems. Likewise, picture-in-picture mode lets you maintain a frame of reference by placing an infrared window within the digital image to highlight the point of interest. With a distance to spot (D:S) ratio of 353:1 you can capture those images from a longer distance away.

The TIS55 30HZ is a thermal imager from Fluke.

Features:

  • Manual focus infrared camera with 220x165 resolution (36,300 pixels)
  • Captures optimal images from as close as 0.15m (6in)
  • Provides a D:S of 353:1
  • Offers a temperature measurement range from -20 °C to 450 °C (–4 °F to 842 °F)
  • Includes a built-in laser pointer
  • Displays images on a 3.5 inch, 320x240 LCD
  • Offers five presets of IR-Fusion® with AutoBlend and PIP to help find problems fast
  • Captures visible light images with built-in 5 megapixel industrial performance digital camera
  • Includes a smart battery system that allows you to easily monitor your battery charge level with five-segment LED display
  • Allows real-time communication by email from your smart phone with Fluke Connect®
  • Stores thousands of images—4 GB internal memory and included 4 GB micro SD card

Accessories:

  • Universal AC power adapter
  • Lithium ion smart battery
  • USB cable
  • Micro SD card
  • Hard carrying case
  • Soft transport bag
  • Adjustable hand strap
  • Quick reference guide
  • Safety sheet

The Fluke TiS55 30HZ gives you the flexibility of manual focus to capture the best image possible of your target. Use it to quickly identify potential building, electrical, and mechanical problems with crisp and clear 220x165 resolution. It is built rugged so you can take it anywhere. And with five presets of IR-Fusion® AutoBlend™ you can blend a visible light image with an infrared image at five different levels to more easily locate problems. Likewise, picture-in-picture mode lets you maintain a frame of reference by placing an infrared window within the digital image to highlight the point of interest. With a distance to spot (D:S) ratio of 353:1 you can capture those images from a longer distance away.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Thermal Imagers
Product Number TIS55 30HZ
Product Name Thermal Imager
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Thermographic Camera - ImageIR®8800 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
Thermal Imaging Cameras - 1799511 - RS Components, Ltd.
Specs
Features & Options Built-in Color / Visual Camera
Horizontal 120 lines
Vertical 160 lines
View Details
PCE-TC 38 -  - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Portable Portable; Battery Powered
Measurement Range -20 to 550 C (-4 to 1022 F)
Temperature Resolution 0.1000 DegC (0.1800 DegF)
View Details
PI 450i CM - OPTPI45ILTCM - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type Uncooled bolometer
Cooling Uncooled
Measurement Range -20 to 1500 C (-4 to 2732 F)
View Details