Fluke Thermal Imager TI40FT-20

Description
The TI40FT-20 is a thermal imager from Fluke. Features: Fluke IR-Fusion Technology- Infrared and Visible light images are fused together - enabling you to view images in a range of modes from full IR to full visible light and see exactly what you are viewing. See exactly what you are viewing- Fluke IR-Fusion® technology links a real world visual image with a thermal image. It merges the two images into one, with the possibility to blend between the two images or create picture-in-picture combinations. Alarm limits can be superimposed over the visible light image to exactly pinpoint the components exceeding a specified temperature limit. Both the visual images and thermal images are available for use in reports. This speeds up documentation by reducing the need to look for individual images taken with a separate digital camera. IR Fusion helps to better identify and report suspect components and enable the repair to be done right the first time. Applications: Predictive maintenance – Identify electrical and mechanical problems before they cause failure Industrial maintenance – Check whether repairs have been performed successfully Quality control – Examine prototypes and refine thermal management designs Process monitoring – Real-time observation to ensure efficient and safe operation The Fluke TI40FT-20 is an infrared camera. The versatile choice for maintenance and production engineers and technicians The Fluke TI40FT-20 features everything needed for virtually every thermography task. With a 160 x 120 detector and a temperature sensitivity down to 0.08°C (80mK) (NETD) they deliver high resolution images where even the smallest temperature differences can be seen. The unit is extremely easy to use through the Windows® CE menu structure and offer an extended troubleshooting feature set to allow on the spot analysis in the field. The Fluke TI40FT-20 features the innovative IR-Fusion® technology. IR-Fusion captures a visible light image in addition to the infrared image and takes the mystery out of IR image analysis. It helps to better identify and report suspect components and enable the repair to be done right the first time.
Description
The TI40FT-20 is a thermal imager from Fluke. Features: Fluke IR-Fusion Technology- Infrared and Visible light images are fused together - enabling you to view images in a range of modes from full IR to full visible light and see exactly what you are viewing. See exactly what you are viewing- Fluke IR-Fusion® technology links a real world visual image with a thermal image. It merges the two images into one, with the possibility to blend between the two images or create picture-in-picture combinations. Alarm limits can be superimposed over the visible light image to exactly pinpoint the components exceeding a specified temperature limit. Both the visual images and thermal images are available for use in reports. This speeds up documentation by reducing the need to look for individual images taken with a separate digital camera. IR Fusion helps to better identify and report suspect components and enable the repair to be done right the first time. Applications: Predictive maintenance – Identify electrical and mechanical problems before they cause failure Industrial maintenance – Check whether repairs have been performed successfully Quality control – Examine prototypes and refine thermal management designs Process monitoring – Real-time observation to ensure efficient and safe operation The Fluke TI40FT-20 is an infrared camera. The versatile choice for maintenance and production engineers and technicians The Fluke TI40FT-20 features everything needed for virtually every thermography task. With a 160 x 120 detector and a temperature sensitivity down to 0.08°C (80mK) (NETD) they deliver high resolution images where even the smallest temperature differences can be seen. The unit is extremely easy to use through the Windows® CE menu structure and offer an extended troubleshooting feature set to allow on the spot analysis in the field. The Fluke TI40FT-20 features the innovative IR-Fusion® technology. IR-Fusion captures a visible light image in addition to the infrared image and takes the mystery out of IR image analysis. It helps to better identify and report suspect components and enable the repair to be done right the first time.

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager TI40FT-20
The TI40FT-20 is a thermal imager from Fluke. Features: Fluke IR-Fusion Technology- Infrared and Visible light images are fused together - enabling you to view images in a range of modes from full IR to full visible light and see exactly what you are viewing. See exactly what you are viewing- Fluke IR-Fusion® technology links a real world visual image with a thermal image. It merges the two images into one, with the possibility to blend between the two images or create picture-in-picture combinations. Alarm limits can be superimposed over the visible light image to exactly pinpoint the components exceeding a specified temperature limit. Both the visual images and thermal images are available for use in reports. This speeds up documentation by reducing the need to look for individual images taken with a separate digital camera. IR Fusion helps to better identify and report suspect components and enable the repair to be done right the first time. Applications: Predictive maintenance – Identify electrical and mechanical problems before they cause failure Industrial maintenance – Check whether repairs have been performed successfully Quality control – Examine prototypes and refine thermal management designs Process monitoring – Real-time observation to ensure efficient and safe operation The Fluke TI40FT-20 is an infrared camera. The versatile choice for maintenance and production engineers and technicians The Fluke TI40FT-20 features everything needed for virtually every thermography task. With a 160 x 120 detector and a temperature sensitivity down to 0.08°C (80mK) (NETD) they deliver high resolution images where even the smallest temperature differences can be seen. The unit is extremely easy to use through the Windows® CE menu structure and offer an extended troubleshooting feature set to allow on the spot analysis in the field. The Fluke TI40FT-20 features the innovative IR-Fusion® technology. IR-Fusion captures a visible light image in addition to the infrared image and takes the mystery out of IR image analysis. It helps to better identify and report suspect components and enable the repair to be done right the first time.

The TI40FT-20 is a thermal imager from Fluke.

Features:

Fluke IR-Fusion Technology-

Infrared and Visible light images are fused together - enabling you to view images in a range of modes from full IR to full visible light and see exactly what you are viewing.

See exactly what you are viewing-

Fluke IR-Fusion® technology links a real world visual image with a thermal image. It merges the two images into one, with the possibility to blend between the two images or create picture-in-picture combinations. Alarm limits can be superimposed over the visible light image to exactly pinpoint the components exceeding a specified temperature limit. Both the visual images and thermal images are available for use in reports. This speeds up documentation by reducing the need to look for individual images taken with a separate digital camera. IR Fusion helps to better identify and report suspect components and enable the repair to be done right the first time.

Applications:

  • Predictive maintenance – Identify electrical and mechanical problems before they cause failure
  • Industrial maintenance – Check whether repairs have been performed successfully
  • Quality control – Examine prototypes and refine thermal management designs
  • Process monitoring – Real-time observation to ensure efficient and safe operation

The Fluke TI40FT-20 is an infrared camera.

The versatile choice for maintenance and production engineers and technicians

The Fluke TI40FT-20 features everything needed for virtually every thermography task. With a 160 x 120 detector and a temperature sensitivity down to 0.08°C (80mK) (NETD) they deliver high resolution images where even the smallest temperature differences can be seen. The unit is extremely easy to use through the Windows® CE menu structure and offer an extended troubleshooting feature set to allow on the spot analysis in the field.

The Fluke TI40FT-20 features the innovative IR-Fusion® technology. IR-Fusion captures a visible light image in addition to the infrared image and takes the mystery out of IR image analysis. It helps to better identify and report suspect components and enable the repair to be done right the first time.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Thermal Imagers
Product Number TI40FT-20
Product Name Thermal Imager
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Imager - LSP-HD - LAND
Specs
Detector Type Line Scanning
Computer Host PC
Ambient Temperature Range 41 to 158 F (5 to 70 C)
View Details
High-Speed Infrared Thermographic Camera - ImageIR®8300 hp - InfraTec GmbH
Specs
Detector Type Array; Microbolometer
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
PCE-TC 38 -  - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Portable Portable; Battery Powered
Measurement Range -20 to 550 C (-4 to 1022 F)
Temperature Resolution 0.1000 DegC (0.1800 DegF)
View Details