Fluke Thermal Imager TIS65 30HZ

Description
The TIS65 30HZ is a thermal imager from Fluke. Features: Manual focus infrared camera with 260x195 resolution (50,700 pixels) Captures optimal images from as close as 0.15m (6in) Provides a D:S of 417:1 Offers temperature measurement range from -20 °C to 550 °C (–4 °F to 1022 °F) Includes built-in laser pointer Displays images on a 3.5 inch, 320x240 LCD Offers five presets of IR-Fusion® with AutoBlend and PIP to help find problems fast Captures visible light images with built-in 5 megapixel industrial performance digital camera Includes a smart battery system that allows you to easily monitor your battery charge level with five-segment LED display Allows real-time communication by email from your smart phone with Fluke Connect® Stores thousands of images—4 GB internal memory and included 4 GB micro SD card Specifications: IFOV (spatial resolution) - 2.4 mRad Detector resolution - 260x195 Field of view - 35.7 ° x 26.8 ° Distance to spot - 417:1 The Fluke TiS65 Infrared Camera delivers all the capabilities of the TiS60 plus manual focus to allow you to capture images as close as 0.15m (6in). It is rugged and versatile to handle electrical, process control, HVAC, and building system troubleshooting. Capture more data on each target with standard and radiometric video. For example, capture the location of the equipment or the motor nameplate with the infrared image, using IR-PhotoNotes™ or voice annotation. Monitor high temperature processes up to +550 °C (1022 °F) and stream video to a PC or smartphone. Its 260x195 resolution and distance-to-spot ratio of 417:1 help you capture quality images at a distance. And you can use IR-Fusion® AutoBlend™ and picture-in-picture (PIP) to blend a visible light image with an infrared image of the same target at five different levels to more easily locate problems. Plus, you can store thousands of images on the TiS65 with 4 GB internal memory and 4 GB more on the included micro SD card.
Datasheet
Description
The TIS65 30HZ is a thermal imager from Fluke. Features: Manual focus infrared camera with 260x195 resolution (50,700 pixels) Captures optimal images from as close as 0.15m (6in) Provides a D:S of 417:1 Offers temperature measurement range from -20 °C to 550 °C (–4 °F to 1022 °F) Includes built-in laser pointer Displays images on a 3.5 inch, 320x240 LCD Offers five presets of IR-Fusion® with AutoBlend and PIP to help find problems fast Captures visible light images with built-in 5 megapixel industrial performance digital camera Includes a smart battery system that allows you to easily monitor your battery charge level with five-segment LED display Allows real-time communication by email from your smart phone with Fluke Connect® Stores thousands of images—4 GB internal memory and included 4 GB micro SD card Specifications: IFOV (spatial resolution) - 2.4 mRad Detector resolution - 260x195 Field of view - 35.7 ° x 26.8 ° Distance to spot - 417:1 The Fluke TiS65 Infrared Camera delivers all the capabilities of the TiS60 plus manual focus to allow you to capture images as close as 0.15m (6in). It is rugged and versatile to handle electrical, process control, HVAC, and building system troubleshooting. Capture more data on each target with standard and radiometric video. For example, capture the location of the equipment or the motor nameplate with the infrared image, using IR-PhotoNotes™ or voice annotation. Monitor high temperature processes up to +550 °C (1022 °F) and stream video to a PC or smartphone. Its 260x195 resolution and distance-to-spot ratio of 417:1 help you capture quality images at a distance. And you can use IR-Fusion® AutoBlend™ and picture-in-picture (PIP) to blend a visible light image with an infrared image of the same target at five different levels to more easily locate problems. Plus, you can store thousands of images on the TiS65 with 4 GB internal memory and 4 GB more on the included micro SD card.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager TIS65 30HZ
The TIS65 30HZ is a thermal imager from Fluke. Features: Manual focus infrared camera with 260x195 resolution (50,700 pixels) Captures optimal images from as close as 0.15m (6in) Provides a D:S of 417:1 Offers temperature measurement range from -20 °C to 550 °C (–4 °F to 1022 °F) Includes built-in laser pointer Displays images on a 3.5 inch, 320x240 LCD Offers five presets of IR-Fusion® with AutoBlend and PIP to help find problems fast Captures visible light images with built-in 5 megapixel industrial performance digital camera Includes a smart battery system that allows you to easily monitor your battery charge level with five-segment LED display Allows real-time communication by email from your smart phone with Fluke Connect® Stores thousands of images—4 GB internal memory and included 4 GB micro SD card Specifications: IFOV (spatial resolution) - 2.4 mRad Detector resolution - 260x195 Field of view - 35.7 ° x 26.8 ° Distance to spot - 417:1 The Fluke TiS65 Infrared Camera delivers all the capabilities of the TiS60 plus manual focus to allow you to capture images as close as 0.15m (6in). It is rugged and versatile to handle electrical, process control, HVAC, and building system troubleshooting. Capture more data on each target with standard and radiometric video. For example, capture the location of the equipment or the motor nameplate with the infrared image, using IR-PhotoNotes™ or voice annotation. Monitor high temperature processes up to +550 °C (1022 °F) and stream video to a PC or smartphone. Its 260x195 resolution and distance-to-spot ratio of 417:1 help you capture quality images at a distance. And you can use IR-Fusion® AutoBlend™ and picture-in-picture (PIP) to blend a visible light image with an infrared image of the same target at five different levels to more easily locate problems. Plus, you can store thousands of images on the TiS65 with 4 GB internal memory and 4 GB more on the included micro SD card.

The TIS65 30HZ is a thermal imager from Fluke.

Features:

  • Manual focus infrared camera with 260x195 resolution (50,700 pixels)
  • Captures optimal images from as close as 0.15m (6in)
  • Provides a D:S of 417:1
  • Offers temperature measurement range from -20 °C to 550 °C (–4 °F to 1022 °F)
  • Includes built-in laser pointer
  • Displays images on a 3.5 inch, 320x240 LCD
  • Offers five presets of IR-Fusion® with AutoBlend and PIP to help find problems fast
  • Captures visible light images with built-in 5 megapixel industrial performance digital camera
  • Includes a smart battery system that allows you to easily monitor your battery charge level with five-segment LED display
  • Allows real-time communication by email from your smart phone with Fluke Connect®
  • Stores thousands of images—4 GB internal memory and included 4 GB micro SD card

Specifications:

  • IFOV (spatial resolution) - 2.4 mRad
  • Detector resolution - 260x195
  • Field of view - 35.7 ° x 26.8 °
  • Distance to spot - 417:1

The Fluke TiS65 Infrared Camera delivers all the capabilities of the TiS60 plus manual focus to allow you to capture images as close as 0.15m (6in). It is rugged and versatile to handle electrical, process control, HVAC, and building system troubleshooting. Capture more data on each target with standard and radiometric video. For example, capture the location of the equipment or the motor nameplate with the infrared image, using IR-PhotoNotes™ or voice annotation. Monitor high temperature processes up to +550 °C (1022 °F) and stream video to a PC or smartphone. Its 260x195 resolution and distance-to-spot ratio of 417:1 help you capture quality images at a distance. And you can use IR-Fusion® AutoBlend™ and picture-in-picture (PIP) to blend a visible light image with an infrared image of the same target at five different levels to more easily locate problems. Plus, you can store thousands of images on the TiS65 with 4 GB internal memory and 4 GB more on the included micro SD card.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Thermal Imagers
Product Number TIS65 30HZ
Product Name Thermal Imager
Unlock Full Specs
to access all available technical data

Similar Products

UCAM-220TT/TB is Thermographic Turret (TT)/ Bullet (TB) Temperature Measurement Camera that is able to measure object's temperature at a high accuracy - UCAM-220 - Advantech
Specs
Detector Type Line Scanning
Measurement Range ? to 45 C (? to 113 F)
Temperature Resolution 0.5000 DegC (0.9000 DegF)
View Details
PI 08M - OPTPI08M - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type CMOS
Measurement Range 575 to 1900 C (1067 to 3452 F)
Spectral Range 0.7800 to 0.8200 microns (0.7800 to 0.8200 micrometers)
View Details
Infrared Scanning System - HotSpotIR - LAND
Specs
Detector Type Line Scanning
Cooling Uncooled
Ambient Temperature Range 41 to 158 F (5 to 70 C)
View Details
PCE-TC 38 -  - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Portable Portable; Battery Powered
Measurement Range -20 to 550 C (-4 to 1022 F)
Temperature Resolution 0.1000 DegC (0.1800 DegF)
View Details