ValueTronics International, Inc. Thermal Imager 525

Description
The 525 is a thermal imager from Infrared Solutions. Thermal imaging scanners are perfect for easy, fast, and accurate troubleshooting and repairs. Professionals such as engineers, electrical technicians, and mechanics use thermal imaging test equipment to reveal high-quality images of the most minor temperature differences. Thermal imaging scanners from Fluke and HT Instruments enable professionals to identify potential problems by changes in temperature, energy loss, and moisture. Additional Features: Low cost solution – priced far below other infrared cameras Virtually instant cycle time to process and display an image Great versatility – various user-selected operating and display modes, and settings are programmed into the IR 525® Store hundreds of images on a standard, removable PCMCIA card which can be later recalled for review or transferred to a PC Easy to operate – just point and shoot Extremely portable, self contained and battery operated Detector: Themoelectric uncooled with Sensitivity of 0.1°C Warm-up time: Less than 15 seconds Lens: Germanium (Gm) 20mm, f/0.8 , – OPTIONAL wide angle 35 degree Field of View (FOV) 10 mm lens, or Telephoto 8 degree Field of View (FOV) 50 mm lens deg. Wide angle FOV lenses available Focus range: 10′ to infinity Field Of View (FOV): 17.5 deg (with standard 20mm lens) Spectral band: 8 – 14 microns Measurement range: 0 to 350c (Standard), also available custom calibration from -50c up to 1200c Power: standard camcorder battery, rechargeable Image Acquire scan time rate: 1.5 Seconds NEDT: <0.1 c Image storage: PCMCIA PC card 4 MB ATA Flash Image storage capacity: 144 images per card Communication: RS-232 (300 to 115k baud selectable) Display: high resolution TFT active matrix, 4′ Video output: Onboard selectable PAL / NTSC Functions: focus, snap, store, recall, auto ranging temperature measurement, histogram, menu, control panel Menu options: Emissivity, background temperature, temperature units, color palette (grey scale, iron bow, red, hot metal, pink, high contrast), auto-scale and fixed ranges, focus width, time, date, RS-232 speed rate, NTSC / PAL video select, imaging
Datasheet
Description
The 525 is a thermal imager from Infrared Solutions. Thermal imaging scanners are perfect for easy, fast, and accurate troubleshooting and repairs. Professionals such as engineers, electrical technicians, and mechanics use thermal imaging test equipment to reveal high-quality images of the most minor temperature differences. Thermal imaging scanners from Fluke and HT Instruments enable professionals to identify potential problems by changes in temperature, energy loss, and moisture. Additional Features: Low cost solution – priced far below other infrared cameras Virtually instant cycle time to process and display an image Great versatility – various user-selected operating and display modes, and settings are programmed into the IR 525® Store hundreds of images on a standard, removable PCMCIA card which can be later recalled for review or transferred to a PC Easy to operate – just point and shoot Extremely portable, self contained and battery operated Detector: Themoelectric uncooled with Sensitivity of 0.1°C Warm-up time: Less than 15 seconds Lens: Germanium (Gm) 20mm, f/0.8 , – OPTIONAL wide angle 35 degree Field of View (FOV) 10 mm lens, or Telephoto 8 degree Field of View (FOV) 50 mm lens deg. Wide angle FOV lenses available Focus range: 10′ to infinity Field Of View (FOV): 17.5 deg (with standard 20mm lens) Spectral band: 8 – 14 microns Measurement range: 0 to 350c (Standard), also available custom calibration from -50c up to 1200c Power: standard camcorder battery, rechargeable Image Acquire scan time rate: 1.5 Seconds NEDT: <0.1 c Image storage: PCMCIA PC card 4 MB ATA Flash Image storage capacity: 144 images per card Communication: RS-232 (300 to 115k baud selectable) Display: high resolution TFT active matrix, 4′ Video output: Onboard selectable PAL / NTSC Functions: focus, snap, store, recall, auto ranging temperature measurement, histogram, menu, control panel Menu options: Emissivity, background temperature, temperature units, color palette (grey scale, iron bow, red, hot metal, pink, high contrast), auto-scale and fixed ranges, focus width, time, date, RS-232 speed rate, NTSC / PAL video select, imaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager - 525 - ValueTronics International, Inc.
Elgin, IL, USA
Thermal Imager
525
Thermal Imager 525
The 525 is a thermal imager from Infrared Solutions. Thermal imaging scanners are perfect for easy, fast, and accurate troubleshooting and repairs. Professionals such as engineers, electrical technicians, and mechanics use thermal imaging test equipment to reveal high-quality images of the most minor temperature differences. Thermal imaging scanners from Fluke and HT Instruments enable professionals to identify potential problems by changes in temperature, energy loss, and moisture. Additional Features: Low cost solution – priced far below other infrared cameras Virtually instant cycle time to process and display an image Great versatility – various user-selected operating and display modes, and settings are programmed into the IR 525® Store hundreds of images on a standard, removable PCMCIA card which can be later recalled for review or transferred to a PC Easy to operate – just point and shoot Extremely portable, self contained and battery operated Detector: Themoelectric uncooled with Sensitivity of 0.1°C Warm-up time: Less than 15 seconds Lens: Germanium (Gm) 20mm, f/0.8 , – OPTIONAL wide angle 35 degree Field of View (FOV) 10 mm lens, or Telephoto 8 degree Field of View (FOV) 50 mm lens deg. Wide angle FOV lenses available Focus range: 10′ to infinity Field Of View (FOV): 17.5 deg (with standard 20mm lens) Spectral band: 8 – 14 microns Measurement range: 0 to 350c (Standard), also available custom calibration from -50c up to 1200c Power: standard camcorder battery, rechargeable Image Acquire scan time rate: 1.5 Seconds NEDT: <0.1 c Image storage: PCMCIA PC card 4 MB ATA Flash Image storage capacity: 144 images per card Communication: RS-232 (300 to 115k baud selectable) Display: high resolution TFT active matrix, 4′ Video output: Onboard selectable PAL / NTSC Functions: focus, snap, store, recall, auto ranging temperature measurement, histogram, menu, control panel Menu options: Emissivity, background temperature, temperature units, color palette (grey scale, iron bow, red, hot metal, pink, high contrast), auto-scale and fixed ranges, focus width, time, date, RS-232 speed rate, NTSC / PAL video select, imaging

The 525 is a thermal imager from Infrared Solutions. Thermal imaging scanners are perfect for easy, fast, and accurate troubleshooting and repairs. Professionals such as engineers, electrical technicians, and mechanics use thermal imaging test equipment to reveal high-quality images of the most minor temperature differences. Thermal imaging scanners from Fluke and HT Instruments enable professionals to identify potential problems by changes in temperature, energy loss, and moisture.

Additional Features:

  • Low cost solution – priced far below other infrared cameras
  • Virtually instant cycle time to process and display an image
  • Great versatility – various user-selected operating and display modes, and settings are programmed into the IR 525®
  • Store hundreds of images on a standard, removable PCMCIA card which can be later recalled for review or transferred to a PC
  • Easy to operate – just point and shoot
  • Extremely portable, self contained and battery operated
  • Detector: Themoelectric uncooled with Sensitivity of 0.1°C
  • Warm-up time: Less than 15 seconds
  • Lens: Germanium (Gm) 20mm, f/0.8 , – OPTIONAL wide angle 35 degree Field of View (FOV) 10 mm lens, or Telephoto 8 degree Field of View (FOV) 50 mm lens deg. Wide angle FOV lenses available
  • Focus range: 10″ to infinity
  • Field Of View (FOV): 17.5 deg (with standard 20mm lens)
  • Spectral band: 8 – 14 microns
  • Measurement range: 0 to 350c (Standard), also available custom calibration from -50c up to 1200c
  • Power: standard camcorder battery, rechargeable
  • Image Acquire scan time rate: 1.5 Seconds
  • NEDT: <0.1 c
  • Image storage: PCMCIA PC card 4 MB ATA Flash
  • Image storage capacity: 144 images per card
  • Communication: RS-232 (300 to 115k baud selectable)
  • Display: high resolution TFT active matrix, 4″
  • Video output: Onboard selectable PAL / NTSC
  • Functions: focus, snap, store, recall, auto ranging temperature measurement, histogram, menu, control panel
  • Menu options: Emissivity, background temperature, temperature units, color palette (grey scale, iron bow, red, hot metal, pink, high contrast), auto-scale and fixed ranges, focus width, time, date, RS-232 speed rate, NTSC / PAL video select, imaging
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Thermal Imagers
Product Number 525
Product Name Thermal Imager
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Borescope Thermal Imagers - NIR-b-640 - LAND
Specs
Measurement Range 600 to 2000 C (1112 to 3632 F)
Accuracy 1 ±% Full Scale
Maximum Frame Rate 7.5 frames per second
View Details
Thermal Imaging Cameras - 2740350 - RS Components, Ltd.
Specs
Features & Options Built-in Color / Visual Camera
Horizontal 320 lines
Vertical 240 lines
View Details
PCE-TC 38 -  - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Portable Portable; Battery Powered
Measurement Range -20 to 550 C (-4 to 1022 F)
Temperature Resolution 0.1000 DegC (0.1800 DegF)
View Details
Infrared Camera - PIR uc LWIR 600 - InfraTec GmbH
Specs
Detector Type Array; Microbolometer
Cooling Uncooled
Measurement Range -20 to 400 C (-4 to 752 F)
View Details