Fluke Thermal Imager TIR3-20

Description
The TIR3-20 is a thermal imager from Fluke. Features: IR-Fusion® technology automatically merges visual and thermal images, pinpointing trouble areas quicker by automatically relating thermal images with the real world. IR-Fusion is included with all models. The 180 ° articulating lens is great for viewing around obstructions. Large, 5 in high resolution, high contrast display. A Vanadium Oxide focal plane array (to 320 by 240 pixels) and 20 mm high quality Germanium lens with continuous single finger focus provide exceptional image resolution. SmartView® professional report writing software generates fast, easy customizable reports including rich image analysis with free updates for the life of your product. The intuitive operation with on-camera Windows CE interface makes it easy to use. The Fluke TIR3-20 is an infrared camera. Increase Your Thermal Efficiency – Locate Building Problems Quickly and Easily The TiR3-20, designed specifically for building applications, is an easy to use portable thermal imaging camera. The articulating lens allows users to easily view targets at nearly any angle and the TiR3-20 offers 320 x 240 resolution with IR-Fusion® Technology. IR-Fusion® is the blending of digital and thermal images into a single image and delivers crisp, quality images, allowing you to quickly identify and report issues. With thermal sensitivity of ≤ 0.07 °C at 30 °C (70 mK) and a temperature range from -20 ° to 100 °C (-4 ° to 212 °F) the TiR3-20 produces high quality images making even the smallest temperature differences visible. This thermal imaging camera is also ideal for residential and commercial energy audits, moisture/restoration , mold remediation and roofing. The TiR3-20 allows you to quickly identify and report potential problems and ensure repairs are done correctly the first time.
Description
The TIR3-20 is a thermal imager from Fluke. Features: IR-Fusion® technology automatically merges visual and thermal images, pinpointing trouble areas quicker by automatically relating thermal images with the real world. IR-Fusion is included with all models. The 180 ° articulating lens is great for viewing around obstructions. Large, 5 in high resolution, high contrast display. A Vanadium Oxide focal plane array (to 320 by 240 pixels) and 20 mm high quality Germanium lens with continuous single finger focus provide exceptional image resolution. SmartView® professional report writing software generates fast, easy customizable reports including rich image analysis with free updates for the life of your product. The intuitive operation with on-camera Windows CE interface makes it easy to use. The Fluke TIR3-20 is an infrared camera. Increase Your Thermal Efficiency – Locate Building Problems Quickly and Easily The TiR3-20, designed specifically for building applications, is an easy to use portable thermal imaging camera. The articulating lens allows users to easily view targets at nearly any angle and the TiR3-20 offers 320 x 240 resolution with IR-Fusion® Technology. IR-Fusion® is the blending of digital and thermal images into a single image and delivers crisp, quality images, allowing you to quickly identify and report issues. With thermal sensitivity of ≤ 0.07 °C at 30 °C (70 mK) and a temperature range from -20 ° to 100 °C (-4 ° to 212 °F) the TiR3-20 produces high quality images making even the smallest temperature differences visible. This thermal imaging camera is also ideal for residential and commercial energy audits, moisture/restoration , mold remediation and roofing. The TiR3-20 allows you to quickly identify and report potential problems and ensure repairs are done correctly the first time.

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager - TIR3-20 - ValueTronics International, Inc.
Elgin, IL, USA
Thermal Imager
TIR3-20
Thermal Imager TIR3-20
The TIR3-20 is a thermal imager from Fluke. Features: IR-Fusion® technology automatically merges visual and thermal images, pinpointing trouble areas quicker by automatically relating thermal images with the real world. IR-Fusion is included with all models. The 180 ° articulating lens is great for viewing around obstructions. Large, 5 in high resolution, high contrast display. A Vanadium Oxide focal plane array (to 320 by 240 pixels) and 20 mm high quality Germanium lens with continuous single finger focus provide exceptional image resolution. SmartView® professional report writing software generates fast, easy customizable reports including rich image analysis with free updates for the life of your product. The intuitive operation with on-camera Windows CE interface makes it easy to use. The Fluke TIR3-20 is an infrared camera. Increase Your Thermal Efficiency – Locate Building Problems Quickly and Easily The TiR3-20, designed specifically for building applications, is an easy to use portable thermal imaging camera. The articulating lens allows users to easily view targets at nearly any angle and the TiR3-20 offers 320 x 240 resolution with IR-Fusion® Technology. IR-Fusion® is the blending of digital and thermal images into a single image and delivers crisp, quality images, allowing you to quickly identify and report issues. With thermal sensitivity of ≤ 0.07 °C at 30 °C (70 mK) and a temperature range from -20 ° to 100 °C (-4 ° to 212 °F) the TiR3-20 produces high quality images making even the smallest temperature differences visible. This thermal imaging camera is also ideal for residential and commercial energy audits, moisture/restoration , mold remediation and roofing. The TiR3-20 allows you to quickly identify and report potential problems and ensure repairs are done correctly the first time.

The TIR3-20 is a thermal imager from Fluke.

Features:

  • IR-Fusion® technology automatically merges visual and thermal images, pinpointing trouble areas quicker by automatically relating thermal images with the real world. IR-Fusion is included with all models.
  • The 180 ° articulating lens is great for viewing around obstructions.
  • Large, 5 in high resolution, high contrast display.
  • A Vanadium Oxide focal plane array (to 320 by 240 pixels) and 20 mm high quality Germanium lens with continuous single finger focus provide exceptional image resolution.
  • SmartView® professional report writing software generates fast, easy customizable reports including rich image analysis with free updates for the life of your product.
  • The intuitive operation with on-camera Windows CE interface makes it easy to use.

The Fluke TIR3-20 is an infrared camera.

Increase Your Thermal Efficiency – Locate Building Problems Quickly and Easily

The TiR3-20, designed specifically for building applications, is an easy to use portable thermal imaging camera. The articulating lens allows users to easily view targets at nearly any angle and the TiR3-20 offers 320 x 240 resolution with IR-Fusion® Technology. IR-Fusion® is the blending of digital and thermal images into a single image and delivers crisp, quality images, allowing you to quickly identify and report issues. With thermal sensitivity of ≤ 0.07 °C at 30 °C (70 mK) and a temperature range from -20 ° to 100 °C (-4 ° to 212 °F) the TiR3-20 produces high quality images making even the smallest temperature differences visible. This thermal imaging camera is also ideal for residential and commercial energy audits, moisture/restoration, mold remediation and roofing. The TiR3-20 allows you to quickly identify and report potential problems and ensure repairs are done correctly the first time.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Thermal Imagers
Product Number TIR3-20
Product Name Thermal Imager
Unlock Full Specs
to access all available technical data

Similar Products

High-speed thermography with full resolution - ImageIR®8300 hs - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
UTi384J 384 Enhanced Series Thermal Imager - UTi384J - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
Ambient Temperature Range -40 to 1202 F (-40 to 650 C)
View Details
Fixed Borescope Thermal Imagers - NIR-b-640-EX - LAND
Specs
Cooling Water Cooled
Computer Host PC
Measurement Range 600 to 1800 C (1112 to 3272 F)
View Details