Fluke Thermal Imager 572-2

Description
The 572-2 is a thermal imager from Fluke. Thermal imaging scanners are perfect for easy, fast, and accurate troubleshooting and repairs. Professionals such as engineers, electrical technicians, and mechanics use thermal imaging test equipment to reveal high-quality images of the most minor temperature differences. Thermal imaging scanners from Fluke and HT Instruments enable professionals to identify potential problems by changes in temperature, energy loss, and moisture Additional Features: Measure -30°C to 900°C (-22°F to 1652°F) 60:1 distance to spot ratio with dual laser sighting for fast, accurate targeting Multi-language interface (user select) Current Temperature plus MAX, MIN, DIF, AVG temperature displays Compatible with standard mini-connector K-type thermocouples, including ones you already own and have installed Adjustable emissivity and predefined emissivity table Infrared and thermocouple temperature on backlit display Last reading Hold (20 seconds) High and low temperature alarm Data storage and review (99 data sets) Includes: K-type thermocouple bead probe Durable hard case USB 2.0 computer interface cable The Fluke 572-2 High-Temperature Infrared Thermometer is the best product you can use in high-temperature industrial environments all around the world. Whether you work in power utility, metal refining and smelting, glass, cement or petrochemical environments, the new 572-2 allows you to carry the most trusted name in test tools any place where you need accurate, high-temperature and high distance-to-spot measurements. With a straight-forward user interface and soft-key menus, the Fluke 572-2 makes even complex measurements easy. Quickly navigate and adjust emissivity, start data logging, or turn on and off alarms, with just a few pushes of a button.
Description
The 572-2 is a thermal imager from Fluke. Thermal imaging scanners are perfect for easy, fast, and accurate troubleshooting and repairs. Professionals such as engineers, electrical technicians, and mechanics use thermal imaging test equipment to reveal high-quality images of the most minor temperature differences. Thermal imaging scanners from Fluke and HT Instruments enable professionals to identify potential problems by changes in temperature, energy loss, and moisture Additional Features: Measure -30°C to 900°C (-22°F to 1652°F) 60:1 distance to spot ratio with dual laser sighting for fast, accurate targeting Multi-language interface (user select) Current Temperature plus MAX, MIN, DIF, AVG temperature displays Compatible with standard mini-connector K-type thermocouples, including ones you already own and have installed Adjustable emissivity and predefined emissivity table Infrared and thermocouple temperature on backlit display Last reading Hold (20 seconds) High and low temperature alarm Data storage and review (99 data sets) Includes: K-type thermocouple bead probe Durable hard case USB 2.0 computer interface cable The Fluke 572-2 High-Temperature Infrared Thermometer is the best product you can use in high-temperature industrial environments all around the world. Whether you work in power utility, metal refining and smelting, glass, cement or petrochemical environments, the new 572-2 allows you to carry the most trusted name in test tools any place where you need accurate, high-temperature and high distance-to-spot measurements. With a straight-forward user interface and soft-key menus, the Fluke 572-2 makes even complex measurements easy. Quickly navigate and adjust emissivity, start data logging, or turn on and off alarms, with just a few pushes of a button.

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager - 572-2 - ValueTronics International, Inc.
Elgin, IL, USA
Thermal Imager
572-2
Thermal Imager 572-2
The 572-2 is a thermal imager from Fluke. Thermal imaging scanners are perfect for easy, fast, and accurate troubleshooting and repairs. Professionals such as engineers, electrical technicians, and mechanics use thermal imaging test equipment to reveal high-quality images of the most minor temperature differences. Thermal imaging scanners from Fluke and HT Instruments enable professionals to identify potential problems by changes in temperature, energy loss, and moisture Additional Features: Measure -30°C to 900°C (-22°F to 1652°F) 60:1 distance to spot ratio with dual laser sighting for fast, accurate targeting Multi-language interface (user select) Current Temperature plus MAX, MIN, DIF, AVG temperature displays Compatible with standard mini-connector K-type thermocouples, including ones you already own and have installed Adjustable emissivity and predefined emissivity table Infrared and thermocouple temperature on backlit display Last reading Hold (20 seconds) High and low temperature alarm Data storage and review (99 data sets) Includes: K-type thermocouple bead probe Durable hard case USB 2.0 computer interface cable The Fluke 572-2 High-Temperature Infrared Thermometer is the best product you can use in high-temperature industrial environments all around the world. Whether you work in power utility, metal refining and smelting, glass, cement or petrochemical environments, the new 572-2 allows you to carry the most trusted name in test tools any place where you need accurate, high-temperature and high distance-to-spot measurements. With a straight-forward user interface and soft-key menus, the Fluke 572-2 makes even complex measurements easy. Quickly navigate and adjust emissivity, start data logging, or turn on and off alarms, with just a few pushes of a button.

The 572-2 is a thermal imager from Fluke. Thermal imaging scanners are perfect for easy, fast, and accurate troubleshooting and repairs. Professionals such as engineers, electrical technicians, and mechanics use thermal imaging test equipment to reveal high-quality images of the most minor temperature differences. Thermal imaging scanners from Fluke and HT Instruments enable professionals to identify potential problems by changes in temperature, energy loss, and moisture

Additional Features:

  • Measure -30°C to 900°C (-22°F to 1652°F)
  • 60:1 distance to spot ratio with dual laser sighting for fast, accurate targeting
  • Multi-language interface (user select)
  • Current Temperature plus MAX, MIN, DIF, AVG temperature displays
  • Compatible with standard mini-connector K-type thermocouples, including ones you already own and have installed
  • Adjustable emissivity and predefined emissivity table
  • Infrared and thermocouple temperature on backlit display
  • Last reading Hold (20 seconds)
  • High and low temperature alarm
  • Data storage and review (99 data sets)

Includes:

  • K-type thermocouple bead probe
  • Durable hard case
  • USB 2.0 computer interface cable

The Fluke 572-2 High-Temperature Infrared Thermometer is the best product you can use in high-temperature industrial environments all around the world. Whether you work in power utility, metal refining and smelting, glass, cement or petrochemical environments, the new 572-2 allows you to carry the most trusted name in test tools any place where you need accurate, high-temperature and high distance-to-spot measurements.

With a straight-forward user interface and soft-key menus, the Fluke 572-2 makes even complex measurements easy. Quickly navigate and adjust emissivity, start data logging, or turn on and off alarms, with just a few pushes of a button.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Thermal Imagers
Product Number 572-2
Product Name Thermal Imager
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Camera - PIR uc LWIR 600 - InfraTec GmbH
Specs
Detector Type Array; Microbolometer
Cooling Uncooled
Measurement Range -20 to 400 C (-4 to 752 F)
View Details
UTx210W Compact Economy Thermal Monocular - UTx210W - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
View Details
Slag Detection System - SDS V2 - LAND
Specs
Detector Type Line Scanning
Cooling Water Cooled
Measurement Range 500 to 1800 C (932 to 3272 F)
View Details