Fluke Thermal Imager INSXST-20

Description
The INSXST-20 is a thermal imager from Fluke. Features: Easy, one-trigger operation Industry-leading thermal sensitivity Sharp grayscale or color images Reporting software included Ultimate durability IR InSight XS, XST Thermal Imagers offer: 160x120 focal plane array High resolution, ultra high-quality images. Industry-leading thermal sensitivity (≤0.07 °C NETD) See challenging low-contrast details that competitive cameras can’t Simple robust one-button operation IR InSight sets the standard for ease-of-use and reliability in IR thermal imaging cameras 3.5-inch, 30 bit color, high resolution, high-contrast display Largest and sharpest images in class SmartView professional report writing software Fast, easily customizable reports SmartView™ Software Fluke SmartView software is included with each Fluke INSXST-20 Insight thermal imager. This powerful software provides all the tools you need to organize your infrared images. Easily generate customized, professional reports Images transferred as PGM format and saved as JPEG or BMP (Microsoft Word compatible) View images in 10 color palette Parameter controls: Emissivity and background temperature Accessories: Heavy-duty carrying case 2 rechargeable battery packs Battery charger Video cable Serial/USB download adapter kit/cable Neck strap SmartView reporting and analysis software on CD User manual on CD The Fluke INSXST-20 IR InSight infrared imager combines outstanding image quality and thermal sensitivity. It is optimized for low contrast thermal applications encountered in building applications and easily show problems other infrared cameras cannot. This easy-to-use camera includes SmartView™ software to prepare professional infrared survey reports.
Datasheet
Description
The INSXST-20 is a thermal imager from Fluke. Features: Easy, one-trigger operation Industry-leading thermal sensitivity Sharp grayscale or color images Reporting software included Ultimate durability IR InSight XS, XST Thermal Imagers offer: 160x120 focal plane array High resolution, ultra high-quality images. Industry-leading thermal sensitivity (≤0.07 °C NETD) See challenging low-contrast details that competitive cameras can’t Simple robust one-button operation IR InSight sets the standard for ease-of-use and reliability in IR thermal imaging cameras 3.5-inch, 30 bit color, high resolution, high-contrast display Largest and sharpest images in class SmartView professional report writing software Fast, easily customizable reports SmartView™ Software Fluke SmartView software is included with each Fluke INSXST-20 Insight thermal imager. This powerful software provides all the tools you need to organize your infrared images. Easily generate customized, professional reports Images transferred as PGM format and saved as JPEG or BMP (Microsoft Word compatible) View images in 10 color palette Parameter controls: Emissivity and background temperature Accessories: Heavy-duty carrying case 2 rechargeable battery packs Battery charger Video cable Serial/USB download adapter kit/cable Neck strap SmartView reporting and analysis software on CD User manual on CD The Fluke INSXST-20 IR InSight infrared imager combines outstanding image quality and thermal sensitivity. It is optimized for low contrast thermal applications encountered in building applications and easily show problems other infrared cameras cannot. This easy-to-use camera includes SmartView™ software to prepare professional infrared survey reports.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager INSXST-20
The INSXST-20 is a thermal imager from Fluke. Features: Easy, one-trigger operation Industry-leading thermal sensitivity Sharp grayscale or color images Reporting software included Ultimate durability IR InSight XS, XST Thermal Imagers offer: 160x120 focal plane array High resolution, ultra high-quality images. Industry-leading thermal sensitivity (≤0.07 °C NETD) See challenging low-contrast details that competitive cameras can’t Simple robust one-button operation IR InSight sets the standard for ease-of-use and reliability in IR thermal imaging cameras 3.5-inch, 30 bit color, high resolution, high-contrast display Largest and sharpest images in class SmartView professional report writing software Fast, easily customizable reports SmartView™ Software Fluke SmartView software is included with each Fluke INSXST-20 Insight thermal imager. This powerful software provides all the tools you need to organize your infrared images. Easily generate customized, professional reports Images transferred as PGM format and saved as JPEG or BMP (Microsoft Word compatible) View images in 10 color palette Parameter controls: Emissivity and background temperature Accessories: Heavy-duty carrying case 2 rechargeable battery packs Battery charger Video cable Serial/USB download adapter kit/cable Neck strap SmartView reporting and analysis software on CD User manual on CD The Fluke INSXST-20 IR InSight infrared imager combines outstanding image quality and thermal sensitivity. It is optimized for low contrast thermal applications encountered in building applications and easily show problems other infrared cameras cannot. This easy-to-use camera includes SmartView™ software to prepare professional infrared survey reports.

The INSXST-20 is a thermal imager from Fluke.

Features:

  • Easy, one-trigger operation
  • Industry-leading thermal sensitivity
  • Sharp grayscale or color images
  • Reporting software included
  • Ultimate durability

IR InSight XS, XST Thermal Imagers offer:

  • 160x120 focal plane array
  • High resolution, ultra high-quality images.

Industry-leading thermal sensitivity (≤0.07 °C NETD)

  • See challenging low-contrast details that competitive cameras can’t

Simple robust one-button operation

  • IR InSight sets the standard for ease-of-use and reliability in IR thermal imaging cameras

3.5-inch, 30 bit color, high resolution, high-contrast display

  • Largest and sharpest images in class

SmartView professional report writing software

  • Fast, easily customizable reports

SmartView™ Software

Fluke SmartView software is included with each Fluke INSXST-20 Insight thermal imager. This powerful software provides all the tools you need to organize your infrared images.

  • Easily generate customized, professional reports
  • Images transferred as PGM format and saved as JPEG or BMP (Microsoft Word compatible)
  • View images in 10 color palette
  • Parameter controls: Emissivity and background temperature

Accessories:

  • Heavy-duty carrying case
  • 2 rechargeable battery packs
  • Battery charger
  • Video cable
  • Serial/USB download adapter kit/cable
  • Neck strap
  • SmartView reporting and analysis software on CD
  • User manual on CD

The Fluke INSXST-20 IR InSight infrared imager combines outstanding image quality and thermal sensitivity. It is optimized for low contrast thermal applications encountered in building applications and easily show problems other infrared cameras cannot. This easy-to-use camera includes SmartView™ software to prepare professional infrared survey reports.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Thermal Imagers
Product Number INSXST-20
Product Name Thermal Imager
Unlock Full Specs
to access all available technical data

Similar Products

UCAM-220TT/TB is Thermographic Turret (TT)/ Bullet (TB) Temperature Measurement Camera that is able to measure object's temperature at a high accuracy - UCAM-220 - Advantech
Specs
Detector Type Line Scanning
Measurement Range ? to 45 C (? to 113 F)
Temperature Resolution 0.5000 DegC (0.9000 DegF)
View Details
Infrared Thermographic Camera - ImageIR®8300 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
UTx625M Hi-Res Long-Distance Thermal Monocular - UTx625M - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
View Details
Near Infrared (NIR) Fixed Thermal Imager - NIR - LAND
Specs
Detector Type Flying Spot; Array
Cooling Uncooled
Computer Host PC
View Details