Fluke Thermal Imager TIS10 9HZ

Description
The TIS10 9HZ is a thermal imager from Fluke. Thermal imaging scanners are perfect for easy, fast, and accurate troubleshooting and repairs. Professionals such as engineers, electrical technicians, and mechanics use thermal imaging test equipment to reveal high-quality images of the most minor temperature differences. Thermal imaging scanners from Fluke and HT Instruments enable professionals to identify potential problems by changes in temperature, energy loss, and moisture. Additional Features: Fixed focus for point and shoot simplicity Affordable quality images - 80x60 resolution (4,800 pixels) D:S of 128:1 3.5 inch, 320x240 LCD 5 megapixel digital camera Smart battery system – lithium ion smart battery with five-segment LED charge level display Easily email and share images in real time with Fluke Connect® Stores thousands of images – 4 GB internal memory and optional 4 GB micro SD card IFOV (spatial resolution): 7.8 mRad Detector resolution: 80x60 Field of view: 35.7 ° x 26.8 ° Distance to spot: 128:1 Wireless connectivity Fluke Connect® app compatible (where available) Includes: Thermal imager AC charger/power supply with mains adapters for battery charging and AC operation One rugged lithium ion smart battery Soft transport bag Statement of factory calibration Quick start guide Safety sheet Warranty: Two-years (standard), extended warranties are available The Fluke TiS10 9Hz is a point and shoot entry level infrared camera with 80x60 resolution. The TiS10 9Hz is ideal for quick scans and inspections anywhere in the field and easy to use.
Datasheet
Description
The TIS10 9HZ is a thermal imager from Fluke. Thermal imaging scanners are perfect for easy, fast, and accurate troubleshooting and repairs. Professionals such as engineers, electrical technicians, and mechanics use thermal imaging test equipment to reveal high-quality images of the most minor temperature differences. Thermal imaging scanners from Fluke and HT Instruments enable professionals to identify potential problems by changes in temperature, energy loss, and moisture. Additional Features: Fixed focus for point and shoot simplicity Affordable quality images - 80x60 resolution (4,800 pixels) D:S of 128:1 3.5 inch, 320x240 LCD 5 megapixel digital camera Smart battery system – lithium ion smart battery with five-segment LED charge level display Easily email and share images in real time with Fluke Connect® Stores thousands of images – 4 GB internal memory and optional 4 GB micro SD card IFOV (spatial resolution): 7.8 mRad Detector resolution: 80x60 Field of view: 35.7 ° x 26.8 ° Distance to spot: 128:1 Wireless connectivity Fluke Connect® app compatible (where available) Includes: Thermal imager AC charger/power supply with mains adapters for battery charging and AC operation One rugged lithium ion smart battery Soft transport bag Statement of factory calibration Quick start guide Safety sheet Warranty: Two-years (standard), extended warranties are available The Fluke TiS10 9Hz is a point and shoot entry level infrared camera with 80x60 resolution. The TiS10 9Hz is ideal for quick scans and inspections anywhere in the field and easy to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager TIS10 9HZ
The TIS10 9HZ is a thermal imager from Fluke. Thermal imaging scanners are perfect for easy, fast, and accurate troubleshooting and repairs. Professionals such as engineers, electrical technicians, and mechanics use thermal imaging test equipment to reveal high-quality images of the most minor temperature differences. Thermal imaging scanners from Fluke and HT Instruments enable professionals to identify potential problems by changes in temperature, energy loss, and moisture. Additional Features: Fixed focus for point and shoot simplicity Affordable quality images - 80x60 resolution (4,800 pixels) D:S of 128:1 3.5 inch, 320x240 LCD 5 megapixel digital camera Smart battery system – lithium ion smart battery with five-segment LED charge level display Easily email and share images in real time with Fluke Connect® Stores thousands of images – 4 GB internal memory and optional 4 GB micro SD card IFOV (spatial resolution): 7.8 mRad Detector resolution: 80x60 Field of view: 35.7 ° x 26.8 ° Distance to spot: 128:1 Wireless connectivity Fluke Connect® app compatible (where available) Includes: Thermal imager AC charger/power supply with mains adapters for battery charging and AC operation One rugged lithium ion smart battery Soft transport bag Statement of factory calibration Quick start guide Safety sheet Warranty: Two-years (standard), extended warranties are available The Fluke TiS10 9Hz is a point and shoot entry level infrared camera with 80x60 resolution. The TiS10 9Hz is ideal for quick scans and inspections anywhere in the field and easy to use.

The TIS10 9HZ is a thermal imager from Fluke. Thermal imaging scanners are perfect for easy, fast, and accurate troubleshooting and repairs. Professionals such as engineers, electrical technicians, and mechanics use thermal imaging test equipment to reveal high-quality images of the most minor temperature differences. Thermal imaging scanners from Fluke and HT Instruments enable professionals to identify potential problems by changes in temperature, energy loss, and moisture.

Additional Features:

  • Fixed focus for point and shoot simplicity
  • Affordable quality images - 80x60 resolution (4,800 pixels)
  • D:S of 128:1
  • 3.5 inch, 320x240 LCD
  • 5 megapixel digital camera
  • Smart battery system – lithium ion smart battery with five-segment LED charge level display
  • Easily email and share images in real time with Fluke Connect®
  • Stores thousands of images – 4 GB internal memory and optional 4 GB micro SD card
  • IFOV (spatial resolution): 7.8 mRad
  • Detector resolution: 80x60
  • Field of view: 35.7 ° x 26.8 °
  • Distance to spot: 128:1
  • Wireless connectivity
  • Fluke Connect® app compatible (where available)

Includes:

  • Thermal imager
  • AC charger/power supply with mains adapters for battery charging and AC operation
  • One rugged lithium ion smart battery
  • Soft transport bag
  • Statement of factory calibration
  • Quick start guide
  • Safety sheet
  • Warranty: Two-years (standard), extended warranties are available

The Fluke TiS10 9Hz is a point and shoot entry level infrared camera with 80x60 resolution. The TiS10 9Hz is ideal for quick scans and inspections anywhere in the field and easy to use.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Thermal Imagers
Product Number TIS10 9HZ
Product Name Thermal Imager
Unlock Full Specs
to access all available technical data

Similar Products

PCE-TC 38 -  - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Portable Portable; Battery Powered
Measurement Range -20 to 550 C (-4 to 1022 F)
Temperature Resolution 0.1000 DegC (0.1800 DegF)
View Details
UTx313M Infrared Wide-Angle Thermal Monocular - UTx313M - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
View Details
Infrared Thermographic Camera - ImageIR®9400 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details