Fluke Thermal Imager TI29

Description
The TI29 is a thermal imager from Fluke. Features: 280x210 IR resolution 58,800 total IR pixels Superior image quality Industry-leading thermal sensitivity and spatial resolution combined with a high definition display, creates the sharpest images in the industry. One-handed, easy-to-use interface With just a push of your thumb, go from one-handed manual smart focus to adding picture-in-picture and even add voice comments. Torture tested™ Before a Fluke goes into your hands, we drop it from ours. Only Fluke thermal imagers are designed from the inside out to withstand a 6.5 ft drop. Patented Fluke IR-Fusion® (Picture-in-picture and auto blending) Precision visible and IR image alignment allows Fluke to offer the only on-camera blended infrared and visible image to better diagnose issues. Interchangeable lenses Interchangeable wide-angle and IR-Fusion compatible telephoto lenses to cover any application. Accessories: Thermal imager with standard infrared lens Ac power supply and battery pack charger (including mains adapters) Two, rugged lithium ion smart battery packs SD memory card Multi-format USB memory card reader for downloading images into your computer SmartView® software with free software upgrades for life Rugged, hard carrying case Soft transport bag Adjustable hand strap Printed users manual Warranty registration card The Fluke Ti29 thermal imager offers patented IR-Fusion® Technology – the blending of digital and infrared images into a single image, to better diagnose issues. For added versatility in your special applications, add our field-installable telephoto and wide angle lenses. The greatest technological advancement in thermography may be how Fluke has made it so simple to capture images and analyze data right out of the box. With just a push of your thumb, go from one handed manual smart focus to adding picture-in-picture and even add comments in your own voice.
Datasheet
Description
The TI29 is a thermal imager from Fluke. Features: 280x210 IR resolution 58,800 total IR pixels Superior image quality Industry-leading thermal sensitivity and spatial resolution combined with a high definition display, creates the sharpest images in the industry. One-handed, easy-to-use interface With just a push of your thumb, go from one-handed manual smart focus to adding picture-in-picture and even add voice comments. Torture tested™ Before a Fluke goes into your hands, we drop it from ours. Only Fluke thermal imagers are designed from the inside out to withstand a 6.5 ft drop. Patented Fluke IR-Fusion® (Picture-in-picture and auto blending) Precision visible and IR image alignment allows Fluke to offer the only on-camera blended infrared and visible image to better diagnose issues. Interchangeable lenses Interchangeable wide-angle and IR-Fusion compatible telephoto lenses to cover any application. Accessories: Thermal imager with standard infrared lens Ac power supply and battery pack charger (including mains adapters) Two, rugged lithium ion smart battery packs SD memory card Multi-format USB memory card reader for downloading images into your computer SmartView® software with free software upgrades for life Rugged, hard carrying case Soft transport bag Adjustable hand strap Printed users manual Warranty registration card The Fluke Ti29 thermal imager offers patented IR-Fusion® Technology – the blending of digital and infrared images into a single image, to better diagnose issues. For added versatility in your special applications, add our field-installable telephoto and wide angle lenses. The greatest technological advancement in thermography may be how Fluke has made it so simple to capture images and analyze data right out of the box. With just a push of your thumb, go from one handed manual smart focus to adding picture-in-picture and even add comments in your own voice.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager - TI29 - ValueTronics International, Inc.
Elgin, IL, USA
Thermal Imager
TI29
Thermal Imager TI29
The TI29 is a thermal imager from Fluke. Features: 280x210 IR resolution 58,800 total IR pixels Superior image quality Industry-leading thermal sensitivity and spatial resolution combined with a high definition display, creates the sharpest images in the industry. One-handed, easy-to-use interface With just a push of your thumb, go from one-handed manual smart focus to adding picture-in-picture and even add voice comments. Torture tested™ Before a Fluke goes into your hands, we drop it from ours. Only Fluke thermal imagers are designed from the inside out to withstand a 6.5 ft drop. Patented Fluke IR-Fusion® (Picture-in-picture and auto blending) Precision visible and IR image alignment allows Fluke to offer the only on-camera blended infrared and visible image to better diagnose issues. Interchangeable lenses Interchangeable wide-angle and IR-Fusion compatible telephoto lenses to cover any application. Accessories: Thermal imager with standard infrared lens Ac power supply and battery pack charger (including mains adapters) Two, rugged lithium ion smart battery packs SD memory card Multi-format USB memory card reader for downloading images into your computer SmartView® software with free software upgrades for life Rugged, hard carrying case Soft transport bag Adjustable hand strap Printed users manual Warranty registration card The Fluke Ti29 thermal imager offers patented IR-Fusion® Technology – the blending of digital and infrared images into a single image, to better diagnose issues. For added versatility in your special applications, add our field-installable telephoto and wide angle lenses. The greatest technological advancement in thermography may be how Fluke has made it so simple to capture images and analyze data right out of the box. With just a push of your thumb, go from one handed manual smart focus to adding picture-in-picture and even add comments in your own voice.

The TI29 is a thermal imager from Fluke.

Features:

  • 280x210 IR resolution
  • 58,800 total IR pixels

Superior image quality

  • Industry-leading thermal sensitivity and spatial resolution combined with a high definition display, creates the sharpest images in the industry.

One-handed, easy-to-use interface

  • With just a push of your thumb, go from one-handed manual smart focus to adding picture-in-picture and even add voice comments.

Torture tested™

  • Before a Fluke goes into your hands, we drop it from ours. Only Fluke thermal imagers are designed from the inside out to withstand a 6.5 ft drop.

Patented Fluke IR-Fusion®

  • (Picture-in-picture and auto blending) Precision visible and IR image alignment allows Fluke to offer the only on-camera blended infrared and visible image to better diagnose issues.

Interchangeable lenses

  • Interchangeable wide-angle and IR-Fusion compatible telephoto lenses to cover any application.

Accessories:

  • Thermal imager with standard infrared lens
  • Ac power supply and battery pack charger (including mains adapters)
  • Two, rugged lithium ion smart battery packs
  • SD memory card
  • Multi-format USB memory card reader for downloading images into your computer
  • SmartView® software with free software upgrades for life
  • Rugged, hard carrying case
  • Soft transport bag
  • Adjustable hand strap
  • Printed users manual
  • Warranty registration card

The Fluke Ti29 thermal imager offers patented IR-Fusion® Technology – the blending of digital and infrared images into a single image, to better diagnose issues. For added versatility in your special applications, add our field-installable telephoto and wide angle lenses. The greatest technological advancement in thermography may be how Fluke has made it so simple to capture images and analyze data right out of the box. With just a push of your thumb, go from one handed manual smart focus to adding picture-in-picture and even add comments in your own voice.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Thermal Imagers
Product Number TI29
Product Name Thermal Imager
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Borescope Thermal Imagers - NIR-b-640-EX - LAND
Specs
Cooling Water Cooled
Computer Host PC
Measurement Range 600 to 1800 C (1112 to 3272 F)
View Details
Thermal Imaging Cameras - 2796295 - RS Components, Ltd.
Specs
Features & Options Built-in Color / Visual Camera
Horizontal 192 lines
Vertical 256 lines
View Details
PI 1M - OPTPI1M - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type CMOS
Measurement Range 450 to 1800 C (842 to 3272 F)
Spectral Range 0.8500 to 1.1 microns (0.8500 to 1.1 micrometers)
View Details