Fluke Thermal Imager TI20

Description
The TI20 is a thermal imager from Fluke. Features: High performance, designed for industrial use 128 x 96 detector provides a clear thermal image with accurate temperature measurements up to 350 °C (662 °F) Fully radiometric for detailed temperature analysis and tracking of critical components Protected against dust and moisture (IP54 rated) to withstand harsh industrial environments Provides 3 hours continuous operation per battery charge (2 battery packs included) Easy to use Large color LCD displays uncluttered image with data and routing instructions Facilitates one-handed point, shoot, and image capture operation Assists fast inspections with clear on-screen step-by-step routing instructions Complete solution offering lowest cost of ownership Includes InsideIR™ software for unlimited use by every member of the maintenance team (no software license fees) Comes complete with all necessary accessories and professional application training material to ensure a fast return on investment Accessories: Hard carrying case 2 rechargeable battery packs Soft-sided carrying case Rechargeable battery pack AC/DC power adapter USB communication cable InsideIR reporting and analysis software Interactive CD with training materials Getting Started Guide Applications: Industrial maintenance – Check whether repairs have been performed successfully. Predictive maintenance – Identify electrical and mechanical problems before they cause failure. Process verification – Real-time observation to ensure efficient and safe operation. The Fluke Ti20 brings powerful diagnostic capabilities of infrared thermal imaging technology within reach of a wider range of industrial applications. The unit is fully radiometric allowing for detailed temperature analysis and tracking of critical components. The included InsideIR software facilitates setting up an inspection route using unique location names, measurement setup data and high/low temperature alarms. These routes can be uploaded to the imager for use as a routing guide.
Datasheet
Description
The TI20 is a thermal imager from Fluke. Features: High performance, designed for industrial use 128 x 96 detector provides a clear thermal image with accurate temperature measurements up to 350 °C (662 °F) Fully radiometric for detailed temperature analysis and tracking of critical components Protected against dust and moisture (IP54 rated) to withstand harsh industrial environments Provides 3 hours continuous operation per battery charge (2 battery packs included) Easy to use Large color LCD displays uncluttered image with data and routing instructions Facilitates one-handed point, shoot, and image capture operation Assists fast inspections with clear on-screen step-by-step routing instructions Complete solution offering lowest cost of ownership Includes InsideIR™ software for unlimited use by every member of the maintenance team (no software license fees) Comes complete with all necessary accessories and professional application training material to ensure a fast return on investment Accessories: Hard carrying case 2 rechargeable battery packs Soft-sided carrying case Rechargeable battery pack AC/DC power adapter USB communication cable InsideIR reporting and analysis software Interactive CD with training materials Getting Started Guide Applications: Industrial maintenance – Check whether repairs have been performed successfully. Predictive maintenance – Identify electrical and mechanical problems before they cause failure. Process verification – Real-time observation to ensure efficient and safe operation. The Fluke Ti20 brings powerful diagnostic capabilities of infrared thermal imaging technology within reach of a wider range of industrial applications. The unit is fully radiometric allowing for detailed temperature analysis and tracking of critical components. The included InsideIR software facilitates setting up an inspection route using unique location names, measurement setup data and high/low temperature alarms. These routes can be uploaded to the imager for use as a routing guide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager - TI20 - ValueTronics International, Inc.
Elgin, IL, USA
Thermal Imager
TI20
Thermal Imager TI20
The TI20 is a thermal imager from Fluke. Features: High performance, designed for industrial use 128 x 96 detector provides a clear thermal image with accurate temperature measurements up to 350 °C (662 °F) Fully radiometric for detailed temperature analysis and tracking of critical components Protected against dust and moisture (IP54 rated) to withstand harsh industrial environments Provides 3 hours continuous operation per battery charge (2 battery packs included) Easy to use Large color LCD displays uncluttered image with data and routing instructions Facilitates one-handed point, shoot, and image capture operation Assists fast inspections with clear on-screen step-by-step routing instructions Complete solution offering lowest cost of ownership Includes InsideIR™ software for unlimited use by every member of the maintenance team (no software license fees) Comes complete with all necessary accessories and professional application training material to ensure a fast return on investment Accessories: Hard carrying case 2 rechargeable battery packs Soft-sided carrying case Rechargeable battery pack AC/DC power adapter USB communication cable InsideIR reporting and analysis software Interactive CD with training materials Getting Started Guide Applications: Industrial maintenance – Check whether repairs have been performed successfully. Predictive maintenance – Identify electrical and mechanical problems before they cause failure. Process verification – Real-time observation to ensure efficient and safe operation. The Fluke Ti20 brings powerful diagnostic capabilities of infrared thermal imaging technology within reach of a wider range of industrial applications. The unit is fully radiometric allowing for detailed temperature analysis and tracking of critical components. The included InsideIR software facilitates setting up an inspection route using unique location names, measurement setup data and high/low temperature alarms. These routes can be uploaded to the imager for use as a routing guide.

The TI20 is a thermal imager from Fluke.

Features:

High performance, designed for industrial use

  • 128 x 96 detector provides a clear thermal image with accurate temperature measurements up to 350 °C (662 °F)
  • Fully radiometric for detailed temperature analysis and tracking of critical components
  • Protected against dust and moisture (IP54 rated) to withstand harsh industrial environments
  • Provides 3 hours continuous operation per battery charge (2 battery packs included)

Easy to use

  • Large color LCD displays uncluttered image with data and routing instructions
  • Facilitates one-handed point, shoot, and image capture operation
  • Assists fast inspections with clear on-screen step-by-step routing instructions

Complete solution offering lowest cost of ownership

  • Includes InsideIR™ software for unlimited use by every member of the maintenance team (no software license fees)
  • Comes complete with all necessary accessories and professional application training material to ensure a fast return on investment

Accessories:

  • Hard carrying case
  • 2 rechargeable battery packs
  • Soft-sided carrying case
  • Rechargeable battery pack
  • AC/DC power adapter
  • USB communication cable
  • InsideIR reporting and analysis software
  • Interactive CD with training materials
  • Getting Started Guide

Applications:

  • Industrial maintenance – Check whether repairs have been performed successfully.
  • Predictive maintenance – Identify electrical and mechanical problems before they cause failure.
  • Process verification – Real-time observation to ensure efficient and safe operation.

The Fluke Ti20 brings powerful diagnostic capabilities of infrared thermal imaging technology within reach of a wider range of industrial applications. The unit is fully radiometric allowing for detailed temperature analysis and tracking of critical components. The included InsideIR software facilitates setting up an inspection route using unique location names, measurement setup data and high/low temperature alarms. These routes can be uploaded to the imager for use as a routing guide.

Supplier's Site Datasheet
Thermal Imager - TI20 - ValueTronics International, Inc.
Elgin, IL, USA
Thermal Imager
TI20
Thermal Imager TI20
The TI20 is a thermal imager from Fluke. Thermal imaging scanners are perfect for easy, fast, and accurate troubleshooting and repairs. Professionals such as engineers, electrical technicians, and mechanics use thermal imaging test equipment to reveal high-quality images of the most minor temperature differences. Thermal imaging scanners from Fluke and HT Instruments enable professionals to identify potential problems by changes in temperature, energy loss, and moisture. Additional Features: Thermal specs Temperature range: -10° to 350°C (14º to 662ºF) Detector type: 128 x 96 thermal element focal plane array (FPA) uncooled microbolometer Accuracy: ±2% or ±2ºC whichever is greater Accuracy (from -10 to 0 C): +/- 3ºC Repeatability: ±1% or ±1ºC whichever is greater NETD: ≤0.2 degrees C at 30 degrees C Temperature indication resolution: 0.1 ºC Optical/IR Spectral range: 7.5-14 microns Target sighting: Single Laser Dot (Meets IEC Class 2 & FDA Class II requirements) Optical resolution: 75:1 Minimum diameter measurement spot: 8.1mm (0.32) at 61cm (24) Image Frame Rate: 30 Hz Standard US/ Canada (9Hz International) Field of view (FOV): 20º horizontal x 15º vertical Instantaneous field of view (IFOV): 2.73 mrad Controls Focus: Manual minimum focus distance spec: .15 m Temperature Scale: ºC or ºF selectable Palettes: Gray, Gray Reverse, Gray BR (Gray Red Blue), Ironbow, Rainbow, Hot Metal, High Contrast, Blue Red, Red, Amber Measurement Modes: Automatic or manual selectable Laser On/Off: Included Gain Control: Included Level Control: Included LCD backlight: Bbright, dim selectable Operational Adjustable emissivity: 0.10 to 1.00 by 0.01 Liquid crystal display: TFT technology—optimized for both indoor and outdoor use, 70.5 mm (2.78 in) x 53.5 mm (2.1 in) Reflected background temperature: -50 to 460ºC (-58 to 860ºF) Ambient operating temperature: 0 º to 50 ºC (32 º to 122 º F) Relative humidity: 10 to 90% non-condensing Storage temperature: -25 to 70ºC (-13 º to 158 ºF) [without batteries] Storage capacity: 100 images Laser on icon: Included Low battery icon: Included Measurement mode icon: Included Thermal analysis software: InsideIR (included) PC Software operating systems: Microsoft Windows 2000® or Windows XP Electrical Power: Rechargeable battery pack (included) Battery life: Min. 3 hours continuous use Data transfer: USB interface, total transfer time 25s for 50 pictures Storage device: Flash memory Other Tripod mount (6.35 mm (1/4) 20 unc threading) Drop test results: 1 m (36 in.) Shock: half-sine, 11 ms, 30 g peak per mil-prf-28800f Vibration: Random: 6G; Sinusoidal: MIL PREF 28800 Class 2 Radiometric measurement – the ‘data behind the picture’ Fully radiometric thermal imagers capture and store calibrated temperature data for the matrix of thousands of points that make up a thermal image. This makes it possible to perform detailed analysis and change key parameters like emissivity or temperature range either in the field on the camera or in the office using the PC software. The safe and easy way to identify problems and reduce unplanned down-time Instantly provides non-contact temperature images to quickly determine hot spots Fully radiometric for detailed temperature analysis and tracking of critical components Complete solution with InsideIR software for analysis, reporting and routing Large color LCD displays uncluttered image with data and routing instructions High performance, designed for industrial use Uses revolutionary detector technology to provide a clear thermal image while accurately measuring the temperature Measures up to 350 °C (662 ºF) to cover a broad range of industrial applications Protected against dust and moisture (IP54 rated) to withstand harsh industrial environments Provides 3 hours continuous operation per battery charge Easy to use Fits comfortably in the hand thanks to weight-balanced design Facilitates one-handed point-, shoot- and image capture operation Assists fast inspections with clear on-screen step-by-step routing instructions Complete solution offering lowest cost of ownership Includes InsideIR software for unlimited use by every member of the maintenance team (no software license fees) Comes complete with all necessary accessories and professional application training material to ensure a fast return on investment Typical applications Some typical application areas of the Ti20 are: Electrical power distribution systems: Like three-phase systems, distribution panels, fuses, wiring and connections Electro-mechanical equipment: Like motors, pumps, bearing and gear boxes Process instrumentation: Like process control equipment, pipes, valves, steam traps and vessels Facility maintenance: Like HVAC systems, buildings and roofs Maximizing return on investment Implementing a predictive maintenance program using the Fluke Ti20 can significantly reduce unplanned production downtime, resulting in better labor productivity, reduced scrap and smaller replacement part inventory. Establishing an effective IR predictive maintenance program is straightforward, and the InsideIR software facilitates creating inspection routes that can be uploaded to the instrument. With clear step-by-step on-camera routing instructions, any maintenance technician can perform the inspection. Inspection routing – improving maintenance performance An inspection route details the sequence and physical route of equipment that needs to be inspected at regular intervals. The InsideIR software facilitates setting up such an inspection route using location names, inspection notes and key thermal image parameter data. This information can be uploaded to the imager for use as a routing guide. During an inspection, the on-camera instructions prompt the user through the series of locations to be scanned. Powerful InsideIR Software The Fluke Ti20 comes with the powerful InsideIR software for storing and analyzing thermal images and creating professional reports. The software makes it possible to adjust key parameters in a stored image downloaded from the camera such as emissivity, reflected temperature compensation, level, gain, and color palette in the comfort, quiet and safety of the office. This not only improves inspection safety and convenience, but also makes it unnecessary to re-scan equipment if different settings are desired in a previously captured thermal image. Complete package The Fluke Ti20 comes as a complete package. There is no need to buy additional tools to set up or expand a predictive maintenance program.

The TI20 is a thermal imager from Fluke. Thermal imaging scanners are perfect for easy, fast, and accurate troubleshooting and repairs. Professionals such as engineers, electrical technicians, and mechanics use thermal imaging test equipment to reveal high-quality images of the most minor temperature differences. Thermal imaging scanners from Fluke and HT Instruments enable professionals to identify potential problems by changes in temperature, energy loss, and moisture.

Additional Features:

Thermal specs

  • Temperature range: -10° to 350°C (14º to 662ºF)
  • Detector type: 128 x 96 thermal element focal plane array (FPA) uncooled microbolometer
  • Accuracy: ±2% or ±2ºC whichever is greater
  • Accuracy (from -10 to 0 C): +/- 3ºC
  • Repeatability: ±1% or ±1ºC whichever is greater
  • NETD: ≤0.2 degrees C at 30 degrees C
  • Temperature indication resolution: 0.1 ºC

Optical/IR

  • Spectral range: 7.5-14 microns
  • Target sighting: Single Laser Dot (Meets IEC Class 2 & FDA Class II requirements)
  • Optical resolution: 75:1
  • Minimum diameter measurement spot: 8.1mm (0.32) at 61cm (24)
  • Image Frame Rate: 30 Hz Standard US/ Canada (9Hz International)
  • Field of view (FOV): 20º horizontal x 15º vertical
  • Instantaneous field of view (IFOV): 2.73 mrad

Controls

  • Focus: Manual minimum focus distance spec: .15 m
  • Temperature Scale: ºC or ºF selectable
  • Palettes: Gray, Gray Reverse, Gray BR (Gray Red Blue), Ironbow, Rainbow, Hot Metal, High Contrast, Blue Red, Red, Amber
  • Measurement Modes: Automatic or manual selectable
  • Laser On/Off: Included
  • Gain Control: Included
  • Level Control: Included
  • LCD backlight: Bbright, dim selectable

Operational

  • Adjustable emissivity: 0.10 to 1.00 by 0.01
  • Liquid crystal display: TFT technology—optimized for both indoor and outdoor use, 70.5 mm (2.78 in) x 53.5 mm (2.1 in)
  • Reflected background temperature: -50 to 460ºC (-58 to 860ºF)
  • Ambient operating temperature: 0 º to 50 ºC (32 º to 122 º F)
  • Relative humidity: 10 to 90% non-condensing
  • Storage temperature: -25 to 70ºC (-13 º to 158 ºF) [without batteries]
  • Storage capacity: 100 images
  • Laser on icon: Included
  • Low battery icon: Included
  • Measurement mode icon: Included
  • Thermal analysis software: InsideIR (included)
  • PC Software operating systems: Microsoft Windows 2000® or Windows XP

Electrical

  • Power: Rechargeable battery pack (included)
  • Battery life: Min. 3 hours continuous use
  • Data transfer: USB interface, total transfer time 25s for 50 pictures
  • Storage device: Flash memory

Other

  • Tripod mount (6.35 mm (1/4) 20 unc threading)
  • Drop test results: 1 m (36 in.)
  • Shock: half-sine, 11 ms, 30 g peak per mil-prf-28800f
  • Vibration: Random: 6G; Sinusoidal: MIL PREF 28800 Class 2

Radiometric measurement – the ‘data behind the picture’

Fully radiometric thermal imagers capture and store calibrated temperature data for the matrix of thousands of points that make up a thermal image. This makes it possible to perform detailed analysis and change key parameters like emissivity or temperature range either in the field on the camera or in the office using the PC software.

The safe and easy way to identify problems and reduce unplanned down-time

  • Instantly provides non-contact temperature images to quickly determine hot spots
  • Fully radiometric for detailed temperature analysis and tracking of critical components
  • Complete solution with InsideIR software for analysis, reporting and routing
  • Large color LCD displays uncluttered image with data and routing instructions

High performance, designed for industrial use

Uses revolutionary detector technology to provide a clear thermal image while accurately measuring the temperature

  • Measures up to 350 °C (662 ºF) to cover a broad range of industrial applications
  • Protected against dust and moisture (IP54 rated) to withstand harsh industrial environments
  • Provides 3 hours continuous operation per battery charge

Easy to use

  • Fits comfortably in the hand thanks to weight-balanced design
  • Facilitates one-handed point-, shoot- and image capture operation
  • Assists fast inspections with clear on-screen step-by-step routing instructions

Complete solution offering lowest cost of ownership

  • Includes InsideIR software for unlimited use by every member of the maintenance team (no software license fees)
  • Comes complete with all necessary accessories and professional application training material to ensure a fast return on investment

Typical applications

Some typical application areas of the Ti20 are:

  • Electrical power distribution systems: Like three-phase systems, distribution panels, fuses, wiring and connections
  • Electro-mechanical equipment: Like motors, pumps, bearing and gear boxes
  • Process instrumentation: Like process control equipment, pipes, valves, steam traps and vessels
  • Facility maintenance: Like HVAC systems, buildings and roofs

Maximizing return on investment

Implementing a predictive maintenance program using the Fluke Ti20 can significantly reduce unplanned production downtime, resulting in better labor productivity, reduced scrap and smaller replacement part inventory. Establishing an effective IR predictive maintenance program is straightforward, and the InsideIR software facilitates creating inspection routes that can be uploaded to the instrument. With clear step-by-step on-camera routing instructions, any maintenance technician can perform the inspection.

Inspection routing – improving maintenance performance

An inspection route details the sequence and physical route of equipment that needs to be inspected at regular intervals. The InsideIR software facilitates setting up such an inspection route using location names, inspection notes and key thermal image parameter data. This information can be uploaded to the imager for use as a routing guide. During an inspection, the on-camera instructions prompt the user through the series of locations to be scanned.

Powerful InsideIR Software

The Fluke Ti20 comes with the powerful InsideIR software for storing and analyzing thermal images and creating professional reports. The software makes it possible to adjust key parameters in a stored image downloaded from the camera such as emissivity, reflected temperature compensation, level, gain, and color palette in the comfort, quiet and safety of the office. This not only improves inspection safety and convenience, but also makes it unnecessary to re-scan equipment if different settings are desired in a previously captured thermal image.

Complete package

The Fluke Ti20 comes as a complete package. There is no need to buy additional tools to set up or expand a predictive maintenance program.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Thermal Imagers
Product Number TI20
Product Name Thermal Imager
Unlock Full Specs
to access all available technical data

Similar Products