Fluke Thermal Imager TIS75 30HZ

Description
The TIS75 30HZ is a thermal imager from Fluke. Features: Manual focus infrared camera with professional grade 320x240 resolution (76,800 pixels) Captures optimal images from as close as 0.15m (6in) Provides a D:S of 514:1 Offers temperature measurement range from -20 °C to 550 °C (–4 °F to 1022 °F) Includes built-in laser pointer Displays images on a 3.5 inch, 320x240 LCD Offers five presets of IR-Fusion® with AutoBlend and PIP to help find problems fast Captures visible light images with built-in 5 megapixel industrial performance digital camera Includes a smart battery system that allows you to easily monitor your battery charge level with five-segment LED display Allows real-time communication by email from your smart phone with Fluke Connect® Stores thousands of images—4 GB internal memory and included 4 GB micro SD card Specifications: IFOV (spatial resolution) - 2.0 mRad Detector resolution - 320x240 Field of view - 35.7 ° x 26.8 ° Distance to spot - 504:1 The Fluke TIS75 is a thermal imager. With professional grade 320x240 resolution, a distance to spot (D:S) ratio of 504:1, and precise manual focusing, the TiS75 enables maintenance professionals to pinpoint issues with equipment and electrical systems quickly and accurately. A long-travel focus wheel enables very fine manual focus adjustments to capture in-focus images with precise measurements. And it is as rugged and versatile as it is precise. The TiS75 captures standard and radiometric video, offers IR-PhotoNotes™ or voice annotation, monitors high temperature processes up to +550 °C (1022 °F), and streams video to a PC or smartphone. It also offers IR-Fusion® AutoBlend™ and picture-in-picture (PIP) to blend a visible light image with an infrared image of the same target at five different levels to more easily locate problems. Plus, you can store thousands of images on the camera with 4 GB internal memory and 4 GB more on the included micro SD card.
Datasheet
Description
The TIS75 30HZ is a thermal imager from Fluke. Features: Manual focus infrared camera with professional grade 320x240 resolution (76,800 pixels) Captures optimal images from as close as 0.15m (6in) Provides a D:S of 514:1 Offers temperature measurement range from -20 °C to 550 °C (–4 °F to 1022 °F) Includes built-in laser pointer Displays images on a 3.5 inch, 320x240 LCD Offers five presets of IR-Fusion® with AutoBlend and PIP to help find problems fast Captures visible light images with built-in 5 megapixel industrial performance digital camera Includes a smart battery system that allows you to easily monitor your battery charge level with five-segment LED display Allows real-time communication by email from your smart phone with Fluke Connect® Stores thousands of images—4 GB internal memory and included 4 GB micro SD card Specifications: IFOV (spatial resolution) - 2.0 mRad Detector resolution - 320x240 Field of view - 35.7 ° x 26.8 ° Distance to spot - 504:1 The Fluke TIS75 is a thermal imager. With professional grade 320x240 resolution, a distance to spot (D:S) ratio of 504:1, and precise manual focusing, the TiS75 enables maintenance professionals to pinpoint issues with equipment and electrical systems quickly and accurately. A long-travel focus wheel enables very fine manual focus adjustments to capture in-focus images with precise measurements. And it is as rugged and versatile as it is precise. The TiS75 captures standard and radiometric video, offers IR-PhotoNotes™ or voice annotation, monitors high temperature processes up to +550 °C (1022 °F), and streams video to a PC or smartphone. It also offers IR-Fusion® AutoBlend™ and picture-in-picture (PIP) to blend a visible light image with an infrared image of the same target at five different levels to more easily locate problems. Plus, you can store thousands of images on the camera with 4 GB internal memory and 4 GB more on the included micro SD card.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager TIS75 30HZ
The TIS75 30HZ is a thermal imager from Fluke. Features: Manual focus infrared camera with professional grade 320x240 resolution (76,800 pixels) Captures optimal images from as close as 0.15m (6in) Provides a D:S of 514:1 Offers temperature measurement range from -20 °C to 550 °C (–4 °F to 1022 °F) Includes built-in laser pointer Displays images on a 3.5 inch, 320x240 LCD Offers five presets of IR-Fusion® with AutoBlend and PIP to help find problems fast Captures visible light images with built-in 5 megapixel industrial performance digital camera Includes a smart battery system that allows you to easily monitor your battery charge level with five-segment LED display Allows real-time communication by email from your smart phone with Fluke Connect® Stores thousands of images—4 GB internal memory and included 4 GB micro SD card Specifications: IFOV (spatial resolution) - 2.0 mRad Detector resolution - 320x240 Field of view - 35.7 ° x 26.8 ° Distance to spot - 504:1 The Fluke TIS75 is a thermal imager. With professional grade 320x240 resolution, a distance to spot (D:S) ratio of 504:1, and precise manual focusing, the TiS75 enables maintenance professionals to pinpoint issues with equipment and electrical systems quickly and accurately. A long-travel focus wheel enables very fine manual focus adjustments to capture in-focus images with precise measurements. And it is as rugged and versatile as it is precise. The TiS75 captures standard and radiometric video, offers IR-PhotoNotes™ or voice annotation, monitors high temperature processes up to +550 °C (1022 °F), and streams video to a PC or smartphone. It also offers IR-Fusion® AutoBlend™ and picture-in-picture (PIP) to blend a visible light image with an infrared image of the same target at five different levels to more easily locate problems. Plus, you can store thousands of images on the camera with 4 GB internal memory and 4 GB more on the included micro SD card.

The TIS75 30HZ is a thermal imager from Fluke.

Features:

  • Manual focus infrared camera with professional grade 320x240 resolution (76,800 pixels)
  • Captures optimal images from as close as 0.15m (6in)
  • Provides a D:S of 514:1
  • Offers temperature measurement range from -20 °C to 550 °C (–4 °F to 1022 °F)
  • Includes built-in laser pointer
  • Displays images on a 3.5 inch, 320x240 LCD
  • Offers five presets of IR-Fusion® with AutoBlend and PIP to help find problems fast
  • Captures visible light images with built-in 5 megapixel industrial performance digital camera
  • Includes a smart battery system that allows you to easily monitor your battery charge level with five-segment LED display
  • Allows real-time communication by email from your smart phone with Fluke Connect®
  • Stores thousands of images—4 GB internal memory and included 4 GB micro SD card

Specifications:

  • IFOV (spatial resolution) - 2.0 mRad
  • Detector resolution - 320x240
  • Field of view - 35.7 ° x 26.8 °
  • Distance to spot - 504:1

The Fluke TIS75 is a thermal imager. With professional grade 320x240 resolution, a distance to spot (D:S) ratio of 504:1, and precise manual focusing, the TiS75 enables maintenance professionals to pinpoint issues with equipment and electrical systems quickly and accurately. A long-travel focus wheel enables very fine manual focus adjustments to capture in-focus images with precise measurements. And it is as rugged and versatile as it is precise. The TiS75 captures standard and radiometric video, offers IR-PhotoNotes™ or voice annotation, monitors high temperature processes up to +550 °C (1022 °F), and streams video to a PC or smartphone. It also offers IR-Fusion® AutoBlend™ and picture-in-picture (PIP) to blend a visible light image with an infrared image of the same target at five different levels to more easily locate problems. Plus, you can store thousands of images on the camera with 4 GB internal memory and 4 GB more on the included micro SD card.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Thermal Imagers
Product Number TIS75 30HZ
Product Name Thermal Imager
Unlock Full Specs
to access all available technical data

Similar Products

Near Infrared (NIR) Fixed Thermal Imager - NIR - LAND
Specs
Detector Type Flying Spot; Array
Cooling Uncooled
Computer Host PC
View Details
Thermal Imaging Cameras - 2740351 - RS Components, Ltd.
Specs
Features & Options Built-in Color / Visual Camera
View Details
PCE-TC 38 -  - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Portable Portable; Battery Powered
Measurement Range -20 to 550 C (-4 to 1022 F)
Temperature Resolution 0.1000 DegC (0.1800 DegF)
View Details