Fluke Thermal Imager TIS20

Description
The TIS20 is a thermal imager from Fluke. Features: Affordable, fixed focus infrared camera with 120x90 resolution (10,800 pixels) Quickly scans large areas with point and shoot simplicity Offers three presets of IR-Fusion® with AutoBlend to help find problems fast Provides a D:S of 193:1 Features a 3.5 inch, 320x240 LCD Captures visible light images with built-in 5 megapixel digital camera Offers temperature measurement range from -20 °C to 350 °C (-4 °F to 662 °F) Includes a smart battery system that allows you to easily monitor your battery charge level with five-segment LED display Allows real-time communication by email from your smart phone with Fluke Connect® Stores thousands of images—4 GB internal memory and optional 4 GB micro SD card Accessories: Infrared camera AC power supply Two-bay smart battery charger Rugged lithium ion smart battery USB cable 4 GB micro SD card Rugged, hard carrying case Soft transport bag Adjustable hand strap The Fluke TiS20 is an affordable, fixed focus infrared camera with 120x90 resolution that will enable you to inspect large areas fast. It is built rugged so you can take it anywhere. You can see a lot more with the large 3.5 inch LCD screen. And use the three IR-Fusion® presets with AutoBlend to blend a visible light image with an infrared image of the same target to find problems faster. You can also capture quality images from a longer distance with the 193:1 a distance to spot (D:S) ratio. With 4 GB internal memory and 4 GB more with an optional micro SD card, you can store thousands of images on the TiS20, making it quick and easy to document problems. And with the lithium ion smart battery with the five-segment LED charge level display, you’ll always know how much power you have left.
Datasheet
Description
The TIS20 is a thermal imager from Fluke. Features: Affordable, fixed focus infrared camera with 120x90 resolution (10,800 pixels) Quickly scans large areas with point and shoot simplicity Offers three presets of IR-Fusion® with AutoBlend to help find problems fast Provides a D:S of 193:1 Features a 3.5 inch, 320x240 LCD Captures visible light images with built-in 5 megapixel digital camera Offers temperature measurement range from -20 °C to 350 °C (-4 °F to 662 °F) Includes a smart battery system that allows you to easily monitor your battery charge level with five-segment LED display Allows real-time communication by email from your smart phone with Fluke Connect® Stores thousands of images—4 GB internal memory and optional 4 GB micro SD card Accessories: Infrared camera AC power supply Two-bay smart battery charger Rugged lithium ion smart battery USB cable 4 GB micro SD card Rugged, hard carrying case Soft transport bag Adjustable hand strap The Fluke TiS20 is an affordable, fixed focus infrared camera with 120x90 resolution that will enable you to inspect large areas fast. It is built rugged so you can take it anywhere. You can see a lot more with the large 3.5 inch LCD screen. And use the three IR-Fusion® presets with AutoBlend to blend a visible light image with an infrared image of the same target to find problems faster. You can also capture quality images from a longer distance with the 193:1 a distance to spot (D:S) ratio. With 4 GB internal memory and 4 GB more with an optional micro SD card, you can store thousands of images on the TiS20, making it quick and easy to document problems. And with the lithium ion smart battery with the five-segment LED charge level display, you’ll always know how much power you have left.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager - TIS20 - ValueTronics International, Inc.
Elgin, IL, USA
Thermal Imager
TIS20
Thermal Imager TIS20
The TIS20 is a thermal imager from Fluke. Features: Affordable, fixed focus infrared camera with 120x90 resolution (10,800 pixels) Quickly scans large areas with point and shoot simplicity Offers three presets of IR-Fusion® with AutoBlend to help find problems fast Provides a D:S of 193:1 Features a 3.5 inch, 320x240 LCD Captures visible light images with built-in 5 megapixel digital camera Offers temperature measurement range from -20 °C to 350 °C (-4 °F to 662 °F) Includes a smart battery system that allows you to easily monitor your battery charge level with five-segment LED display Allows real-time communication by email from your smart phone with Fluke Connect® Stores thousands of images—4 GB internal memory and optional 4 GB micro SD card Accessories: Infrared camera AC power supply Two-bay smart battery charger Rugged lithium ion smart battery USB cable 4 GB micro SD card Rugged, hard carrying case Soft transport bag Adjustable hand strap The Fluke TiS20 is an affordable, fixed focus infrared camera with 120x90 resolution that will enable you to inspect large areas fast. It is built rugged so you can take it anywhere. You can see a lot more with the large 3.5 inch LCD screen. And use the three IR-Fusion® presets with AutoBlend to blend a visible light image with an infrared image of the same target to find problems faster. You can also capture quality images from a longer distance with the 193:1 a distance to spot (D:S) ratio. With 4 GB internal memory and 4 GB more with an optional micro SD card, you can store thousands of images on the TiS20, making it quick and easy to document problems. And with the lithium ion smart battery with the five-segment LED charge level display, you’ll always know how much power you have left.

The TIS20 is a thermal imager from Fluke.

Features:

  • Affordable, fixed focus infrared camera with 120x90 resolution (10,800 pixels)
  • Quickly scans large areas with point and shoot simplicity
  • Offers three presets of IR-Fusion® with AutoBlend to help find problems fast
  • Provides a D:S of 193:1
  • Features a 3.5 inch, 320x240 LCD
  • Captures visible light images with built-in 5 megapixel digital camera
  • Offers temperature measurement range from -20 °C to 350 °C (-4 °F to 662 °F)
  • Includes a smart battery system that allows you to easily monitor your battery charge level with five-segment LED display
  • Allows real-time communication by email from your smart phone with Fluke Connect®
  • Stores thousands of images—4 GB internal memory and optional 4 GB micro SD card

Accessories:

  • Infrared camera
  • AC power supply
  • Two-bay smart battery charger
  • Rugged lithium ion smart battery
  • USB cable
  • 4 GB micro SD card
  • Rugged, hard carrying case
  • Soft transport bag
  • Adjustable hand strap

The Fluke TiS20 is an affordable, fixed focus infrared camera with 120x90 resolution that will enable you to inspect large areas fast. It is built rugged so you can take it anywhere. You can see a lot more with the large 3.5 inch LCD screen. And use the three IR-Fusion® presets with AutoBlend to blend a visible light image with an infrared image of the same target to find problems faster. You can also capture quality images from a longer distance with the 193:1 a distance to spot (D:S) ratio. With 4 GB internal memory and 4 GB more with an optional micro SD card, you can store thousands of images on the TiS20, making it quick and easy to document problems. And with the lithium ion smart battery with the five-segment LED charge level display, you’ll always know how much power you have left.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Thermal Imagers
Product Number TIS20
Product Name Thermal Imager
Unlock Full Specs
to access all available technical data

Similar Products

PCE-TC 38 -  - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Portable Portable; Battery Powered
Measurement Range -20 to 550 C (-4 to 1022 F)
Temperature Resolution 0.1000 DegC (0.1800 DegF)
View Details
Thermal Imaging Cameras - 2796300 - RS Components, Ltd.
Specs
Features & Options Built-in Color / Visual Camera
Horizontal 90 lines
Vertical 120 lines
View Details
Infrared Thermographic Camera - ImageIR® 4300 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Ambient Temperature Range -4 to 122 F (-20 to 50 C)
View Details