The FLK-TIR2-20 is a thermal imager from Fluke.
Features:
Visually monitor temperature changes quickly, preventing costly problems from occurring
Internal datalogger lets you transfer data between the imager and your computer
Includes unlimited use and free updates to SmartView™ analysis software
Model available with IR-Fusion technology, the merger of visual and thermal images
TIR2/FT-20 with 160x120 detector, 20 mm lens and Fusion
IR-Fusion blending thermal and visible light images to easily pinpoint suspect components (Picture-in-picture only)
Laser pointer for easy targeting
Flash and torch light for high quality images in dark environmentsersonali
zed instrument set-up for use by multiple users
Accessories:
Heavy duty carrying case
Neck strap
Two rechargeable battery packs
Battery charger
AC adapter video cable
512 MB compact flash card
Compact flash card reader
PCMCIA compact flash card reader
USB cable
SmartView reporting and analysis software
The Fluke FLK-TIR2-20 highly advanced FlexCam® delivers large, sharp thermal images. With a large 5 inch display combination with low-noise VOx sensors, the Fluke FLK-TIR2-20 produces exceptionally high-quality images making even the smallest temperature differences visible, normally only obtained on far more expensive instruments. The innovative 180 ° articulating lens makes it possible to view and capture images in areas with poor accessibility. The display remains clearly visible while viewing over high objects, under a machine or around immoveable obstructions. The SmartFocus wheel simplifies getting a stable and sharp image. No need to take your hand off the instrument to focus. A sharp image in every situation.
The FLK-TIR2-20 is a thermal imager from Fluke.
Features:
- Visually monitor temperature changes quickly, preventing costly problems from occurring
- Internal datalogger lets you transfer data between the imager and your computer
- Includes unlimited use and free updates to SmartView™ analysis software
- Model available with IR-Fusion technology, the merger of visual and thermal images
- TIR2/FT-20 with 160x120 detector, 20 mm lens and Fusion
- IR-Fusion blending thermal and visible light images to easily pinpoint suspect components (Picture-in-picture only)
- Laser pointer for easy targeting
- Flash and torch light for high quality images in dark environmentsersonalized instrument set-up for use by multiple users
Accessories:
- Heavy duty carrying case
- Neck strap
- Two rechargeable battery packs
- Battery charger
- AC adapter video cable
- 512 MB compact flash card
- Compact flash card reader
- PCMCIA compact flash card reader
- USB cable
- SmartView reporting and analysis software
The Fluke FLK-TIR2-20 highly advanced FlexCam® delivers large, sharp thermal images. With a large 5 inch display combination with low-noise VOx sensors, the Fluke FLK-TIR2-20 produces exceptionally high-quality images making even the smallest temperature differences visible, normally only obtained on far more expensive instruments. The innovative 180 ° articulating lens makes it possible to view and capture images in areas with poor accessibility. The display remains clearly visible while viewing over high objects, under a machine or around immoveable obstructions. The SmartFocus wheel simplifies getting a stable and sharp image. No need to take your hand off the instrument to focus. A sharp image in every situation.