TE Connectivity Datasheets for Power Amplifiers

Power amplifiers deliver a specific amount of AC power to a load. They are used in audio frequency and radio frequency applications.
Power Amplifiers: Learn more

Product Name Notes
Dimensions Case Depth : 49 MM  [1.92 INCH ] Case Height : 120 MM  [4.72 INCH ] Case Width : 175 MM  [6.88 INCH ] Electrical Characteristics Supply Voltage (V) : 24 - 230 Industry Standards IP Rating : IP40 Usage Conditions Operating Temperature...
Dimensions Case Depth : 49 MM  [1.92 INCH ] Case Height : 130 MM  [5.11 INCH ] Case Width : 175 MM  [6.88 INCH ] Electrical Characteristics Supply Voltage (V) : 24 - 230 Industry Standards IP Rating : IP40 Usage Conditions Operating Temperature...