TE Connectivity Voltage Amplifiers ER7806-000

Description
Dimensions Case Depth : 49 MM  [1.92 INCH ] Case Height : 120 MM  [4.72 INCH ] Case Width : 175 MM  [6.88 INCH ] Electrical Characteristics Supply Voltage (V) : 24 - 230 Industry Standards IP Rating : IP40 Usage Conditions Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ] Storage Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Dimensions Case Depth : 49 MM  [1.92 INCH ] Case Height : 120 MM  [4.72 INCH ] Case Width : 175 MM  [6.88 INCH ] Electrical Characteristics Supply Voltage (V) : 24 - 230 Industry Standards IP Rating : IP40 Usage Conditions Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ] Storage Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Amplifiers - ER7806-000 - TE Connectivity
Berwyn, PA, United States
Voltage Amplifiers
ER7806-000
Voltage Amplifiers ER7806-000
Dimensions Case Depth : 49 MM  [1.92 INCH ] Case Height : 120 MM  [4.72 INCH ] Case Width : 175 MM  [6.88 INCH ] Electrical Characteristics Supply Voltage (V) : 24 - 230 Industry Standards IP Rating : IP40 Usage Conditions Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ] Storage Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Dimensions


  • Case Depth : 49 MM  [1.92 INCH ]
  • Case Height : 120 MM  [4.72 INCH ]
  • Case Width : 175 MM  [6.88 INCH ]

Electrical Characteristics


  • Supply Voltage (V) : 24 - 230

Industry Standards


  • IP Rating : IP40

Usage Conditions


  • Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
  • Storage Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Amplifiers
Product Number ER7806-000
Product Name Voltage Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products