Dimensions Case Depth : 49 MM [1.92 INCH ] Case Height : 130 MM [5.11 INCH ] Case Width : 175 MM [6.88 INCH ]
Electrical Characteristics Supply Voltage (V) : 24 - 230
Industry Standards IP Rating : IP40
Usage Conditions Operating Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ] Storage Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]
Dimensions
- Case Depth : 49 MM [1.92 INCH ]
- Case Height : 130 MM [5.11 INCH ]
- Case Width : 175 MM [6.88 INCH ]
Electrical Characteristics
- Supply Voltage (V) : 24 - 230
Industry Standards
Usage Conditions
- Operating Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ]
- Storage Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]